- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Technology | Voltage - Supply | Base Part Number | Output | Termination Style | Function | Actuator Type | Output Type | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Interface | Number of Circuits | Polarization | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Current - Supply | Voltage - Supply, Single/Dual (±) | Filter Type | Includes | Linearity | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Resistance Tolerance | Impedance @ Frequency | Current - Quiescent (Max) | For Measuring | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | Output Signal | CMRR, PSRR (Typ) | Rotation Angle - Electrical, Mechanical | Current - Output (Typ) | Propagation Delay (Max) | Linear Range | Height Seated (Max) | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20SB98AN Corsair | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | -- | -- | 3000 Hrs @ 105°C | - | 80V | -40°C ~ 105°C | Bulk | LMB | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | General Purpose | 6800µF | - | - | - | - | - | - | - | - | 60.9509 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | 4.12A @ 120Hz | 5.15A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | -- | ||
![]() D38999/26SD15BN Corsair | In Stock | - | - | Through Hole | Radial, Can | - | -- | -- | -- | - | 40V | -55°C ~ 105°C | Bulk | 672D | 0.630 Dia (16.00mm) | -- | Active | -- | - | General Purpose | 330µF | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.417 (36.00mm) | - | -- | ||
![]() D38999/20KB98AB Corsair | In Stock | - | - | Through Hole | Radial, Can | - | -- | -- | -- | - | 40V | -55°C ~ 105°C | Bulk | 672D | 0.709 Dia (18.00mm) | -10%, +50% | Active | -- | - | General Purpose | 820µF | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.693 (43.00mm) | - | -- | ||
![]() D38999/26KB98AC Corsair | In Stock | - | - | Through Hole | Radial, Can | - | -- | -- | -- | - | 50V | -55°C ~ 105°C | Bulk | 672D | 0.630 Dia (16.00mm) | -- | Active | -- | - | General Purpose | 220µF | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.346 (34.20mm) | - | -- | ||
![]() D38999/26KD15BA Corsair | In Stock | - | - | Through Hole | Radial, Can | - | -- | -- | 3000 Hrs @ 105°C | - | 6.3V | -55°C ~ 105°C | Bulk | 678D | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | General Purpose | 680µF | - | - | - | - | - | - | - | - | -- | 0.197 (5.00mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.740 (18.80mm) | - | -- | ||
![]() D38999/26KD19AA Corsair | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | LI | 0.063 L x 0.032 W (1.60mm x 0.80mm) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power, Signal Line | - | - | 1 | 350 mOhm | 400mA | - | - | - | 300 Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | -- | ||
![]() MS27467T23B35AB Corsair | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | LI | 0.040 L x 0.020 W (1.01mm x 0.50mm) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power, Signal Line | - | - | 1 | -- | 400mA | - | - | - | 240 Ohms @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | -- | ||
![]() MS27468T21F35AA Corsair | In Stock | - | - | Surface Mount | 80-LQFP | 80-eLQFP | - | - | - | - | - | -- | Tray | -- | - | - | Active | - | - | - | - | - | 4.75 V ~ 35 V | - | - | - | Telecom Circuit | - | - | - | - | - | PCM | 2 | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T23F35AB Corsair | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | -20°C ~ 85°C | - | LR-27 | - | - | Active | - | - | - | - | LVIT (Linear Variable Inductance Transducer) | 0 V ~ 10 V | - | 0 V ~ 10 V | Cable | - | Round Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.15% | - | - | - | - | - | -- | - | - | Linear Position | - | - | - | -- | - | -- | - | - | 0 ~ 101.60mm (0 ~ 4.00) | - | - | - | ||
![]() MS27468T23F35AC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T15F19A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T21F35A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FD15BE Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E23B35A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T17B6A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T15F15B Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E17F6AD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E21F35A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T17B6AC Corsair | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | - | - | 2 | - | -40°C ~ 125°C | Tape & Reel (TR) | Over-The-Top® | - | - | Active | - | with Voltage Reference | - | - | - | - | LT6700 | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | 1.4 V ~ 18 V | - | - | - | - | - | - | - | - | - | - | 19µA | - | -- | 0.01µA @ 18V | 13.5mV | - | -- | - | -- | 29µs | - | - | - | - | ||
![]() MS27467E23F35AA Corsair | In Stock | - | - | Board Mounted | - | - | - | - | - | - | - | - | - | ELECTROCON ELH | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Screw Connection, 10 Pos, 2 Rows | Card Edge Connector, 10 Pos | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |