- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Shape | Package Cooled | Number of Terminals | Brand | Capacitance - uF | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Free Solder Processes | Manufacturer | Manufacturer Part Number | Mating Style | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Shell Sizes | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Technology | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Shell Finish | Termination Style | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Operating Supply Voltage | Lead Spacing | Backshell Type | Contact Style | Configuration | Body/Shell Style | Environmental Characteristics | Inductance | ELV | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Test Frequency | Coupling Type | Number of Ports | Throw Configuration | Max Voltage Rating (DC) | Sealable | Max Surge Current | Mating Retention | Number of Power Positions | Insulation Diameter | Number of Signal Positions | Thread Size | Product Type | Operating Temperature Range | Coil Current | Coil Voltage (DC) | Termination Post Length | Self Resonant Frequency | Recovery Time | Mating Alignment | Shell Plating | VDE Tested | Product | Saturation Current | Mounting Angle | Features | Vf - Forward Voltage | Product Category | Contact Protection | Diameter | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27497T16F26A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T18B35AB Corsair | In Stock | - | - | - | - | Push Pin | - | - | - | - | Aluminium | - | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.0088 mm | 45.0088 mm | - | - | - | - | ||
![]() MS27497T16B26A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | - | 25 ppm/°C | - | - | 17.2 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 838.2 µm | 2.032 mm | 1.27 mm | - | - | - | - | ||
![]() MS27499E16F35BD Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T8F98AA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | - | 25 ppm/°C | - | - | 448 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 508 µm | 1.6256 mm | 812.8 µm | - | - | - | - | ||
![]() MS3471A12-10BY Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476W16-8A Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3471L12-10BY Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97.7 mm | - | - | - | - | - | ||
![]() MS3475L12-10BZ Corsair | In Stock | - | - | - | - | Socket | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 700 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | 2 A | - | - | - | 4PDT | 150 V | - | - | - | - | - | - | - | - | - | 34.3 mA | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T16F6PD-LC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | 10000 uF | - | - | - | - | 8 | - | - | - | - | Cornell Dubilier | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 400 VDC | - | - | Bulk | DCMC | 20 % | - | - | - | - | - | Highest Capacitance Screw Terminal Type | - | - | - | - | - | - | - | - | - | 10000 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 31.75 mm | - | - | - | - | - | - | - | 6 mA | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | 89 mm | - | 130.18 mm | - | - | - | - | - | ||
![]() MS27499E14B18PC-LC Corsair | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | 0805 | 2012 | - | - | 2000 | - | - | - | - | TE Connectivity | - | - | 170 mA | 2.5 Ohms | + 125 C | - 40 C | PCB Mount | 6-1624113-8 | - | - | - | Details | - | - | 0.000428 oz | - | - | - | MouseReel | 3650 | 5 % | - | Standard | - | - | - | Wirewound | - | - | - | - | - | RF | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | 100 MHz | - | - | - | - | RF Inductors | - | - | - | - | RF Inductors - SMD | - | - | 1.52 mm | 2.29 mm | 1.73 mm | - | - | - | - | ||
![]() MS27499E14F18PD-LC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | 0805 | 2012 | - | - | 250 | - | - | - | - | TE Connectivity | - | - | - | - | + 155 C | - 55 C | PCB Mount | 1879269-7 | - | - | - | - | - | - | 0.000166 oz | - | 150 V | - | Cut Tape | RP73 | 0.1 % | - | - | - | 15 PPM / C | - | SMD High Power Precision Resistors | 23.2 Ohms | - | - | - | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | - | - | - | - | - | - | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MS27656T25F46PC-LC Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | - | 250 | - | - | - | - | TT Electronics | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | Details | - | - | 0.008466 oz | - | - | - | Ammo Pack | RC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T16F26AA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T25F43BB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T16B26AB Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E15A35P-LC Corsair | In Stock | - | - | - | - | - | - | TO-244 | - | - | - | - | - | - | - | Vishay Semiconductors | - | - | - | - | - | 10 | 167 A | - | 1.2 mA | - | Vishay | - | - | - | - | + 150 C | - 55 C | Screw Mount | HFA140NJ60CPBF | - | 310 W | - | Details | - | HEXFRED | 2.398629 oz | - | - | 600 V | Bulk | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | Rectifiers | - | - | - | - | - | 80 ns | - | - | - | Rectifiers | - | - | - | 1.58 V | Rectifiers | - | - | 17.5 mm | 93 mm | 21 mm | - | - | - | - | ||
![]() 796275-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Panel | Flange with Mounting Holes | - | - | - | - | Nylon | - | - | 16 | TE Connectivity | - | - | - | - | - | 100 | - | - | - | Not relevant for lead free process | TE Connectivity | - | Threaded | - | - | - | - | Panel | - | - | - | - | Details | 17 | CPC Series 1 | - | - | - | - | Bulk | CPC | - | - | Crimp | - | - | Pin | - | - | 16 Position | 125 °C | -50 °C | - | - | Receptacle | - | - | - | Threaded | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Straight | - | 36.45 mm | - | - | - | 16 | - | Pin (Male) | Black | - | 600 V | - | - | Pin | - | - | - | - | Compliant | - | 600 V | - | - | - | - | 1 | - | - | Yes | - | With | 0 | 2.032 mm | 16 | 15/16-20 | Standard Circular Connector | - | - | - | - | - | - | With | - | No | Housings | - | Straight | - | - | Standard Circular Connector | With | - | - | 51.94 mm | - | No | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() EN3645M6JN43AE TE Connectivity | In Stock | - | - | - | - | - | CABLE | - | - | COMPOSITE | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | EN3645M6JN43AE | - | - | - | - | - | - | - | Active | - | 5.68 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED | - | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 43 | - | - | - | unknown | NICKEL PLATED | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | YES | - | - | SOLID | - | - | PLUG | CORROSION/ENVIRONMENT/FLUID RESISTANT | - | - | - | - | CRIMP | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3645F7DN05AB TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | EN3645F7DN05AB | - | - | - | - | - | - | - | Active | - | 5.67 | - | 15 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED | 8536.69.40.20 | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 5 | - | - | - | unknown | NICKEL PLATED | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | YES | - | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID RESISTANT | - | - | - | - | CRIMP | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |