- Manufacturer
- Style
- Adapter Series
- Adapter Type
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Fastening Type
- Packaging
- Part Status
- RoHS Status
- Impedance
Attribute column
Categories
Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Ingress Protection | Style | Frequency | Contact Gender | Termination Type | Coupling Type | Impedance | Body Plating | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 134-1000-008 Cinch Connectivity Solutions Johnson | 2139 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | Gold | Beryllium Copper | - | - | - | 46GHz | - | - | -55°C~125°C | Bulk | 2017 | - | - | - | Active | Not Applicable | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | 0.30dB | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | 2.4mm to 2.92mm | - | - | RoHS Compliant | ||
![]() AD-BNCJMCXJ-12G Amphenol RF | 134 |
| Datasheet | 10 Weeks | - | - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 12GHz | - | - | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Bayonet Lock, Snap-On | - | - | - | - | - | - | - | Straight | - | - | - | - | 75Ohm | - | 500 | - | - | Nickel | BNC Jack, Female Socket | MCX Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | BNC to MCX | - | - | ROHS3 Compliant | ||
![]() 0733860860 Molex | 26 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass; Stainless Steel | Gold | Beryllium Copper | - | NOT SPECIFIED | - | - | - | - | - | Tray | - | 73386 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | Nickel; Passivated | MCRF Jack, Female Socket | SMA Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | SMA to MCRF | - | - | ROHS3 Compliant | ||
![]() CP-AD511 Cinch Connectivity Solutions AIM-Cambridge | 658 |
| - | 11 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | - | - | Brass | 4GHz | - | - | - | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | BNC | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | - | Straight | 4GHz | - | - | - | 50Ohm | Nickel | - | - | - | Nickel | BNC Plug, Male Pin | BNC Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | BNC to BNC | - | No | RoHS Compliant | ||
![]() ADP-SMAF-BNCM Linx Technologies Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 4GHz | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | Not Applicable | - | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | - | Nickel | BNC Plug, Male Pin | SMA Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | BNC to SMA | - | - | RoHS Compliant | ||
![]() SMP-FSBA-1316 Amphenol RF | 15 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Snap-On | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 100 | - | - | Gold | SMP Plug, Female Socket | SMP Plug, Female Socket | - | Same Series | Plug to Plug | Female to Female | SMP to SMP | - | - | RoHS Compliant | ||
![]() 132B9505 Winchester Interconnect | In Stock | - | - | 14 Weeks | - | - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 4 pcs - 1 Connector, 1 Gasket, 1 Lockwasher, 1 Nut | - | Nickel | SMA Jack, Female Socket | N Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | SMA to N | - | - | RoHS Compliant | ||
![]() 1-1195005-7 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | - | - | Panel Mount | Flange | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triaxial Jack, Female Socket | Triaxial Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | Triaxial to Triaxial | 4 Positions | - | - | ||
![]() 2032A504 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | - | Gold | - | - | - | - | 26GHz | - | - | -65°C~165°C | Bulk | - | 2000 | - | - | Active | - | - | - | - | - | Snap-On, Snap-On | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | - | SMP Jack, Female Socket | SMP Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | SMP to SMP | - | - | - | ||
![]() 03K719-S60S3 Rosenberger | 2559 |
| Datasheet | - | - | - | Panel Mount | Flange | Polystyrene (PS) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 10GHz | - | - | -40°C~85°C | Bulk | - | RPC | - | - | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 500 | - | 0.126dB | - | 3.5mm Jack, Female Socket | SMP Plug, Male Pin | - | Between Series | Plug to Jack | Female to Male | RPC-3.50 to SMP | Full Detent | - | RoHS Compliant | ||
![]() 4563 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 18GHz | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | SMA Jack, Female Socket | SMA Plug, Male Pin | - | Same Series | Plug to Jack | Female to Male | SMA to SMA | - | - | - | ||
![]() AD-RPTNCJSMAP-1 Amphenol RF | 71 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | - | - | - | 11GHz | - | - | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | Right Angle | - | - | - | - | 50Ohm | - | 500 | - | - | Nickel | SMA Plug, Male Pin | RP-TNC Jack, Male Pin | - | Between Series | Plug to Jack | Male to Male | SMA to RP-TNC | - | - | RoHS Compliant | ||
![]() 3-0350-1 Cinch Connectivity Solutions Trompeter | In Stock | - | - | 9 Weeks | - | - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | YES | - | - | 500MHz | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | 4GHz | - | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | APPLICABLE CABLES: RG 161/U; RG 174, CAPTIVE CONTACT, INSERTION LOSS MAX AT 1.5 GHZ | 8536.69.40.10 | Bayonet Lock, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | - | CRIMP | SNAP | Non-Constant | - | - | 3 pcs - 1 Connector, 1 Nut, 1 Washer | 0.6 dB | Nickel | TRS Twinaxial/Triaxial Jack, Female Socket | SMP Plug, Male Pin | 1.51 | Between Series | Plug to Jack | Female to Male | SMP to TRS | Full Detent | - | RoHS Compliant | ||
![]() 134-1000-006 Cinch Connectivity Solutions Johnson | 61 | - | - | 9 Weeks | - | - | Free Hanging (In-Line) | - | Polyetherimide (PEI); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | - | - | - | 40GHz | - | - | -55°C~125°C | Bulk | 2017 | - | - | - | Active | Not Applicable | - | - | - | - | Snap-On, Threaded | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | - | - | - | - | 2.92mm (OS-2.9) Plug, Male Pin | SMPM Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | SMPM to 2.92mm | - | - | RoHS Compliant | ||
![]() 60K501-K50N1 Rosenberger | 8 |
| Datasheet | 13 Weeks | - | - | Panel Mount | Bulkhead | Polypropylene (PP) | Brass | Silver | Beryllium Copper | YES | - | - | 7.5GHz | - | 8.3GHz | -45°C~85°C | - | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | - | STANDARDS: DIN 47223; IEC 169-4 | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | FEMALE-FEMALE | - | - | 50Ohm | - | 500 | 2 pcs - 1 Connector, 1 Nut | 0.05dB | White Bronze | 7/16 Jack, Female Socket | 7/16 Jack, Female Socket | 1.47 | Same Series | Jack to Jack | Female to Female | 7/16 to 7/16 | - | - | RoHS Compliant | ||
![]() 901-10656 Amphenol RF | 46 |
| - | 10 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 20GHz | - | - | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | - | Right Angle | - | - | - | - | 50Ohm | - | 500 | - | 0.15dB | - | SMA Jack, Female Socket | SMA Plug, Male Pin | - | Same Series | Plug to Jack | Female to Male | SMA to SMA | - | - | ROHS3 Compliant | ||
![]() SMP-FS2A-990 Amphenol RF | 451 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Snap-On | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 100 | - | - | Gold | SMP Plug, Female Socket | SMP Plug, Female Socket | - | Same Series | Plug to Plug | Female to Female | SMP to SMP | - | - | RoHS Compliant | ||
![]() SMP-FS2A-224 Amphenol RF | 61 | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | - | - | - | 26.5GHz | - | - | -65°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Snap-On, Snap-On | - | - | - | - | - | - | - | Straight | - | - | - | - | 50Ohm | - | 100 | - | - | Gold | SMP Plug, Female Socket | SMP Plug, Female Socket | - | Same Series | Plug to Plug | Female to Female | SMP to SMP | - | - | RoHS Compliant | ||
![]() 7709-2 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | - | - | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | YES | - | - | 2.5GHz | POLYTETRAFLUORO ETHYLENE | - | -20°C~70°C | Bulk | - | Tri-Loc® | - | - | Active | - | - | - | - | - | Snap-On, Snap-On | NO | NO | NO | - | GENERAL PURPOSE | - | Weatherproof | Straight | - | FEMALE-FEMALE | - | SLIDE ON | 75Ohm | - | 30000 | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | Triaxial Jack, Female Socket | Triaxial Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | Triaxial to Triaxial | - | - | - | ||
![]() 03S109-S00S3 Rosenberger | 2750 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 26.5GHz | POLYSTYROL | 26.5GHz | -40°C~85°C | Bulk | 2013 | RPC | e4 | - | Active | 1 (Unlimited) | - | - | VSWR MAX AT 26.5 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | - | MALE-MALE | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.26dB | - | 3.5mm Plug, Male Pin | 2.4mm (APC-2.4, OS-50) Plug, Male Pin | 1.15 | Between Series | Plug to Plug | Male to Male | RPC-3.50 to RPC-2.40 | - | - | RoHS Compliant |