- Manufacturer
- Part Status
- Accessory Type
- Factory Lead Time
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Series
- Specifications
- Connector Support Type
- Published
- Orientation
- DIN Conformance
Attribute column
Categories
Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Mating Contact Row Spacing | Family | Data Rate | Insulator Color | Mating Post Length | Product Type | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Category | Flammability | IP Rating | Product Length (mm) | Length | Plating Thickness | PCB Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-102977-2 TE Connectivity | In Stock | - | - | 22 Weeks | - | Gold | - | BOARD | Thermoplastic | - | - | - | 2.184 inch | - | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 50 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-102977-2 | - | + 105 C | - 65 C | - | STRAIGHT | ONE | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.47 | N | No | - | - | AMPMODU | - | - | - | Tray | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Breakaway | 44 Position | - | - | - | - | 2 Row | - | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 44 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.192 inch | MALE | 94V-0 | - | 0.09 inch | AMP | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | - | - | BLACK | 8.08 mm | Headers & Wire Housings | 3.18 mm | - | Headers | Straight | 0.11 inch | - | Headers & Wire Housings | - | - | - | - | 30u inch | - | - | - | UL 94 V-0 | ||
![]() 22-28-2262 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-2262 | - | - | - | - | RIGHT ANGLE | ONE | 1 | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.359 inch | - | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | - | - | - | ||
![]() 22-28-3094 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | 0.9 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-3094 | - | - | - | - | STRAIGHT | ONE | 1 | - | 105 °C | -40 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.337 inch | - | 2.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1500VAC V | - | - | - | - | - | RECTANGULAR | 1.946 N | .556 N | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | 15u inch | - | - | - | - | ||
![]() 22-28-3287 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | 2.8 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-3287 | - | - | - | - | STRAIGHT | ONE | 1 | - | 75 °C | -40 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.337 inch | - | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | ENDS | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | 15u inch | - | - | - | - | ||
![]() 22-28-3068 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-3068 | - | - | - | - | STRAIGHT | ONE | 1 | - | 75 °C | -40 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.337 inch | - | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | ENDS | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 25-02-6064 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | LOCKING | - | 3.6 inch | - | - | - | GOLD (15) | PHOSPHOR BRONZE | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 25-02-6064 | - | - | - | - | STRAIGHT | ONE | 2 | - | 120 °C | -40 °C | - | Obsolete | - | - | - | - | Active | 5.82 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | Board-to-Board | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | Vertical | 2.54 mm | - | compliant | - | - | - | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.535 inch | MALE | 94V-0 | - | 0.55 inch | - | 2.5 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | 2.54 mm | - | - | Gold (Au) | RECTANGULAR | - | - | - | 0.1 inch | - | - | BLACK | - | - | - | - | - | - | 0.11 inch | - | - | 94V-0 | - | - | - | 15u inch | - | - | - | - | ||
![]() 22-28-8232 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8232 | - | - | - | - | RIGHT ANGLE | ONE | 1 | - | 75 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 23 | - | 2.54 mm | - | unknown | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | - | - | - | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | - | - | - | ||
![]() 25-02-4030 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | - | - | 25-02-4030 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-3177 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | 1.7 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-3177 | - | - | - | - | STRAIGHT | ONE | 1 | - | 75 °C | -40 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.337 inch | - | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | ENDS | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | 15u inch | - | - | - | - | ||
![]() 22-28-2186 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | US | - | MOLEX LLC | GLASS FILLED NYLON | OBSOLETE (Last Updated: 2 years ago) | 22-28-2186 | - | - | - | - | RIGHT ANGLE | ONE | 1 | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | Bulk | - | - | Yes | Solder | EAR99 | BOARD CONNECTOR | - | 18 | 75 °C | 0 °C | Black | - | 1 | Male | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 18 | Right Angle | 2.54 mm | 11.23 mm | compliant | 4 A | UL, CSA | - | COMMERCIAL | 1 | 18 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | Black | 0.359 inch | - | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | 18 | SOLDER | Tin | - | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.493 mm | - | - | - | - | 45.72 mm | 30u inch | - | - | - | - | ||
![]() 22-28-3356 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-3356 | - | - | - | - | STRAIGHT | ONE | 1 | - | 75 °C | -40 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 35 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.337 inch | - | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | ENDS | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198230-1 TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | 20 | TE CONNECTIVITY LTD | - | - | 2198230-1 | 2198230 | + 105 C | - 55 C | - | Through Hole | - | - | - | - | - | - | Active | - | - | - | Not Required(mm) | - | 2.23 | Details | Yes | - | - | - | - | - | - | Box or Tray | - | - | - | - | - | - | SFP Cage | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | Cage Assembly | Right Angle | - | - | I/O Connectors | - | - | 28.75(mm) | - | - | - | 13.2(mm) | - | - | ||
![]() 22-28-2319 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-2319 | - | - | - | - | RIGHT ANGLE | ONE | 1 | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 31 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | 0.147 inch | - | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 25-02-6016 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | LOCKING | - | 1.2 inch | - | - | - | GOLD (15) | PHOSPHOR BRONZE | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 25-02-6016 | - | - | - | - | STRAIGHT | ONE | 2 | - | 120 °C | -40 °C | - | Obsolete | - | - | - | - | Active | 5.84 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | Board-to-Board | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | Vertical | 2.54 mm | - | compliant | - | - | - | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.535 inch | MALE | 94V-0 | - | 0.55 inch | - | 2.5 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | 2.54 mm | - | - | Gold (Au) | RECTANGULAR | - | - | - | 0.1 inch | - | - | BLACK | - | - | - | - | - | - | 0.11 inch | - | - | 94V-0 | - | - | - | 15u inch | - | - | - | - | ||
![]() 2-216604-2 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | 2.2 inch | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | 2-216604-2 | - | - | - | - | RIGHT ANGLE | ONE | 2 | - | 125 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 44 | - | 2.54 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.228 inch | FEMALE | 94V-0 | - | 0.3 inch | - | - | BELLOWED TYPE | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 7.62 mm | - | - | Tin (Sn) | RECTANGULAR | - | - | - | 0.1 inch | - | - | GREEN | - | - | - | - | - | - | 0.126 inch | - | - | - | - | - | - | 31u inch | - | - | - | - | ||
![]() 2057159-1 TE Connectivity | In Stock |
| - | 8 Weeks | Production (Last Updated: 5 days ago) | - | - | - | Silver | - | - | - | - | Right Angle | TE Connectivity | - | - | Copper Alloy | - | 144 | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 5 days ago) | 2057159-1 | - | + 105 C | - 55 C | - | Through Hole | - | - | -55C to 105C | - | - | - | Active | - | - | 48.7(mm) | Not Required(mm) | - | 2.23 | Compliant | Yes | 2.05 mm | - | - | 0.360182 oz | - | 120 V | Box or Tray | SFP+ | - | - | Press-Fit | - | - | SFP Cage | 4 | 105 °C | -55 °C | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Compliant | - | - | - | CONNECTOR ACCESSORY | - | - | 1 | - | - | Cage Assembly, 1x1 | - | - | - | - | No | - | - | 16 Gbps | - | - | I/O Connectors | - | - | Cages | Right Angle | - | - | I/O Connectors | - | - | 48.7(mm) | - | - | 1.4986 mm | 9.7(mm) | No | - | ||
![]() 2110759-1 TE Connectivity | 10 |
| - | 8 Weeks | - | Gold Over Nickel | - | BOARD | Liquid Crystal Polymer (LCP) | 20 | LOCKING | PEG | 0.437 inch | Right Angle | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | - | 550 | TE CONNECTIVITY LTD | GLASS FILLED POLYMER | - | 2110759-1 | 2110759 | + 85 C | - 55 C | Surface Mount | RIGHT ANGLE | - | 2 | -55C to 85C | 85 °C | -55 °C | - | Active | 0.8(mm) | 20 | 9.45(mm) | - | - | 1.66 | Details | Yes | - | Solder | - | 0.043493 oz | 120VAC | - | Reel | SFP+ | - | Yes | - | - | RECTANGULAR CONNECTOR | SFP | 20 Position | - | - | Black | - | - | Plug | - | - | - | - | - | - | - | - | - | 0.8000 mm | 20 | - | 0.7874 mm | - | compliant | - | UL | Press Fit | COMMERCIAL | 2 | 20 POS | STAGGERED | - | 0.213 inch | - | - | White | 0.372 inch | TE Connectivity | 0.5 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | - | 0.031 inch | - | - | - | SURFACE MOUNT | - | - | - | 300VAC V | 1 | 8.128 mm | 500 Cycles | PT Assembly | - | STAGGERED | - | - | - | - | 2110759 | - | BLACK | - | I/O Connectors | - | 0.5/Contact(A) | SFP+ Connectors | Right Angle | - | - | I/O Connectors | - | - | 11.1(mm) | - | - | - | 5.4(mm) | - | UL 94 V-0 | ||
![]() 2170288-1 TE Connectivity | In Stock | - | - | 8 Weeks, 3 Days | Production (Last Updated: 6 days ago) | Tin | - | - | - | - | - | - | - | Right Angle | TE Connectivity / AMP | Signal | - | - | - | 9 | TE CONNECTIVITY LTD | - | - | 2170288-1 | - | - | - | - | Through Hole | - | - | - | - | - | - | Active | - | - | 55.49(mm) | Not Required(mm) | - | 2.25 | Details | Yes | 2.1844 mm | - | - | - | - | - | Box or Tray | - | - | - | Press-Fit | - | - | QSFP+ CAGE | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Compliant | - | - | - | CONNECTOR ACCESSORY | - | - | 4 | - | - | - | - | - | - | - | Yes | - | - | 56 Gbps | - | - | I/O Connectors | - | - | Cages | Right Angle | - | - | I/O Connectors | - | - | - | - | - | 1.4478 mm | 14.34(mm) | - | UL94 V-0 | ||
![]() 22-28-2123 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | 1.2 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-2123 | - | - | - | - | RIGHT ANGLE | ONE | 1 | - | 75 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.359 inch | - | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 22-28-3342 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | 3.4 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-3342 | - | - | - | - | STRAIGHT | ONE | 1 | - | 105 °C | -40 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 34 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | 0.337 inch | - | 2.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1500VAC V | - | - | - | - | - | RECTANGULAR | 1.946 N | .556 N | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | 30u inch | - | - | - | - |