- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Product Type | Number of Columns | Level, Class | Contact Arrangement | Name of Rows Loaded | Test Voltage | Product | Mounting Angle | Terminal Length | Product Category | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCN12A-64P-2.54DS(71) Hirose Electric Co Ltd | 121 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 15.18mm | - | All | unknown | 2A | - | Gold | - | 300V | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 20mOhm | 10mOhm | - | - | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | 3.94μin 0.10μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN12-64S-2.54DSA(71) Hirose Electric Co Ltd | 19 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | All | unknown | 2A | - | Gold | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10-90P-2.54DS(72) Hirose Electric Co Ltd | 284 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~85°C | Tray | PCN10 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 90 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | YES | - | - | - | - | 0.100 2.54mm | 90 | - | - | - | B | All | unknown | 2A | UL | Gold | - | - | COMMERCIAL | - | 5.001 inch | 2 | - | - | RECTANGULAR | - | 0.339 inch | - | - | Grey | - | 2A | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | - | - | - | GRAY | - | - | - | - | A,B | - | - | - | - | - | 8.9mm | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 85056-0048 Molex | In Stock | - | - | 25 Weeks, 5 Days | Gold | Through Hole | BOARD | - | - | LOCKING | - | 3.701 inch | - | NOT SPECIFIED | Tin | IN | 500 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | - | 85056-0048 | - | + 125 C | - 55 C | RIGHT ANGLE | - | 3 | 125 °C | -55 °C | 0850560048 | End Of Life | 5.64 | Details | Yes | 0.444311 oz | - | 250 VAC | - | Tray | 85056 | - | Yes | - | - | Solder | - | Receptacle | 60 Position | 125 °C | -55 °C | - | 3 Row | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2.54 mm | 64 | Right Angle | 2.54 mm | 18.77 mm | - | 60 | compliant | 2.5 A | UL, CSA | - | Through Hole | - | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.745 inch | 1.5 A | HYBRID | 20 mΩ | - | 0.1 inch | PLUG | 42 | 250 V | SOLDER | - | Tin | - | - | 2.54 mm | 400 Cycles | - | - | - | - | 0.1 inch | 622 Mbps | - | - | 20 | - | - | A,B,C | - | - | Right Angle | 0.11 inch | - | - | 94 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() PCN13-20S-2.54DS(71) Hirose Electric Co Ltd | 20 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~85°C | Tray | PCN13 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | B | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 8.1mm | 43.1mm | 15.2mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 746961039 Molex | In Stock | - | - | - | - | - | BOARD | - | - | GUIDE PIN | LOCKING | 1.063 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | 74696-1039 | - | - | - | STRAIGHT | ONE | 5 | 105 °C | -55 °C | - | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 10 SHIELD CONTACTS IN 1 ROW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 2 mm | - | - | - | unknown | - | UL, CSA | - | - | - | COMMERCIAL | - | - | 5 | - | - | RECTANGULAR | - | 0.571 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 18 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED KEY | 750VAC V | 2.286 mm | 200 Cycles | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | - | 50u inch | - | - | - | - | - | - | - | ||
![]() 74059-1072 Molex | In Stock | - | - | - | - | - | BOARD | - | - | GUIDE PIN | LOCKING | 1.063 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 76 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74059-1072 | - | - | - | STRAIGHT | ONE | 6 | 105 °C | -55 °C | 0740591072 740591072 | Obsolete | 5.84 | Details | Yes | 0.284096 oz | - | - | - | - | 74059 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | POLARIZED, PANEL MOUNTABLE, NO.OF SHIELDED CONTACTS: 10 | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 70 | - | 2 mm | - | - | - | compliant | - | UL | - | - | - | COMMERCIAL | - | - | 11 | - | - | STAGGERED | - | 0.673 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED KEY | 750VAC V | 1.0922 mm | 200 Cycles | - | RECTANGULAR | - | - | 0.089 inch | - | BLACK | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 09031606901 HARTING | 60 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | NOT SPECIFIED | Copper, Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (60 + 4 Coax, Fiber Optic or Power) | 125°C | -55°C | Grey | 3 | Male | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | - | Right Angle | - | 17.72mm | M | 60 | - | 2A | UL,VDE,CSA | - | - | - | - | IEC | - | 3 | 2.54mm | 64 | RECTANGULAR | - | - | - | 94V-0 | - | - | 2A | - | 15MOhm | 1000000000000Ohm | - | - | - | - | - | 2A | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | 0.1 inch | - | - | - | - | 2 | - | A,B,C | 1kV | - | - | - | - | 11mm | 94mm | - | - | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 85015-0165 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | Polyester | - | - | - | - | - | GOLD (40) OVER NICKEL | Tin | US | 816 | MOLEX LLC | Polyester | - | - | 85015-0165 | - | + 125 C | - 55 C | STRAIGHT | - | 4 | - | - | 0850150165 | End Of Life | 5.77 | Details | Yes | 0.629499 oz | - | 250 VAC | - | Bulk | 85015 | e3 | Yes | - | - | Press-Fit | - | BOARD EURO CONNECTOR | 128 Position | 125 °C | -55 °C | - | 4 Row | - | STANDARDS: DIN 41612; IEC 603-2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 128 | Vertical | 2.54 mm | - | - | - | compliant | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Gray | - | - | - | 20 mΩ | - | - | - | 128 | - | PRESS FIT | - | Tin | - | - | - | - | Tin (Sn) | - | - | - | - | 622 Mbps | - | - | 32 | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() PCN10-90P-2.54DSA(72) Hirose Electric Co Ltd | 107 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 90 | - | - | - | 2 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 90 | - | - | - | B | All | unknown | 2A | UL | Gold | - | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.338 inch | - | - | Grey | 0.457 inch | 2A | - | - | 1000000000000Ohm | - | - | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | - | 0.1 inch | - | GRAY | - | - | - | - | A,B | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 8μin | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10-100P-2.54DS(72) Hirose Electric Co Ltd | 317 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | PCN10 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 100 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | YES | - | - | - | - | 0.100 2.54mm | 100 | Right Angle | - | 15.18mm | B | All | unknown | 2A | UL | Gold | - | 300V | COMMERCIAL | - | 5.501 inch | 2 | - | - | RECTANGULAR | - | 0.339 inch | - | - | Grey | - | 2A | - | 20mOhm | - | - | - | - | 300V | - | 2A | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | GRAY | - | - | - | - | A,B | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 85300-9002 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | Polyester | - | LOCKING | - | 0.791 inch | - | AU ON NI | Brass | IN | 1728 | MOLEX LLC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 85300-9002 | 85300 | + 85 C | - 55 C | RIGHT ANGLE | - | 3 | 85 °C | -55 °C | 0853009002 | End Of Life | 5.75 | Details | Yes | 0.066879 oz | - | 250 VAC | - | Bulk | 85300 | - | - | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | 12 Position | 85 °C | -55 °C | - | 3 Row | - | - | 8536.69.40.40 | - | - | YES | - | - | - | - | 2.54 mm | 21 | Right Angle | 2.54 mm | - | - | - | compliant | 5 A | - | - | Through Hole | - | COMMERCIAL | - | - | 3 | - | 12 | RECTANGULAR | - | 0.3 inch | MALE | - | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | 12 | 250 V | SOLDER | - | Nickel | - | - | 2.54 mm | - | - | - | - | - | 0.1 inch | 622 Mbps | - | - | 7 | - | - | A,B,C | - | Headers | Right Angle | 0.154 inch | - | - | - | - | - | 79u inch | - | - | - | - | - | - | - | ||
![]() PCN10-48P-2.54DS(72) Hirose Electric Co Ltd | 825 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 17.72mm | C | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 20mOhm | - | - | - | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.36mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10-64S-2.54DSA(72) Hirose Electric Co Ltd | 330 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | PCN10 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | Straight | - | 8.1mm | B | All | - | 2A | UL | Gold | - | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.319 inch | - | - | Grey | - | 2A | - | 20mOhm | 1000000000000Ohm | - | - | - | 300V | - | 2A | - | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | - | 0.1 inch | - | GRAY | - | - | - | - | A,B | - | - | - | - | - | - | 95mm | - | - | 8μin | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 85009-0359 Molex | In Stock | - | - | 12 Weeks, 6 Days | Gold | Through Hole | BOARD | - | - | - | - | - | - | TIN (40) OVER NICKEL | Brass | IN | 500 | MOLEX LLC | Polyester | - | - | 85009-0359 | - | + 125 C | - 55 C | RIGHT ANGLE | - | 3 | - | - | 0850090359 | End Of Life | 5.75 | Details | Yes | 0.478597 oz | - | 250 VAC | - | Tray | 85009 | e3 | Yes | - | - | Solder | - | BOARD EURO CONNECTOR | 80 Position | 125 °C | -55 °C | - | 3 Row | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 80 | Right Angle | 2.54 mm | - | - | 78 | compliant | 1 A | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | 64 | - | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 622 Mbps | - | - | 26 | - | - | - | - | - | Right Angle | - | - | - | 94 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 85013-3304 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Tin | - | 500 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0850133304 | - | - | Details | - | 0.375809 oz | - | 1 kV | - | Tray | 85013 | - | - | - | - | - | - | - | 71 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 2.5 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09731326903222 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | 1 | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | 09731-32-690-3222 09731 32 690 3222 9731326903222 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85003-3172 Molex | In Stock | - | - | - | Gold | Through Hole | - | Polyester | - | - | - | - | - | - | Tin | IN | 500 | - | Polyester | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0850033172 | - | - | N | - | - | - | 250 VAC | - | Bulk | 85003 | - | - | - | - | Solder | - | - | 64 Position | 125 °C | -55 °C | - | 3 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.08 mm | - | - | - | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 20 mΩ | - | - | - | 64 | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 622 Mbps | - | - | 16 | - | - | - | - | - | Right Angle | - | - | - | 94 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 09721326912 HARTING | In Stock | - | - | - | - | - | BOARD | - | - | - | - | 3.74 inch | HARTING | GOLD OVER NICKEL | NOT SPECIFIED | - | 20 | HARTING ELECTRONICS GMBH & CO KG | - | GLASS FILLED THERMOPLASTIC | HARTING | 09721326912 | 0972 | - | - | STRAIGHT | - | 1 | 125 °C | -65 °C | - | Obsolete | 5.76 | Details | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | Backplane Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | 2.54 mm | - | - | - | compliant | - | VDE,CSA | - | - | - | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.338 inch | MALE | 94V-0 | - | 0.457 inch | 2 A | SQ PIN-SKT | 15 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | Gold (Au) - with Nickel (Ni) barrier | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | DIN 41612 Connectors | - | - | - | A | - | - | - | 0.098 inch | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85048-0115 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | - | - | LOCKING | - | 3.74 inch | - | NOT SPECIFIED | Tin | IN | 1056 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | - | 85048-0115 | - | + 125 C | - 55 C | STRAIGHT | - | 3 | 125 °C | -55 °C | 0850480115 | End Of Life | 5.65 | Details | Yes | 0.404875 oz | - | 250 VAC | - | Bulk | 85048 | - | Yes | - | - | Solder | EAR99 | Receptacle | 64 Position | 125 °C | -55 °C | - | 3 Row | Female | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | 8536.69.40.40 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | Vertical | 2.54 mm | 10.5 mm | - | 40 | compliant | 1 A | UL, CSA | - | Through Hole | - | COMMERCIAL | - | - | 3 | 2.54 mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.496 inch | 1.5 A | HYBRID | 20 mΩ | - | 0.1 inch | PLUG | 40 | 1 kV | SOLDER | - | Tin | ENDS | - | 2.54 mm | 400 Cycles | - | - | .9174 N | - | 0.1 inch | 622 Mbps | - | - | 20 | - | S60C4 | A,B,C | - | Receptacles | Vertical | 0.177 inch | - | - | 95 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - |