- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Material - Insulation | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Product Type | Level, Class | Features | Product Category | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86094327113758ELF Amphenol ICC (FCI) | 32 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | C | 32 | 1.5A | Gold | 32 | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | 2 | - | - | 94mm | - | 3mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 09281326904 HARTING | 11 |
| - | 7 Weeks | - | - | Through Hole | 32 | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | 2R | - | - | Gold-Palladium | - | 94V-0 | - | - | - | - | - | - | 2 | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09034326824 HARTING | 11 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | C | 32 | - | Gold-Palladium | - | - | - | - | - | - | - | - | 1 | Mounting Clips | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09792967801 HARTING | 11 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | YES | YES | YES | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | R | All | - | Gold | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() XC5A-3222-A Omron | 250 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | XC5A | Omron Electronics | - | 50 | Omron | Omron Electronics Inc-EMC Div | Bulk | XC5A3222ABYOMR | Active | Non-Compliant | - | -55°C ~ 125°C | - | - | XC5 | - | - | - | - | - | - | Plug, Male Pins | 32 | - | - | 2 | Backplane Connectors | - | - | - | - | - | - | 2A | 0.100 (2.54mm) | - | - | B | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | DIN 41612 Connectors | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() XC5E44812ABYOMR Omron Electronics Inc-EMC Div | In Stock | - | - | 9 Weeks | Gold | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | Q | 44 | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09221326920 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86094647113H55E1LF Amphenol ICC (FCI) | 37632 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | - | Brass | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | C | 64 | 1.5A | Gold | 64 | - | Grey | - | 20mOhm | - | - | - | 2 | Board Lock | - | 94mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XC5E50812BYOMR Omron Electronics Inc-EMC Div | In Stock | - | - | 9 Weeks | Gold | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | Q | 50 | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09791646903 HARTING | 11 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | RL | 64 | - | Gold-Palladium | - | 94V-0 | - | - | - | - | - | - | 2 | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09021646920 HARTING | 31 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | B | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09733646903 HARTING | 11 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 64 | - | R | 64 | - | Gold | - | 94V-0 | - | - | - | - | - | - | 2 | Mounting Clips | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() XC5D9621A22BYOMR Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | Gold | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | C | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09036966921222 HARTING | 31 |
| - | 4 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | C | All | - | Gold-Palladium | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09791966907 HARTING | 28 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | RL | All | - | Gold-Palladium | - | 94V-0 | - | - | - | - | - | - | 2 | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09733966902 HARTING | 37 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | - | R | All | 2A | Gold | - | 94V-0 | - | - | - | - | - | - | 2 | Mounting Clips | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062322823 HARTING | 37 |
| - | 7 Weeks | - | - | Free Hanging (In-Line) | - | GLASS FILLED POLYETHYLENE | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | B | 32 | - | Gold | - | 94V-0 | - | NO | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09731966903222 HARTING | 37 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | R | All | - | Gold-Palladium | - | - | - | - | - | - | - | - | 2 | - | - | - | Flash | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033486943 HARTING | 106 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09023646518 HARTING | 106 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |