- Manufacturer
- Type
- Color
- Current Rating
- Termination
- Head Style
- Plating - Body
- Material - Body
- Head Size
- Series
- Cross Hole Diameter
- Material - Insulation
- Termination Thread
Attribute column
Categories
Banana and Tip Connectors - Binding Posts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Material - Insulation | Material - Body | Nut Material | Voltage Rated | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Operating Supply Voltage | Wire Gauge | Max Current Rating | Number of Ports | Insulation | Hole Diameter | Plating - Body | Head Style | Head Size | Cross Hole Diameter | Termination Thread | Nut Plating | Diameter | Height | Length | Width | Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7023 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | 1000VAC | - | - | yes | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | Standard | - | White | - | 8536.90.40.00 | - | - | - | - | 30A | 1kV | - | - | - | - | 14 AWG | - | - | - | 2.3622 mm | Gold | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 10-32 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3760-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | 12.020198g | Polycarbonate (PC) | Brass | - | - | Bulk | 2001 | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | 115°C | Black | - | - | 2.5kV | - | Straight | 11.18mm | 15A | 2.5kV | - | - | - | - | - | 15A | 1 | Insulated | 2.4384 mm | Tin | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | 12.7mm | 45.21mm | 76.2mm | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7024 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | 1000VAC | - | - | yes | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | Standard | - | Yellow | - | 8536.90.40.00 | - | - | - | - | 30A | 1kV | - | - | - | - | 14 AWG | - | - | - | 2.3622 mm | Gold | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 10-32 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4243-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | 1 | Polycarbonate | - | Polycarbonate (PC) | Brass | - | - | Bulk | 2002 | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard, Dual | - | Black, Red | - | 8535.90.80.40 | 2.5kV | - | Straight | 11.18mm | 15A | 30V | - | - | Black | - | - | 15A | 2 | Insulated | 2.54 mm | Tin | Knurled | 0.440 OD 11.18mm | 0.100 (2.54mm) | 8-32 | - | - | - | 30.23mm | - | 0.062 ~ 0.250 1.57mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2439-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2003 | yes | Active | Not Applicable | Threaded and Turret | - | Miniature | - | Black | PANEL MOUNT, POLYCARBONATE | - | 1.5kV | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | Tin | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4092 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | 1000VAC | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | Standard | - | Black | - | 8536.90.40.00 | - | - | - | - | 30A | 1kV | - | - | - | - | - | - | - | - | 2.3622 mm | Nickel | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 8-32 | - | 2.49mm | - | 48.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3760-9 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | - | Polycarbonate (PC) | Brass | - | 33Vrms/70VDC | - | 2003 | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | - | White | - | 8536.90.40.00 | 2.5kV | - | Straight | 11.18mm | 15A | - | - | 1 | - | - | - | 15A | - | - | 2.4384 mm | Tin | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | 45.21mm | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5018-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Nylon | - | Polyamide (PA), Nylon | Brass | Steel | - | - | 2002 | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | - | Black | - | 8535.90.80.40 | 1.5kV | - | Straight | - | 30A | 30V | - | 1 | - | - | - | 30A | - | - | 2.54 mm | Gold | Hex | 0.480 OD 12.19mm | 0.100 (2.54mm) | - | - | - | - | 52.58mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2439-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | Gold | Panel | - | - | - | Polycarbonate (PC) | Brass | - | - | - | 2003 | yes | Active | Not Applicable | Threaded and Turret | - | Miniature | - | Red | - | - | 1.5kV | - | Straight | - | 5A | 1.5kV | - | 1 | - | - | - | 5A | - | - | - | Tin | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3750-5 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | - | - | Polycarbonate (PC) | Brass | - | - | Bulk | 2002 | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | - | Green | - | 8536.90.40.00 | 2.5kV | - | Straight | - | 15A | 2.5kV | CE | 1 | - | - | - | 15A | - | Insulated | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3750-7 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | 1 | - | - | Polycarbonate (PC) | Brass | - | 33Vrms/70VDC | - | 2002 | - | Active | - | Threaded and Turret | - | Standard | - | Violet | PANEL MOUNT, POLYCARBONATE | - | 2.5kV | - | - | - | 15A | - | - | - | - | - | - | - | - | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4770-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | - | - | Polycarbonate (PC) | Brass | - | - | - | 2005 | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Red | - | - | 60V | - | Straight | - | 15A | 30V | - | 1 | - | - | - | 15A | - | - | - | Tin | Smooth, Spring Loaded | 0.530 OD 13.46mm | - | - | - | - | - | - | - | 0.063 ~ 0.375 1.60mm ~ 9.53mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3750-4 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | - | - | Polycarbonate (PC) | Brass | - | - | - | 2002 | - | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | - | Yellow | - | 8535.90.80.40 | 2.5kV | - | Straight | - | 15A | 2.5kV | CE | 1 | - | - | - | 15A | - | Insulated | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3760-5 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | 119.294793kg | Polycarbonate (PC) | Brass | - | - | - | 2002 | yes | Active | Not Applicable | Threaded and Turret | - | Standard | 115°C | Green | - | - | 2.5kV | - | Straight | 11.18mm | 15A | 2.5kV | - | 1 | - | - | - | 15A | - | - | 2.4384 mm | Tin | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | 12.7m | 45.21mm | 7.62m | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3760-7 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | - | Polycarbonate (PC) | Brass | - | 33Vrms/70VDC | - | 2005 | yes | Active | Not Applicable | Threaded and Turret | - | Standard | - | Violet | - | - | 70V | - | Straight | 11.18mm | 15A | - | - | 1 | - | - | - | 15A | - | - | 2.4384 mm | Tin | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | 45.21mm | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3760-4 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | - | Polycarbonate (PC) | Brass | - | 33Vrms/70VDC | - | 2005 | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | - | Yellow | - | 8536.90.40.00 | 2.5kV | - | Straight | 11.18mm | 15A | - | - | 1 | - | - | - | 15A | - | - | 2.4384 mm | Tin | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | 45.21mm | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4770-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | 2005 | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Black | - | - | 60V | - | - | - | 15A | 30V | - | - | - | - | - | - | - | - | - | Tin | Smooth, Spring Loaded | 0.530 OD 13.46mm | - | - | - | - | - | - | - | 0.063 ~ 0.375 1.60mm ~ 9.53mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2894-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | 1 | - | - | Polypropylene (PP) | Brass | - | - | - | 2002 | yes | Active | Not Applicable | Threaded | - | Standard | - | Red | ACRYLONITRILE BUTADIENE STYRENE | - | 2.5kV | - | Straight | - | 15A | - | - | - | - | 2.5kV | - | 15A | - | - | - | Nickel | Fluted | 0.440 OD 11.18mm | 0.100 (2.54mm) | - | - | - | - | 33.782mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4097 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Panel | - | - | - | Polyamide (PA), Nylon | Brass | - | 1000VAC | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | - | Black | - | - | - | - | Straight | - | 30A | 1kV | - | 1 | - | - | - | 30A | - | - | 2.3622 mm | Gold | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 8-32 | - | 2.49mm | - | 4.75mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3770-0# Pomona Electronics | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | Copper | Brass | 33Vrms/70VDC | - | 2005 | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | - | Black | PANEL MOUNT, POLYCARBONATE | 8536.90.40.00 | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | - |