- Manufacturer
- Type
- Color
- Current Rating
- Termination
- Head Style
- Plating - Body
- Material - Body
- Head Size
- Series
- Cross Hole Diameter
- Material - Insulation
- Termination Thread
Attribute column
Categories
Banana and Tip Connectors - Binding Posts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Material | Material - Insulation | Material - Body | Nut Material | Contact Materials | Insulation Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Voltage - Rated AC | Number of Contacts | Operating Supply Voltage | Max Current Rating | Number of Ports | Insulation | Hole Diameter | Plating - Body | Head Style | Head Size | Cross Hole Diameter | Termination Thread | Nut Plating | Diameter | Length | Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29-104 BLK Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | Brass | - | - | - | 120V | 2001 | 29 | yes | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Black | - | THERMOSET PLASTIC | - | 20A | - | - | - | - | - | - | - | - | - | Nickel | Smooth, Spring Loaded | 0.250 OD 6.35mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BU-P3760-5 Mueller Electric Co | In Stock | - | Datasheet | 32 Weeks | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | 2500V rms | 2016 | BU | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Green | - | - | - | 15A | - | - | - | - | - | - | - | - | - | Nickel | Fluted | 0.440 OD 11.18mm | 0.096 (2.43mm) | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | RoHS Compliant | - | ||
![]() 2894-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | 1 | - | Polypropylene (PP) | Brass | - | - | - | - | 2002 | - | yes | Active | Not Applicable | Threaded | - | Plug | Standard | Black | - | ACRYLONITRILE BUTADIENE STYRENE | 2.5kV | - | Straight | 15A | - | - | 2.5kV | 15A | - | - | - | Nickel | Fluted | 0.440 OD 11.18mm | 0.100 (2.54mm) | - | - | - | 33.782mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-P3770-0 Mueller Electric Co | In Stock | - | - | 2 Weeks | Gold | - | - | - | Polycarbonate (PC) | Copper | - | Copper | - | 2500V rms | 2012 | BU | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Black | Female | - | 2.5kV | 15A | - | 15A | - | - | - | - | - | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | Unknown | RoHS Compliant | - | ||
![]() BU-P4243-0 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polycarbonate (PC) | Brass | - | Brass | - | 1000V | 2015 | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard, Dual | Black, Red | - | - | 1kV | 15A | - | 15A | - | - | - | - | - | - | 2.54 mm | Silver | Fluted | - | 0.100 (2.54mm) | M4 | - | - | - | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() PRT-09739 SparkFun Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Active | Not Applicable | Threaded and Turret | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knurled | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5932-0 Pomona Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | 750Vrms | 2002 | - | yes | Obsolete | Not Applicable | Threaded and Turret | - | - | Standard | Black | - | PANEL MOUNT | 750V | - | - | 25A | - | - | - | - | - | - | 2.032 mm | Nickel | Knurled | 0.430 OD 11.00mm | 0.080 (2.00mm) | - | - | - | - | 0.120 3.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() 29-3 BLK Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | Thermoplastic | Brass | - | - | - | 120V | 2007 | 29 | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Black | - | THERMOSET PLASTIC | - | 15A | - | - | - | - | - | - | - | - | - | Nickel | Knurled | - | - | 10-32 | - | - | - | 0.187 4.75mm | - | RoHS Compliant | - | ||
![]() 29-110 Grayhill Inc. | In Stock | - | - | 16 Weeks | Nickel | Panel | - | - | - | Brass | Brass | Brass | Polyethylene | 120V | 2001 | 29 | - | Active | 1 (Unlimited) | Threaded and Turret | - | Stud, Threaded | Standard | Silver | - | - | 120V | 20A | Straight | 20A | - | 1 | - | 20A | 1 | Non-Insulated | - | Nickel | Smooth, Spring Loaded | - | - | 8-32 | Nickel | - | 36.58mm | - | No SVHC | RoHS Compliant | - | ||
![]() 7012 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | Polyamide (PA), Nylon | Brass | - | - | - | 1000VAC | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | - | Miniature | Red | - | - | - | - | - | 15A | 1kV | - | - | - | - | Insulated | 2.1844 mm | Gold | Fluted | 0.435 ODx0.620L 11.05mmx15.75mm | 0.086 (2.18mm) | 6-32 | - | 2.18mm | 44.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU-P3750-0 Mueller Electric Co | In Stock | - | - | 2 Weeks | Gold | - | - | Brass | Polycarbonate (PC) | Brass | - | Brass | - | 2500V rms | 2012 | BU | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Black | Female | - | 2.5kV | 15A | - | 15A | - | - | - | - | - | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | RoHS Compliant | - | ||
![]() 29-1 BLK Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | Thermoplastic | Brass | - | - | - | 120V | 2003 | 29 | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Black | - | THERMOSET PLASTIC | - | 15A | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.500 OD 12.70mm | - | 10-32 | - | - | - | 0.187 4.75mm | - | RoHS Compliant | - | ||
![]() BU-P3770-2 Mueller Electric Co | In Stock | - | - | 23 Weeks | Gold | - | - | - | Polycarbonate (PC) | Copper | - | Copper | - | 2500V rms | 2012 | BU | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Red | Female | - | 2.5kV | 15A | - | 15A | - | - | - | - | - | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | RoHS Compliant | - | ||
![]() 7018 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | 2 | Bronze, Silver | Polyamide (PA), Nylon | Brass | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | - | Standard, Dual | Black, Red | - | - | 1kV | - | - | 30A | 1kV | - | - | - | - | - | 2.3622 mm | Nickel | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 8-32 | - | 2.49mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7013 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Panel | - | Nylon | Polyamide (PA), Nylon | Brass | - | - | - | 1000VAC | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | - | Miniature | Black | - | - | - | - | Straight | 15A | 1kV | 1 | - | 15A | - | Insulated | 2.1844 mm | Gold | Fluted | 0.435 ODx0.620L 11.05mmx15.75mm | 0.086 (2.18mm) | 6-32 | - | - | 44.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2439-4 Pomona Electronics | In Stock | - | Datasheet | - | Gold | - | - | - | Polycarbonate (PC) | Brass | - | - | - | 1500V rms | 2005 | - | - | Obsolete | Not Applicable | Threaded and Turret | - | - | Miniature | Yellow | - | PANEL MOUNT, POLYCARBONATE | 1.5kV | - | - | 5A | - | - | - | - | - | - | - | Tin | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() 29-100 WHT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | Brass | - | - | - | 120V | 2003 | 29 | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | White | - | - | - | 20A | - | - | - | - | - | - | - | - | - | Nickel | Smooth, Spring Loaded | 0.250 OD 6.35mm | - | 8-32 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 29-1 RED Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | Thermoplastic | Brass | - | - | - | 120V | - | 29 | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Red | - | THERMOSET PLASTIC | - | 15A | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.500 OD 12.70mm | - | 10-32 | - | - | - | 0.187 4.75mm | - | RoHS Compliant | - | ||
![]() 3770-5 Pomona Electronics | In Stock | - | - | - | - | - | - | - | Polycarbonate (PC) | Copper | Brass | - | - | 33Vrms/70VDC | 2002 | - | yes | Obsolete | Not Applicable | Threaded and Turret | - | - | Standard | Green | - | PANEL MOUNT, POLYCARBONATE | 70V | - | - | 15A | - | - | - | - | - | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4098-0 Pomona Electronics | In Stock | - | - | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | 2002 | - | yes | Obsolete | Not Applicable | Threaded and Wire Wrap | - | - | Standard | Black | - | PANEL MOUNT, POLYCARBONATE | 2.5kV | - | - | 3A | 30V | - | - | - | - | - | 2.54 mm | Nickel | Knurled | 0.440 OD 11.18mm | 0.100 (2.54mm) | - | - | - | - | 0.062 ~ 0.250 1.57mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free |