- Manufacturer
- Type
- Color
- Current Rating
- Termination
- Head Style
- Plating - Body
- Material - Body
- Head Size
- Series
- Cross Hole Diameter
- Material - Insulation
- Termination Thread
Attribute column
Categories
Banana and Tip Connectors - Binding Posts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Material - Insulation | Material - Body | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Voltage - Rated AC | Number of Contacts | Wire Gauge | Max Current Rating | Insulation | Hole Diameter | Plating - Body | Head Style | Head Size | Cross Hole Diameter | Termination Thread | Nut Plating | Diameter | Length | Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29-104 RED Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | Brass | - | 120V | - | 2001 | 29 | yes | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | Red | - | THERMOSET PLASTIC | - | - | 20A | - | - | - | - | - | - | - | - | Nickel | Smooth, Spring Loaded | 0.250 OD 6.35mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM2439-9# Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2005 | - | - | Active | - | Threaded and Turret | - | Miniature | White | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Tin | Fluted | 0.380 OD 9.65mm | - | - | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | - | ROHS3 Compliant | - | ||
![]() 2382-7 Pomona Electronics | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2005 | - | - | Obsolete | Not Applicable | Threaded and Turret | - | Miniature | Violet | - | PANEL MOUNT, POLYCARBONATE | - | 1.5kV | - | - | 5A | - | - | - | - | - | - | Gold | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2382-4 Pomona Electronics | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2005 | - | - | Obsolete | Not Applicable | Threaded and Turret | - | Miniature | Yellow | - | PANEL MOUNT, POLYCARBONATE | - | 1.5kV | - | - | 5A | - | - | - | - | - | - | Gold | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2439-7 Pomona Electronics | In Stock | - | Datasheet | - | Gold | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2005 | - | - | Obsolete | Not Applicable | Threaded and Turret | - | Miniature | Violet | - | PANEL MOUNT, POLYCARBONATE | - | 1.5kV | - | - | 5A | - | - | - | - | - | - | Tin | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2382-8 Pomona Electronics | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2005 | - | - | Obsolete | Not Applicable | Threaded and Turret | - | Miniature | Gray | - | PANEL MOUNT, POLYCARBONATE | - | 1.5kV | - | - | 5A | - | - | - | - | - | - | Gold | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2439-8 Pomona Electronics | In Stock | - | Datasheet | - | Gold | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2005 | - | - | Obsolete | Not Applicable | Threaded and Turret | - | Miniature | Gray | - | PANEL MOUNT, POLYCARBONATE | - | 1.5kV | - | - | 5A | - | - | - | - | - | - | Tin | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PRT-09740 SparkFun Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | 2017 | - | - | Active | Not Applicable | Threaded and Turret | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knurled | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BU-P3750-2 Mueller Electric Co | In Stock | - | - | 2 Weeks | Gold | - | - | Brass | Polycarbonate (PC) | Brass | Brass | 2500V rms | - | 2012 | BU | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | Red | Female | - | - | 2.5kV | 15A | - | 15A | - | - | - | - | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | - | RoHS Compliant | - | ||
![]() 29-104 WHT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | Brass | - | 120V | - | 2003 | 29 | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | White | - | - | - | - | 20A | - | - | - | - | - | - | - | - | Nickel | Smooth, Spring Loaded | 0.250 OD 6.35mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2440-2 Pomona Electronics | In Stock | - | - | 8 Weeks | - | Panel | - | - | Polycarbonate (PC) | Brass | - | - | - | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | - | Miniature, Dual | Black, Red | - | - | - | 60V | - | Straight | 5A | 30V | 2 | - | 5A | - | 2.1844 mm | Gold | Knurled | 0.380 OD 9.65mm | 0.086 (2.18mm) | 8-32 | Nickel | - | - | 0.188 4.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7014 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | Polyamide (PA), Nylon | Brass | - | 1000VAC | - | - | - | yes | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | Miniature | Red | - | - | 8536.90.40.00 | - | - | - | 15A | 1kV | - | 14 AWG | - | Insulated | 2.1844 mm | Tin | Fluted | 0.435 ODx0.620L 11.05mmx15.75mm | 0.086 (2.18mm) | 6-32 | - | 2.18mm | 50.38mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 73095-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Brass | - | 600V | Bulk | - | - | - | Active | 1 (Unlimited) | Threaded | - | Standard | Red | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | Smooth, Spring Loaded | - | 0.126 (3.20mm) | M5 | - | - | - | 0.157 4.00mm | - | - | Non-RoHS Compliant | - | ||
![]() BU-P6883 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard, Dual | Black, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluted | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 73095-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Brass | - | 600V | Bulk | - | - | - | Active | 1 (Unlimited) | Threaded | - | Standard | Black | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | Smooth, Spring Loaded | - | 0.126 (3.20mm) | M5 | - | - | - | 0.157 4.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 111-0703-001 Cinch Connectivity Solutions Johnson | In Stock |
| - | 7 Weeks | - | Panel | 0703 | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | Bulk | 2002 | 111 | - | Active | 1 (Unlimited) | Threaded | - | Standard | Black | Male | - | - | - | - | Straight | 15A | - | 1 | - | 15A | Insulated | 2.1844 mm | Nickel | Knurled | 0.423 ODx0.719L 10.74mmx18.26mm | 0.086 (2.18mm) | 6-32 | - | - | - | 0.313 7.95mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 111-2223-001 Cinch Connectivity Solutions Johnson | In Stock | - | - | 7 Weeks | - | Panel | - | - | - | Brass | - | - | Bulk | 1998 | 111 | - | Active | 1 (Unlimited) | Threaded | - | Standard | - | Female | - | - | - | - | Straight | 15A | - | 1 | - | 15A | Non-Insulated | 2.794 mm | Nickel | Knurled | 0.386 ODx0.344L 9.80mmx8.74mm | 0.110 (2.79mm) | 1/4-32 | - | - | - | 0.281 7.14mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 5932-2 Pomona Electronics | In Stock | - | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | 750Vrms | - | 2002 | - | yes | Obsolete | Not Applicable | Threaded and Turret | - | Standard | Red | - | PANEL MOUNT | - | 750V | - | - | 25A | - | - | - | - | - | 2.032 mm | Nickel | Knurled | 0.430 OD 11.00mm | 0.080 (2.00mm) | - | - | - | - | 0.120 3.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3760-02 Pomona Electronics | In Stock | - | - | - | - | - | - | - | Polycarbonate (PC) | Brass | - | 33Vrms/70VDC | - | 2005 | - | - | Obsolete | Not Applicable | Threaded and Turret | - | Standard | Black, Red | - | - | - | 70V | - | - | 15A | - | - | - | - | - | 2.4384 mm | Tin | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | Nickel | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2382-6 Pomona Electronics | In Stock | - | - | - | - | - | - | - | Polycarbonate (PC) | Brass | - | 1500V rms | - | 2005 | - | yes | Obsolete | Not Applicable | Threaded and Turret | - | Miniature | Blue | - | PANEL MOUNT, POLYCARBONATE | - | 1.5kV | - | - | 5A | - | - | - | - | - | - | Gold | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | 8-32 | Nickel | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | - | ROHS3 Compliant | Lead Free |