- Manufacturer
- Type
- Color
- Current Rating
- Termination
- Head Style
- Plating - Body
- Material - Body
- Head Size
- Series
- Cross Hole Diameter
- Material - Insulation
- Termination Thread
Attribute column
Categories
Banana and Tip Connectors - Binding Posts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Material - Insulation | Material - Body | Nut Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Color | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Technology | Orientation | Depth | Resistor Type | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Max Current Rating | Insulation | Product Type | Hole Diameter | Plating - Body | Resistance Tolerance | Product | Features | Head Style | Head Size | Cross Hole Diameter | Termination Thread | Product Category | Nut Plating | Diameter | Height | Length | Width | Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL159801A CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIFF Electronic Components Ltd | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | Standard | - | - | Red | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | Fluted | - | 0.236 (6.00mm) | 1/4 UNF | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15219 Multicomp | In Stock | - | - | - | Nickel Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT4231-NI-4 CAL TEST | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | 1206 | 3216 | - | 5000 | Vishay | + 155 C | Cal Test Electronics | - 55 C | PCB Mount | - | Bulk | TNPW12063010BT | Active | No -RoHS Version Available | 0.000571 oz | - | 200 V | Reel | - | TNPW | 0.1 % | - | - | - | - | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 301 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors SMD | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() 23826 Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 1.37 kOhm | - | - | - | - | - | - | 0.25 W | - | - | - | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL1573 CLIFF Electronic Components Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | Threaded | - | - | Standard | - | - | Green | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluted | - | 0.080" (2.00mm) | 4BA | - | Nickel | - | - | - | - | - | - | - | - | ||
![]() CL1509 CLIFF Electronic Components Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | TP/1 | - | - | Active | - | Threaded | - | - | Standard | - | - | White | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluted | - | 0.080" (2.00mm) | 4BA | - | - | - | - | - | - | - | - | - | - | ||
![]() 3750-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | - | Standard | - | - | Red | - | - | 8535.90.80.40 | - | - | 2.5kV | - | - | Straight | 11.18mm | - | 15A | - | 2.5kV | - | 1 | - | - | 15A | Insulated | - | 2.4384 mm | Gold | - | - | - | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | - | Nickel | - | - | 45.21mm | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3760-3 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33Vrms/70VDC | - | - | 2002 | - | - | - | Active | Not Applicable | Threaded and Turret | EAR99 | - | Standard | - | - | Orange | - | - | 8536.90.40.00 | - | - | 2.5kV | - | - | Straight | 11.18mm | - | 15A | - | - | - | 1 | - | - | 15A | - | - | 2.4384 mm | Tin | - | - | - | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | - | Nickel | - | - | 45.21mm | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4094 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Gold, Nickel | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000VAC | - | - | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | - | - | Black | Female | - | - | - | - | - | - | - | - | - | - | 30A | - | 1kV | - | - | - | - | - | - | - | 2.3622 mm | Nickel | - | - | - | Hex | 0.480 OD 12.19mm | 0.093 (2.36mm) | 10-32 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2383-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | yes | Active | Not Applicable | Threaded and Turret | - | - | Miniature, Dual | - | 115°C | Black, Red | - | - | - | - | - | 1.5kV | - | - | Straight | 21.84mm | - | 5A | - | 30V | - | 2 | Black | - | 5A | Insulated | - | 2.1844 mm | Gold | - | - | - | Knurled | 0.380 OD 9.65mm | 0.086 (2.18mm) | 8-32 | - | Nickel | - | - | 35.05mm | - | 0.188 4.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3750-1 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | 115°C | - | - | - | - | - | 33Vrms/70VDC | - | - | 2002 | - | - | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | - | - | Brown | - | PANEL MOUNT, POLYCARBONATE | - | - | - | 70V | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | 2.4384 mm | Gold | - | - | - | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | - | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3750-6 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | - | - | Blue | - | - | - | - | - | 2.5kV | - | - | Straight | - | - | 15A | - | 2.5kV | CE | 1 | - | - | 15A | - | - | 2.4384 mm | Gold | - | - | - | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | - | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 29-100 BLK Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | - | - | 2001 | 29 | - | yes | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | - | - | Black | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | Smooth, Spring Loaded | 0.250 OD 6.35mm | - | 8-32 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3770-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polycarbonate (PC) | Copper | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33Vrms/70VDC | - | - | 2003 | - | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | - | Standard | - | - | Red | - | PANEL MOUNT, POLYCARBONATE | 8536.90.40.00 | - | - | 2.5kV | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | - | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3750-9 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | 1 | - | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | Not Applicable | Threaded and Turret | EAR99 | - | Standard | - | - | White | - | PANEL MOUNT, POLYCARBONATE | 8536.90.40.00 | - | - | 2.5kV | - | - | - | - | - | 15A | - | 2.5kV | CE | - | - | - | - | - | - | 2.4384 mm | Gold | - | - | - | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | - | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7017 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000VAC | - | - | - | - | - | yes | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | - | Standard | - | - | Black | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | 30A | - | 1kV | - | - | - | 14 AWG | - | - | - | 2.3622 mm | Gold | - | - | - | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 10-32 | - | - | 2.49mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 7016 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000VAC | - | - | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | - | Standard | - | - | Red | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 30A | - | 1kV | - | - | - | - | - | - | - | 2.3622 mm | Gold | - | - | - | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 10-32 | - | - | 2.49mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2440-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | yes | Active | Not Applicable | Threaded and Turret | - | - | Miniature, Dual | - | - | Black, Red | - | PANEL MOUNT, POLYCARBONATE | - | - | - | 1.5kV | - | - | - | - | - | 5A | - | 30V | - | - | - | - | - | - | - | 2.1844 mm | Gold | - | - | - | Knurled | 0.380 OD 9.65mm | 0.086 (2.18mm) | 8-32 | - | Nickel | - | - | - | - | 0.188 4.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4108 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000VAC | - | - | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | - | Standard, Dual | - | - | Black, Red | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 30A | - | 1kV | - | - | - | - | - | - | - | 2.3622 mm | Gold | - | - | - | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | 0.093 (2.36mm) | 8-32 | - | - | 2.49mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3760-6 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | Polycarbonate | Polycarbonate (PC) | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | - | Standard | - | - | Blue | - | - | 8536.90.40.00 | - | - | 70V | - | - | Straight | 11.18mm | - | 15A | - | 2.5kV | CE | 1 | - | - | 15A | - | - | 2.4384 mm | Tin | - | - | - | Knurled | 0.440 OD 11.18mm | 0.096 (2.43mm) | 8-32 | - | Nickel | - | - | 45.21mm | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free |