- Manufacturer
- Type
- Color
- Current Rating
- Termination
- Head Style
- Plating - Body
- Material - Body
- Head Size
- Series
- Cross Hole Diameter
- Material - Insulation
- Termination Thread
Attribute column
Categories
Banana and Tip Connectors - Binding Posts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Material - Insulation | Material - Body | Nut Material | Contact Finish Mating | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | Housing Color | Contact Style | Body/Shell Style | Max Current Rating | Number of Ports | Insulation | Hole Diameter | Plating - Body | Head Style | Head Size | Adapter Style | Cross Hole Diameter | Termination Thread | Nut Plating | Diameter | Height | Length | Width | Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5018-4 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Steel | - | - | - | 2002 | - | yes | Active | Not Applicable | Threaded and Turret | - | Standard | - | Yellow | - | PANEL MOUNT, POLYAMIDE | - | 1.5kV | - | - | - | - | 30A | 30V | - | - | - | - | - | - | - | - | - | 2.54 mm | Gold | Hex | 0.480 OD 12.19mm | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4096 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | 1000VAC | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | - | Red | - | - | - | - | - | - | - | - | 30A | 1kV | - | - | - | - | - | - | - | - | - | 2.3622 mm | Gold | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | - | 0.093 (2.36mm) | 8-32 | - | 2.49mm | - | 4.75mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3750-3 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | 1 | - | - | Polycarbonate (PC) | Brass | - | - | - | 33Vrms/70VDC | 2002 | - | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Orange | - | PANEL MOUNT, POLYCARBONATE | - | 70V | - | - | - | - | 15A | - | - | CE | - | - | - | - | - | - | - | 2.4384 mm | Gold | Knurled | 0.440 OD 11.18mm | - | 0.096 (2.43mm) | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4093 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | 1 | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | - | Red | - | - | - | 1kV | - | - | - | - | 30A | 1kV | - | - | - | - | - | - | - | - | - | 2.3622 mm | Nickel | Hex | 0.480 OD 12.19mm | - | 0.093 (2.36mm) | 10-32 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CT2234-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Brass | - | Brass | 1200V | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Black | - | - | - | 1.2kV | 36A | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | Nickel | - | - | - | - | 0.600 15.24mm | - | ROHS3 Compliant | - | ||
![]() 7019 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | 1 | - | - | Polyamide (PA), Nylon | Brass | - | - | - | 1000VAC | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | Standard, Dual | - | Black, Red | - | - | - | - | - | - | - | - | 30A | 1kV | - | - | - | - | - | - | - | - | Insulated | 2.3622 mm | Nickel | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | - | 0.093 (2.36mm) | 10-32 | - | 2.49mm | - | 44.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU-00281-2 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | Nickel | Standard | - | - | - | Polyamide (PA), Nylon | Brass | - | - | Brass | - | 2007 | BU | - | Active | 1 (Unlimited) | Threaded | - | Standard | - | Red | - | - | - | - | 15A | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 73094-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Brass | - | - | - | 1000V | 2017 | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | - | Black | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | - | - | 0.302 (7.67mm) | - | - | - | - | - | - | 0.188 4.78mm | - | ROHS3 Compliant | - | ||
![]() 4109 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | Threaded and Turret | EAR99 | Standard, Dual | - | Black, Red | - | - | 8536.69.40.30 | 1kV | - | - | - | - | 30A | 1kV | - | - | - | - | - | - | - | - | - | 2.3622 mm | Gold | Hex | 0.480 ODx0.625L 12.19mmx15.90mm | - | 0.093 (2.36mm) | 10-32 | - | 2.49mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CT2232-2 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | 1200V | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Red | - | - | - | 1.2kV | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | - | - | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | - | ||
![]() CT2232-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | 1200V | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Yellow | - | - | - | 1.2kV | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | - | - | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | - | ||
![]() 4199 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Brass | - | - | 1000VAC | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | - | Yellow | - | - | - | - | 30A | - | - | - | 30A | 1kV | - | - | - | - | - | - | - | - | - | 2.3622 mm | Nickel | Hex | 0.480 OD 12.19mm | - | 0.093 (2.36mm) | 10-32 | Nickel | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5018-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | Brass | Steel | - | - | - | 2002 | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | Standard | - | Red | - | PANEL MOUNT, POLYAMIDE | 8536.90.40.00 | 1.5kV | - | Straight | - | - | 30A | 30V | - | - | - | - | - | - | 30A | 1 | - | 2.54 mm | Gold | Hex | 0.480 OD 12.19mm | - | 0.100 (2.54mm) | - | - | - | - | 52.58mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5018-5 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Steel | - | - | - | 2002 | - | yes | Active | Not Applicable | Threaded and Turret | - | Standard | - | Green | - | PANEL MOUNT, POLYAMIDE | - | 1.5kV | - | - | - | - | 30A | 30V | - | - | - | - | - | - | - | - | - | 2.54 mm | Gold | Hex | 0.480 OD 12.19mm | - | 0.100 (2.54mm) | - | - | - | - | 52.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2382-0 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | 2003 | - | yes | Active | Not Applicable | Threaded and Turret | - | Miniature | - | Black | - | - | - | 1.5kV | - | Straight | - | - | 5A | 1.5kV | - | - | 1 | - | - | - | 5A | - | - | - | Gold | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | - | 8-32 | Nickel | - | - | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5018-6 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | Gold, Nickel | - | - | - | - | Polyamide (PA), Nylon | Brass | Steel | - | - | - | 2002 | - | yes | Active | Not Applicable | Threaded and Turret | - | Standard | - | Blue | - | PANEL MOUNT, POLYAMIDE | - | 1.5kV | - | - | - | - | 30A | 30V | - | - | - | - | - | - | - | - | - | 2.54 mm | Gold | Hex | 0.480 OD 12.19mm | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1286 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | 1 | - | 27.215542g | Acrylonitrile Butadiene Styrene (ABS) | Brass | - | NI | - | 2.5kV | - | - | - | Active | Not Applicable | Threaded and Turret | EAR99 | Standard, Dual | 50°C | Black, Red | Male | - | 8536.69.80.00 | 2.5kV | - | Straight | 29.72mm | unknown | 15A | - | COMMERCIAL | - | - | Black | COAX | PLUG-PLUG | 15A | 2 | - | - | Nickel | Fluted | 0.430 OD 11.00mm | BANANA-BINDING | 0.166 (4.22mm) | - | - | - | 12.7mm | 57.912mm | 101.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-00282-0 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | Nickel | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | Brass | - | 2007 | BU | - | Active | 1 (Unlimited) | Threaded and Turret | - | Standard | - | Black | - | - | - | - | 15A | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Hex | - | - | - | - | - | - | - | 41mm | - | - | - | RoHS Compliant | - | ||
![]() CT2232-6 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | 1200V | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Blue | - | - | - | 1.2kV | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | - | - | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | - | ||
![]() BU-P3760-2 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | 2500V rms | 2016 | BU | - | Active | Not Applicable | Threaded and Turret | - | Standard | - | Red | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Fluted | 0.440 OD 11.18mm | - | 0.096 (2.43mm) | - | - | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | RoHS Compliant | - |