- Manufacturer
- Type
- Color
- Current Rating
- Termination
- Head Style
- Plating - Body
- Material - Body
- Head Size
- Series
- Cross Hole Diameter
- Material - Insulation
- Termination Thread
Attribute column
Categories
Banana and Tip Connectors - Binding Posts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Material - Body | Nut Material | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Voltage - Rated AC | Reliability | Number of Contacts | Contact Style | Body/Shell Style | Max Current Rating | Number of Ports | Insulation | Hole Diameter | Plating - Body | Head Style | Head Size | Adapter Style | Cross Hole Diameter | Termination Thread | Nut Plating | Height | Length | Width | Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT2232-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | 1200V | - | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | White | - | - | - | - | 1.2kV | - | - | 36A | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | - | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | - | ||
![]() 4198 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Standard | - | Brass | - | - | Polyamide (PA), Nylon | Brass | Brass | - | - | - | - | 1000VAC | - | - | - | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | White | - | - | - | - | - | 30A | - | 30A | 1kV | - | - | - | - | - | - | - | 2.3622 mm | Nickel | Hex | 0.480 OD 12.19mm | - | 0.093 (2.36mm) | 10-32 | Nickel | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5018-9 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | Panel | - | - | - | - | Polyamide (PA), Nylon | Brass | Steel | - | - | - | - | - | - | 2002 | - | yes | Active | Not Applicable | Threaded and Turret | - | - | Standard | White | - | - | - | - | 1.5kV | - | Straight | 30A | 30V | - | 1 | - | - | 30A | - | - | 2.54 mm | Gold | Hex | 0.480 OD 12.19mm | - | 0.100 (2.54mm) | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2439-1 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | Gold | - | - | - | Polycarbonate | - | Polycarbonate (PC) | Brass | - | - | - | - | - | 1500V rms | - | 2005 | - | - | Active | - | Threaded and Turret | - | - | Miniature | Brown | - | - | - | - | 1.5kV | - | Straight | 5A | - | - | - | - | - | 5A | 1 | - | - | Tin | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | - | 8-32 | Nickel | - | 35.05mm | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3760-2 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | 33Vrms/70VDC | Bulk | 2001 | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | - | Standard | Red | - | PANEL MOUNT, POLYCARBONATE | - | - | 2.5kV | - | - | 15A | - | - | - | - | - | - | - | - | - | Tin | Knurled | 0.440 OD 11.18mm | - | 0.096 (2.43mm) | 8-32 | Nickel | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 111-0103-001 Cinch Connectivity Solutions Johnson | 10 |
| - | 7 Weeks | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | - | - | Bulk | 2002 | 111 | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Black | Male | - | - | 3.3pF | 5.7kV | - | - | 15A | 5.7kV | - | - | - | - | - | - | Insulated | 2.1844 mm | Silver | Knurled | 0.423 ODx0.719L 10.74mmx18.26mm | - | 0.086 (2.18mm) | 4-40 | Nickel | - | 50.8mm | - | 0.281 7.14mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() BU-00283 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | Nickel | - | - | - | - | 63.502932g | Polyamide (PA), Nylon | Brass | - | - | Brass | - | - | - | Bulk | 2007 | BU | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard, Dual | Black, Red | - | - | - | - | - | 15A | Straight | 15A | - | - | 10 | - | - | 15A | - | Insulated | - | Nickel | Hex | - | - | - | - | - | 25.4mm | 45.72mm | 12.7mm | - | Unknown | Non-RoHS Compliant | - | ||
![]() CT2234-2 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Brass | - | Brass | - | - | 1200V | - | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Red | - | - | - | - | 1.2kV | 36A | - | 36A | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | Nickel | - | - | - | 0.600 15.24mm | - | ROHS3 Compliant | - | ||
![]() CT2234-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Brass | - | - | - | - | 1200V | - | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Green | - | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | Nickel | - | - | - | 0.600 15.24mm | - | ROHS3 Compliant | - | ||
![]() CT2234-9 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Brass | - | - | - | - | 1200V | - | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | White | - | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | Nickel | - | - | - | 0.600 15.24mm | - | ROHS3 Compliant | - | ||
![]() CT2234-6 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | 1200V | - | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Blue | - | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | - | - | - | - | 0.600 15.24mm | - | ROHS3 Compliant | - | ||
![]() CT2234-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | Brass | - | - | - | - | 1200V | - | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Yellow | - | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | Nickel | - | - | - | 0.600 15.24mm | - | ROHS3 Compliant | - | ||
![]() BU-P3760-9 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | 2500V rms | - | 2016 | BU | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | White | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Fluted | 0.440 OD 11.18mm | - | 0.096 (2.43mm) | - | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | RoHS Compliant | - | ||
![]() BU-P3760-6 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | 2500V rms | - | 2016 | BU | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Blue | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Fluted | 0.440 OD 11.18mm | - | 0.096 (2.43mm) | - | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | RoHS Compliant | - | ||
![]() 5405 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | Gold, Nickel | - | - | - | - | 27.215542g | Acrylonitrile Butadiene Styrene (ABS) | Brass | - | AU | - | STRAIGHT | 50°C | - | - | 2000 | - | yes | Active | Not Applicable | Threaded and Turret | EAR99 | - | Standard, Dual | Black, Red | - | MALE, ACRYLONITRILE BUTADIENE STYRENE | 8536.69.80.00 | - | 2.5kV | - | - | 15A | - | COMMERCIAL | - | COAX | PLUG-PLUG | - | - | - | - | Gold | Fluted | 0.430 OD 11.00mm | BANANA-BINDING | 0.166 (4.22mm) | - | - | 12.7mm | 165.1mm | 101.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2439-5 Pomona Electronics | In Stock | - | Datasheet | 2 Weeks | Tin, Gold | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | 1500V rms | - | 2005 | - | yes | Active | Not Applicable | Threaded and Turret | - | Solder | Miniature | Green | - | PANEL MOUNT, POLYCARBONATE | - | - | 1.5kV | - | - | 5A | - | - | - | - | - | - | - | - | - | Tin | Knurled | 0.380 ODx0.086L 9.65mmx2.18mm | - | - | 8-32 | Nickel | - | - | - | 0.070 ~ 0.170 1.78mm ~ 4.32mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU-P3760-0 Mueller Electric Co | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | Brass | - | - | - | - | - | 2500V rms | - | 2016 | BU | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Black | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | Nickel | Fluted | 0.440 OD 11.18mm | - | 0.096 (2.43mm) | - | - | - | - | - | 0.070 ~ 0.250 1.77mm ~ 6.35mm | - | RoHS Compliant | - | ||
![]() BU-00281-0 Mueller Electric Co | In Stock | - | Datasheet | 33 Weeks | Nickel | Standard | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | Brass | - | - | - | - | 2007 | BU | - | Active | 1 (Unlimited) | Threaded | - | - | Standard | Black | - | - | - | - | - | 15A | - | 15A | - | - | - | - | - | - | - | - | - | Nickel | Knurled | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CT2232-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Brass | - | - | - | - | - | 1200V | - | - | Cal Test | - | Active | Not Applicable | Threaded and Turret | - | - | Standard | Green | - | - | - | - | 1.2kV | - | - | 36A | - | - | - | - | - | - | - | - | - | Nickel | Knurled | 0.430 OD 11.00mm | - | 0.080 (2.00mm) | M6 | - | - | - | - | 0.200 5.08mm | - | ROHS3 Compliant | - | ||
![]() 111-0102-001 Cinch Connectivity Solutions Johnson | 10 |
| - | 7 Weeks | - | - | 0102 | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | - | - | - | - | Bulk | 2004 | 111 | - | Active | 1 (Unlimited) | Threaded and Turret | - | - | Standard | Red | Male | - | - | 3.3pF | 5.7kV | - | - | 15A | 5.7kV | - | - | - | - | - | - | Insulated | 2.1844 mm | Silver | Knurled | 0.423 ODx0.719L 10.74mmx18.26mm | - | 0.086 (2.18mm) | 4-40 | Nickel | - | - | - | 0.281 7.14mm | No SVHC | RoHS Compliant | Lead Free |