- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Breakdown Voltage / V | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Number of Contacts | Wire Gauge | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-0801-001 Cinch Connectivity Solutions Johnson | 50 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 5.7kV | Phosphor Bronze | Nylon | 5.7kV | -55°C~85°C | Bulk | 2002 | - | e3 | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | - | Tip Jack | - | White | Female | - | - | 5.7kV | Straight | - | - | 10A | Tin | - | 1 | - | 10A | - | - | - | - | Mating End Insulated | Standard Tip | - | 2mm | - | 25.78mm | - | 11.0998mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 6729-0 Pomona Electronics | 146 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | 1 | - | 9.071847g | Lucel | - | Beryllium Copper | - | 1kV | -10°C~55°C | Bulk | 2003 | - | - | - | Active | Not Applicable | Solder | EAR99 | - | Banana Plug | - | Black | Male | 8535.90.80.40 | - | 1kV | - | - | - | 20A | Nickel | - | - | 18 AWG | - | - | - | - | 18 AWG | Sheathed | Standard Banana | - | - | 25.4mm | 32.004mm | 101.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6002 Keystone Electronics | 641 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | 100°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Tip Plug | - | Black | Male | - | - | - | - | - | - | - | Nickel | - | - | 16 AWG | - | - | - | - | 16 AWG | Mating End Insulated | Standard Tip | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 476-4 Keystone Electronics | 2431 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Through Hole | 120 | - | - | - | - | - | Brass | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Banana Jack | - | White | Female | - | - | - | - | - | - | 10A | Tin | - | 1 | - | - | - | - | - | - | Non-Insulated | Miniature | - | 2.69mm | - | 4.75mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6387-ST-T-2 Pomona Electronics | 45 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | Polyamide (PA), Nylon | - | Brass | - | 1kV | - | 10 per Bag | 2005 | - | - | - | Active | Not Applicable | Turret | - | - | Banana Jack | - | Red | Female | - | - | 1kV | Straight | 15.75mm | - | 15A | Tin | IEC | 1 | - | 15A | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | 26.416mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3030 Pomona Electronics | 28 |
| Datasheet | 2 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | - | - | Beryllium Copper | - | - | - | Bulk | - | - | - | yes | Active | Not Applicable | Solder | - | - | Banana Plug, Double, Shorting | - | - | Male | - | - | - | Straight | 6.35mm | unknown | 5A | Gold | - | 2 | - | 5A | - | - | - | - | Non-Insulated | Miniature | - | - | 11.68mm | 19.05mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6003 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | 100°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Tip Plug | - | Green | Male | - | - | - | - | - | - | - | Nickel | - | - | 16 AWG | - | - | - | - | 16 AWG | Mating End Insulated | Standard Tip | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6014 Keystone Electronics | 70 |
| Datasheet | 6 Weeks | Gold | Panel | Panel Mount | Metal | - | - | - | Polyamide (PA), Nylon | - | Beryllium Copper | - | 5.7kV | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | 1 | Black | Female | - | 2pF | - | - | - | - | 5A | Gold | - | - | - | - | - | - | - | - | Mating End Insulated, Metal Clad | Standard Tip | - | 5.54mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU-00245-2 Mueller Electric Co | 861 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | 58.967008g | Brass, Nickel Plating | - | Phosphor Bronze | ABS | - | - | Bulk | 2007 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | - | Banana Plug | - | Red | Male | - | - | - | Straight | - | - | 15A | Nickel | - | 1 | - | 15A | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw | - | 6.35mm | 41.3mm | 6.35mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 575-6 Keystone Electronics | 3183 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | - | - | - | Brass | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Banana Jack | 1 | - | Female | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | Non-Insulated | Standard Banana | - | 5.16mm | - | 9.09mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6000 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | 100°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solderless | - | - | Tip Plug | - | White | Male | - | - | - | - | - | - | - | Nickel | - | - | 16 AWG | - | - | - | - | 16 AWG | Mating End Insulated | Standard Tip | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5173-2 Pomona Electronics | 32 | - | Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyvinyl Chloride (PVC) | 3kV | Brass | Polypropylene | 3kV | 50°C | Bulk | 2002 | - | - | yes | Active | Not Applicable | Crimp or Solder | - | Plug | Tip Plug | - | Red | Male | - | - | 3kV | Straight | - | - | 5A | Nickel | - | 1 | 18-22 AWG | 5A | - | 22 AWG | 18 AWG | 18 AWG | Sheathed | Standard Tip | - | - | - | 50.8mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 72913-2 Pomona Electronics | 90 |
| Datasheet | 2 Weeks | Nickel | Panel | Panel Mount | - | - | Polyamide | - | Polyamide (PA), Nylon | - | Brass | - | 1kV | - | Bulk | 2006 | - | - | yes | Active | Not Applicable | Quick Connect | EAR99 | Plug | Banana Jack | - | Red | Female | 8544.60.20.00 | - | 1kV | Straight | - | - | 36A | Gold | - | - | - | 36A | 1 | - | - | - | Mating End Insulated | Standard Banana | - | - | - | 32mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 105-0301-001 Cinch Connectivity Solutions Johnson | 200 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 3.5kV | Brass | Nylon | 1.75kV | -55°C~85°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Tip Plug | - | White | Male | - | - | 3.5kV | Straight | - | - | 10A | Nickel | - | 1 | 16 AWG | 10A | - | - | - | 16 AWG | Non-Mating End Insulated | Standard Tip | - | - | - | 34.52mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BU-P5168-2 Mueller Electric Co | 100 |
| Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyvinyl Chloride (PVC) | - | Brass | PVC | 5kV | -70°C~50°C | Bulk | 2012 | BU | - | - | Active | 1 (Unlimited) | Crimp or Solder | - | - | Banana Jack | - | Red | Female | - | - | 5kV | - | - | unknown | 15A | Nickel | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | Fully Insulated | Standard Banana | - | - | - | 38.1mm | - | - | - | - | RoHS Compliant | - | ||
![]() BU-00249-0 Mueller Electric Co | 370 |
| Datasheet | 2 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | 58.967008g | Brass, Nickel Plating | - | Phosphor Bronze | ABS | - | - | Bulk | 2007 | BU | - | - | Active | 1 (Unlimited) | Solderless | - | Plug | Banana Plug, Stackable | - | Black | Male | - | - | - | Straight | - | unknown | 15A | Nickel | - | 1 | - | 15A | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | 6.35mm | 43mm | 6.35mm | - | - | - | RoHS Compliant | - | ||
![]() MDP-9 Pomona Electronics | 354 |
| Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polypropylene (PP) | - | Beryllium Copper | - | - | 50°C | Bulk | 2001 | - | - | yes | Active | Not Applicable | Solderless | - | - | Banana Plug, Double, Stackable | - | White | Male | - | - | 5kV | - | - | - | 15A | Nickel | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 105-0204-200 Cinch Connectivity Solutions Johnson | 307 |
| Datasheet | 7 Weeks | - | Jam Nut, Panel | Panel Mount | 0204 | - | - | - | Polyamide (PA), Nylon | 5.7kV | Brass | Nylon | 5.7kV | - | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | Turret | - | - | Tip Jack | - | Green | Female | - | - | 5.7kV | Straight | - | - | 10A | Gold | - | 1 | - | 10A | - | - | - | - | Mating End Insulated, Metal Clad | Standard Tip | - | - | - | 24.59mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 72930-1 Pomona Electronics | 30 | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | 1 | - | - | Polyamide (PA), Nylon | - | Brass | - | 1kV | - | Bulk | 2006 | - | - | yes | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Jack | - | Brown | Female | - | - | 1kV | - | - | - | 36A | Nickel | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5230-6 Pomona Electronics | 120 |
| Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | - | - | 150°C | Bulk | 2002 | - | - | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Blue | Male | - | - | 5kV | - | - | - | 15A | Nickel | - | - | 18-22 AWG | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | Set Screw, Cross Hole | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |