- Manufacturer
- Gender
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Termination
- Type
- Contact Materials
- Packaging
- Factory Lead Time
- Body Material
Attribute column
Categories
Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material | Housing Material | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Housing Color | Wire Gauge | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Insulation | Plug/Mating Plug Diameter | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT3149-7 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount, Through Hole | - | - | - | Polyoxymethylene (POM) | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solder | - | - | Banana Jack | - | Purple | Female | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2142-2 Pomona Electronics | 674 |
| Datasheet | 2 Weeks | Cable, Panel | Panel Mount | - | Polycarbonate | - | Polycarbonate (PC) | Brass | - | - | 115°C | Bulk | 2002 | - | yes | Active | Not Applicable | Turret | EAR99 | - | Banana Jack | - | Red | Female | - | 8535.90.80.20 | - | - | Straight | - | 5A | Gold | - | - | - | - | 5A | 1 | - | - | - | Mating End Insulated | Miniature | - | - | - | 22.352mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 975455705 Altech Corporation | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | Brass | - | - | -15°C~70°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | Tip Jack | - | Brown | Female | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Tip | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 975090704 Altech Corporation | In Stock | - | - | 4 Weeks | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | Beryllium Copper | - | - | -15°C~70°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | Solder | - | - | Tip Plug, Stackable | - | Green | Male | - | - | - | - | - | - | - | Gold | - | - | - | 0.5 ~ 1.0mm2 | - | - | - | - | - | Sheathed | Standard Tip | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT3151-5 Cal Test Electronics | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solder | - | - | Banana Jack | - | Green | Female | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 975455709 Altech Corporation | In Stock | - | - | 4 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | Brass | - | - | -15°C~70°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | Tip Jack | - | Purple | Female | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Tip | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 930047100 Altech Corporation | 20 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2240-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solder | - | - | Banana Jack | - | Yellow | Female | - | - | - | 1kV | - | - | 25A | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2016-6 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Plug, Stackable | - | Blue | Male | - | - | - | - | - | - | - | Nickel | - | - | - | 12 AWG | - | - | - | - | - | Non-Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 72930-6 Pomona Electronics | 32 |
| Datasheet | 2 Weeks | Panel | Panel Mount | 1 | - | - | Polyamide (PA), Nylon | Brass | - | 1kV | - | Bulk | 2006 | - | yes | Active | Not Applicable | Threaded, External (Nut) | EAR99 | Plug | Banana Jack | - | Blue | Female | - | 8544.60.20.00 | - | 1kV | - | - | 36A | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1825-8 Pomona Electronics | 1194 |
| Datasheet | 2 Weeks | Cable, Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polypropylene (PP) | Beryllium Copper | Polypropylene | 5kV | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Solderless | - | Plug | Banana Plug, Stackable | - | Gray | Male | - | - | - | 5kV | Straight | - | 15A | Nickel | - | - | Grey | 18-22 AWG | 15A | 1 | 22 AWG | 18 AWG | 22 AWG | Non-Mating End Insulated | Standard Banana | Set Screw, Safety Collar | - | - | 39.37mm | 11.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5169-0 Pomona Electronics | 151 | - | Datasheet | 2 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyvinyl | Polyvinyl Chloride (PVC) | Beryllium Copper | Polypropylene | 5kV | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Crimp or Solder | - | - | Banana Plug | - | Black | Male | - | - | - | 5kV | Straight | 38.1mm | 15A | Nickel | - | 1 | - | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | - | Non-Mating End Insulated | Standard Banana | - | - | 38.1mm | 8.89mm | 8.89mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5167-0 Pomona Electronics | 31 | - | Datasheet | 2 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyvinyl Chloride (PVC) | Brass | PVC | - | 50°C | Bulk | 2001 | - | yes | Active | Not Applicable | Crimp or Solder | EAR99 | - | Banana Jack | - | Black | Female | CABLE MOUNT, MALE | 8535.90.80.20 | - | 5kV | Straight | - | 15A | Nickel | 30V | 1 | - | 18-22 AWG | 15A | - | 22 AWG | 18 AWG | - | Sheathed | Standard Banana | - | - | - | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CT2244-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solder | - | - | Banana Jack | - | Black | Female | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2243-1 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Jack | - | Brown | Female | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT2243-5 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Threaded, External (Nut) | - | - | Banana Jack | - | Green | Female | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT3201-S-4 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | Beryllium Copper | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solder | - | - | Banana Plug | - | Yellow | Male | - | - | - | - | - | - | - | Nickel | - | - | - | 12 AWG | - | - | - | - | - | Sheathed, Retractable | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6018 Keystone Electronics | 126 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | Phosphor Bronze | - | 5.7kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | - | Tip Jack | 1 | White | Female | - | 8536.69.40.30 | 3.8pF | - | - | - | 10A | Tin | - | - | - | - | - | - | - | - | - | Mating End Insulated | Standard Tip | - | 9.53mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CT3134-0 Cal Test Electronics | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | - | Polypropylene (PP) | Brass | - | - | -20°C~80°C | Bulk | - | Cal Test | - | Active | Not Applicable | Solderless | - | - | Banana Jack | - | Black | Female | - | - | - | 1kV | - | - | 36A | Nickel | - | - | - | 12 AWG | - | - | - | - | - | Sheathed | Standard Banana | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5168-0 Pomona Electronics | 54 | - | Datasheet | 2 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyvinyl Chloride (PVC) | Brass | PVC | - | 50°C | Bulk | 2002 | - | yes | Active | Not Applicable | Crimp or Solder | - | - | Banana Jack | - | Black | Female | - | - | - | 5kV | Straight | - | 15A | Nickel | 30V | 1 | - | 14-16 AWG | 15A | - | 16 AWG | 14 AWG | 1416 AWG | Sheathed | Standard Banana | - | - | - | 38.1mm | - | No SVHC | ROHS3 Compliant | Lead Free |