- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Housing Color | Row Spacing | Termination Type | Contact Finish Termination | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Product Length | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSSH-125-01-S-DV Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 8 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | TSSH | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-20-07-G-D-500-SM-A-P Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TSW-132-09-S-D-RA Samtec, Inc. | In Stock | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 125 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | TSW | - | - | - | - | 64 Position | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder Pin | - | Pin (Male) | Black | 2.54 mm | - | - | 5.84 mm | Headers & Wire Housings | 7.37 mm | Headers | Right Angle | - | - | - | - | ||
![]() MTMS-110-01-G-S-130 Samtec, Inc. | 35 |
| - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | Samtec | GOLD OVER NICKEL | Phosphor Bronze | 46 | - | SAMTEC INC | - | Samtec | MTMS-110-01-G-S-130 | + 125 C | - 55 C | - | Straight Pin | 1 | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | Flex Stack | - | Tube | MTMS | e4 | EAR99 | BOARD STACKING CONNECTOR | - | 10 Position | Optional Polarization of Single or Double | 1 Row | - | 8536.69.40.40 | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 10 | 1.27 mm | compliant | - | Solder | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | SOLDER | Gold (Au) - with Nickel (Ni) barrier | - | Board to Board & Mezzanine Connectors | 5.84 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() ROLC-130-L2-S-Q-LC Samtec, Inc. | 27 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Beryllium Copper | 14 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | FOURRAY | - | Tube | ROLC | - | - | - | - | 120 Position | - | 4 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Sockets | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | ||
![]() QST-130-02-L-T Samtec, Inc. | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTMS-105-25-S-D-125 Samtec, Inc. | 35 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | LCP (Liquid Crystal Polymer) | Straight | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | + 125 C | - 55 C | Through Hole | Straight Pin | - | - | - | - | Details | - | Solder | Flex Stack | -55 to 125 °C | Bulk | MTMS | - | - | - | - | 10 Position | Optional Polarization of Single or Double | 2 Row | Header | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | Solder | - | - | Black | - | - | - | - | Board to Board & Mezzanine Connectors | 3.18 mm | Headers | Straight | Board to Board & Mezzanine Connectors | 6.35 mm | - | - | ||
![]() QST-130-02-S-T Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 9 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | QST | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() TD-103-G-L-3 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() S2M-105-02-S-D Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Beryllium Copper | 54 | - | - | Unlatched | Samtec | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | Tiger Eye | - | Tube | S2M | - | - | - | Socket | - | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | Socket (Female) | Black | 2 mm | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() SW-02-04-T-S-210-200 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | SW | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | Power to the Board | - | - | - | ||
![]() TW-13-06-H-D-340-125 Samtec, Inc. | 6 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | 26 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 5.2 A | Solder Pin | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | 0.34 in | - | ||
![]() TW-07-03-G-D-315-SM-A Samtec, Inc. | 6 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | 14 Position | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | - | 0.315 in | - | ||
![]() S2M-125-01-S-D Samtec, Inc. | 6 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Beryllium Copper | 11 | - | - | Unlatched | Samtec | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | Tiger Eye | - | Tube | S2M | - | - | - | Socket | - | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | Socket (Female) | Black | 2 mm | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() TML-140-02-S-D-SM-LC Samtec, Inc. | 6 |
| - | - | - | - | - | - | Samtec | - | - | 10 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | TML | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() TS-103-G-K Samtec, Inc. | 13 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | TS | - | - | - | - | - | - | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-02-02-G-S-225-SM Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | 2 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | 0.225 in | - | ||
![]() SO-0515-01-02-01-L Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | SO | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | Standoffs | - | Standoffs & Spacers | - | - | - | ||
![]() TSW-120-22-S-Q-RA Samtec, Inc. | 6 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-25-03-G-D-317-SM Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - |