- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Row Spacing | Mating Contact Pitch | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Terminal Length | Product Category | Plating Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW-40-06-H-D-410-140 Samtec, Inc. | 36 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Bulk | TW | - | - | - | - | Stacking Header | 80 Position | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 5.2 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | 0.41 in | - | ||
![]() TW-22-03-L-D-190-SM-LC Samtec, Inc. | 36 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() MTMS-140-60-S-D-605 Samtec, Inc. | In Stock | - | - | 2 Weeks | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | Samtec | NOT SPECIFIED | Phosphor Bronze | 11 | - | SAMTEC INC | - | - | Samtec | MTMS-140-60-S-D-605 | MTMS-1 | + 125 C | - 55 C | Straight Pin | - | 2 | - | - | ROHS COMPLIANT | Active | 5.71 | - | Yes | Flex Stack | - | Tube | MTMS | - | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 80 | 1.27 mm | compliant | - | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Headers | Straight | - | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | ||
![]() MTMS-134-57-G-D-430 Samtec, Inc. | 44 |
| - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | Samtec | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 13 | - | SAMTEC INC | - | - | Samtec | MTMS-134-57-G-D-430 | MTMS | + 125 C | - 55 C | Straight Pin | - | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | Details | Yes | Flex Stack | - | Tube | MTMS | e4 | Yes | - | BOARD STACKING CONNECTOR | - | 68 Position | Optional Polarization of Single or Double | 2 Row | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 68 | 1.27 mm | compliant | - | - | Solder | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | SOLDER | - | GOLD FLASH OVER NICKEL (50) | - | - | - | - | Board to Board & Mezzanine Connectors | 10.92 mm | Headers | Straight | - | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() TW-06-02-G-D-230-SM-A-P Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SMH-109-02-S-S Samtec, Inc. | 36 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 24 | - | - | - | Unlatched | Samtec | - | - | + 125 C | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | Tiger Buy | 0.019619 oz | Tube | SMH | - | - | - | - | Socket | 9 Position | Board-to-Board | 1 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() SDL-132-G-39 Samtec, Inc. | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-04-06-L-D-400-SM-A-P Samtec, Inc. | 46 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SD-120-T-22 Samtec, Inc. | 39 |
| - | - | - | - | - | - | - | Samtec | - | - | 11 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SD | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | IC & Component Sockets | - | - | - | ||
![]() TSW-115-08-F-D-RA-022 Samtec, Inc. | 30 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SMH-125-02-S-S Samtec, Inc. | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 9 | - | - | - | Unlatched | Samtec | - | - | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | Tiger Buy | - | Tube | SMH | - | - | - | - | Socket | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() TW-15-09-G-D-220-SM-A-P Samtec, Inc. | 39 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TSW-116-17-H-D Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-05-06-G-D-400-SM-A Samtec, Inc. | 39 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | 10 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | 0.4 in | - | ||
![]() TSW-114-25-S-S-LA Samtec, Inc. | 46 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-08-06-S-D-400-SM-P Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-13-06-G-D-335-SM-TR Samtec, Inc. | 30 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 100 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Cut Tape | TW | - | - | - | - | Stacking Header | 26 Position | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | 0.335 in | - | ||
![]() MTMS-121-25-G-D-115 Samtec, Inc. | 40 |
| - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 1.05 inch | Samtec | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 21 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | MTMS-121-25-G-D-115 | - | + 125 C | - 55 C | Straight Pin | ONE | 2 | 125 °C | -55 °C | - | Active | 5.77 | Details | Yes | Flex Stack | - | Tube | MTMS | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 42 Position | Optional Polarization of Single or Double | 2 Row | 8536.69.40.40 | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 42 | 1.27 mm | compliant | - | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.196 inch | MALE | - | 0.1 inch | SQ PIN-SKT | - | 0.05 inch | SOLDER | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | - | Board to Board & Mezzanine Connectors | 3.18 mm | Headers | Straight | 0.105 inch | Board to Board & Mezzanine Connectors | 10u inch | - | - | ||
![]() TW-05-06-G-D-500-SM Samtec, Inc. | 6 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | 10 Position | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | 0.5 in | - | ||
![]() TS-116-G-B Samtec, Inc. | 40 |
| - | - | - | - | - | - | - | Samtec | - | - | 14 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TS | - | - | - | - | - | - | - | 1 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - |