- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Mating Contact Pitch | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Product Type | Termination Post Length | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Plating Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW-17-03-TM-D-290-SM-LC Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() SD-111-G-38 Samtec, Inc. | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-05-03-G-D-320-SM Samtec, Inc. | 20 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TD-125-G-J Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 8 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TD | - | - | - | - | - | - | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() SDL-124-G-31 Samtec, Inc. | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSW-136-09-H-D Samtec, Inc. | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSW | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | ||
![]() TW-12-04-G-D-324-SM-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-03-07-G-D-683-SM-A Samtec, Inc. | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | - | Stacking Header | 6 Position | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | - | 0.683 in | - | ||
![]() ZF5S-09-01-T-WT Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Samtec | MATTE TIN | PHOSPHOR BRONZE | 1 | SAMTEC INC | - | Samtec | ZF5S-09-01-T-WT | - | - | - | - | - | - | - | - | - | Active | 5.77 | Details | Yes | - | - | - | Tube | ZF5S | e3 | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | FFC & FPC Connectors | - | - | - | - | FFC & FPC Connectors | - | - | - | - | ||
![]() MTMS-116-25-S-D-115 Samtec, Inc. | 35 |
| - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | GOLD OVER NICKEL | Phosphor Bronze | 28 | SAMTEC INC | - | Samtec | MTMS-116-25-S-D-115 | MTMS | + 125 C | - 55 C | - | Straight Pin | - | 2 | - | - | Active | 5.66 | Details | Yes | - | Flex Stack | - | Tube | MTMS | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | 32 Position | Optional Polarization of Single or Double | 2 Row | - | 8536.69.40.40 | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 32 | 1.27 mm | compliant | - | - | Solder | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | SOLDER | - | TIN OVER NICKEL | - | - | - | Board to Board & Mezzanine Connectors | 3.18 mm | Headers | Straight | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() MTMS-121-25-G-D-115 Samtec, Inc. | 40 |
| - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | - | 1.05 inch | - | Samtec | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 21 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | Samtec | MTMS-121-25-G-D-115 | - | + 125 C | - 55 C | - | Straight Pin | ONE | 2 | 125 °C | -55 °C | Active | 5.77 | Details | Yes | - | Flex Stack | - | Tube | MTMS | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 42 Position | Optional Polarization of Single or Double | 2 Row | - | 8536.69.40.40 | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 42 | 1.27 mm | compliant | - | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.196 inch | MALE | - | 0.1 inch | SQ PIN-SKT | 0.05 inch | SOLDER | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | Board to Board & Mezzanine Connectors | 3.18 mm | Headers | Straight | 0.105 inch | Board to Board & Mezzanine Connectors | - | 10u inch | - | - | ||
![]() TW-05-06-G-D-500-SM Samtec, Inc. | 6 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | 10 Position | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | - | 0.5 in | - | ||
![]() TS-116-G-B Samtec, Inc. | 40 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 14 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TS | - | - | - | - | - | - | - | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-02-03-G-D-195-SM-A Samtec, Inc. | 6 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | - | Stacking Header | 4 Position | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | - | 0.195 in | - | ||
![]() TW-16-06-G-D-450-SM-A Samtec, Inc. | 40 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-05-03-S-D-290-SM-A Samtec, Inc. | 6 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-05-04-G-D-350-SM-A-P-TR Samtec, Inc. | 27 |
| - | - | Gold | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Solder | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | ||
![]() TW-10-02-LM-D-180-SM Samtec, Inc. | 6 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | 20 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | 0.18 in | - | ||
![]() ROLC-125-L2-S-Q-LC Samtec, Inc. | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | - | Beryllium Copper | 17 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FOURRAY | - | Tube | ROLC | - | - | - | - | - | 100 Position | - | 4 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Sockets | Straight | - | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() YTQ-115-01-F-Q Samtec, Inc. | 6 |
| - | - | Gold | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Solder | - | -55 to 125 °C | - | YTQ | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.3 mm | - | - | - |