- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Housing Color | Termination Type | Contact Finish Termination | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Product Length | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTMS-116-25-S-D-115 Samtec, Inc. | 35 |
| - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | Samtec | GOLD OVER NICKEL | Phosphor Bronze | 28 | - | SAMTEC INC | - | Samtec | MTMS-116-25-S-D-115 | MTMS | + 125 C | - 55 C | - | Straight Pin | 2 | Active | 5.66 | Details | Yes | - | Flex Stack | - | Tube | MTMS | e3 | EAR99 | BOARD STACKING CONNECTOR | - | 32 Position | Optional Polarization of Single or Double | 2 Row | - | 8536.69.40.40 | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 32 | 1.27 mm | compliant | - | Solder | MULTIPLE MATING PARTS AVAILABLE | MALE | - | SOLDER | TIN OVER NICKEL | - | Board to Board & Mezzanine Connectors | 3.18 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() SDL-112-G-32 Samtec, Inc. | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-05-02-F-D-170-SM-P-TR Samtec, Inc. | 27 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | 10 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | 0.17 in | - | ||
![]() TW-05-07-S-D-505-SM-A Samtec, Inc. | 35 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() ROLC-125-02-SM-Q-LC-K Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Beryllium Copper | 17 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | FOURRAY | - | Tube | ROLC | - | - | - | - | 100 Position | - | 4 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | Sockets | Straight | Board to Board & Mezzanine Connectors | - | - | UL 94 V-0 | ||
![]() TSW-112-08-S-T-LL Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() MTMS-113-01-S-D-225 Samtec, Inc. | 35 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 35 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | Straight Pin | - | - | - | Details | - | - | Flex Stack | - | Tube | MTMS | - | - | - | - | 26 Position | Optional Polarization of Single or Double | 2 Row | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 5.84 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() TW-03-09-G-D-240-SM Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-08-07-S-D-530-SM-A Samtec, Inc. | 35 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-08-03-G-D-309-SM Samtec, Inc. | 27 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-05-02-T-D-172-SM-P-TR Samtec, Inc. | 27 |
| - | - | - | - | - | - | Samtec | - | - | 125 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Cut Tape | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() QST-110-02-F-T Samtec, Inc. | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW-03-04-T-S-535-198 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | SW | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | Power to the Board | - | - | - | ||
![]() TW-09-03-G-D-196-SM-A-P Samtec, Inc. | 27 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | 18 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | 0.196 in | - | ||
![]() TSW-138-09-T-S-RE Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-13-06-LM-D-170-SM Samtec, Inc. | 27 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-30-05-F-D-300-105 Samtec, Inc. | 27 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SMH-113-02-H-D Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | LCP (Liquid Crystal Polymer) | Right Angle | Samtec | - | Phosphor Bronze | 17 | - | - | Unlatched | Samtec | - | - | - | - 55 C | Surface Mount | SMD/SMT | - | - | - | Details | - | Solder | Tiger Buy | -55 to 125 °C | Tube | SMH | - | - | - | Socket | - | - | - | Receptacle | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | Solder | - | Socket (Female) | Black | - | - | - | Headers & Wire Housings | - | Headers | Right Angle | Headers & Wire Housings | 33.53 mm | - | UL 94 V-0 | ||
![]() SW-03-04-T-S-540-157 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | SW | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | Power to the Board | - | - | - | ||
![]() TW-07-03-G-D-240-SM-A Samtec, Inc. | 27 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | 14 Position | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | - | 0.24 in | - |