- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | Housing Color | Row Spacing | Termination Type | Contact Finish Termination | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTMS-112-60-G-D-300 Samtec, Inc. | 39 |
| - | Gold | BOARD | Liquid Crystal Polymer (LCP) | Samtec | - | Phosphor Bronze | 38 | - | SAMTEC INC | - | Samtec | MTMS-112-60-G-D-300 | - | + 125 C | - 55 C | Straight Pin | 2 | - | Active | 5.77 | Details | Yes | Flex Stack | Tube | MTMS | e4 | - | BOARD STACKING CONNECTOR | - | 24 Position | Optional Polarization of Single or Double | 2 Row | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 24 | 1.27 mm | compliant | - | Solder | - | MALE | - | - | SOLDER | Gold (Au) - with Nickel (Ni) barrier | - | Board to Board & Mezzanine Connectors | 15.37 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | - | ||
![]() TW-10-03-G-D-250-SM-A-P-TR Samtec, Inc. | 39 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | Samtec | - | Phosphor Bronze | 125 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Flex Stack | Cut Tape | TW | - | - | - | Stacking Header | 20 Position | - | 2 Row | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | 0.25 in | - | ||
![]() TSSH-130-01-LM-D-RA Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 7 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Tube | TSSH | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TW-06-09-G-D-240-SM Samtec, Inc. | 39 |
| - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TW-50-03-G-S-200-200 Samtec, Inc. | 39 |
| - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TSW-125-10-L-S-006 Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | TSW | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() SW-02-04-T-S-250-170 Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | SW | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | Power to the Board | - | - | ||
![]() TW-15-09-G-D-217-SM-A Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | Stacking Header | 30 Position | - | 2 Row | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | 0.217 in | - | ||
![]() TW-40-03-G-S-200-200 Samtec, Inc. | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTHF-130-03-H-Q-368 Samtec, Inc. | In Stock | - | - | Gold | - | Nylon | Samtec | - | Phosphor Bronze | 9 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | PC/104-PLUS | Tube | PTHF | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | 2 mm | - | - | - | - | Through Hole | - | - | Black | - | - | - | - | PC / 104 Connectors | - | Stackthrough | - | PC / 104 Connectors | - | - | ||
![]() MTMS-125-25-S-D-125 Samtec, Inc. | 39 |
| - | Gold | BOARD | Liquid Crystal Polymer (LCP) | Samtec | GOLD (30) OVER NICKEL (50) | Phosphor Bronze | 18 | - | SAMTEC INC | - | Samtec | MTMS-125-25-S-D-125 | MTMS-1 | + 125 C | - 55 C | Straight Pin | 2 | ROHS COMPLIANT | Active | 5.71 | Details | Yes | Flex Stack | Tube | MTMS | e3 | Yes | BOARD STACKING CONNECTOR | - | 50 Position | Optional Polarization of Single or Double | 2 Row | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 50 | 1.27 mm | compliant | - | Solder | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | SOLDER | MATTE TIN (150) OVER NICKEL (50) | - | Board to Board & Mezzanine Connectors | 3.18 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | - | ||
![]() TSW-112-08-S-S-NA Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | TSW | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() S2M-107-01-S-D Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | Samtec | - | Beryllium Copper | 40 | - | - | Unlatched | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | Tiger Eye | Tube | S2M | - | - | - | Socket | - | - | 2 Row | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | - | Socket (Female) | Black | 2 mm | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() TSW-120-08-T-T-LA Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | TSW | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TW-20-07-G-D-170-SM Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TSW-116-08-F-S-NA Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | TSW | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TSW-112-08-F-D-NA Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | TSW | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TSW-216-14-S-S Samtec, Inc. | In Stock | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | TSW | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TW-04-06-S-D-360-SM Samtec, Inc. | 39 |
| - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TSW-136-09-S-D-RA Samtec, Inc. | In Stock | - | - | Gold | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | TSW | - | - | - | - | 72 Position | - | 2 Row | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder Pin | - | Pin (Male) | Black | 2.54 mm | - | - | 5.84 mm | Headers & Wire Housings | 7.37 mm | Headers | Right Angle | - | - | - |