- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Housing Color | Row Spacing | Termination Type | Contact Finish Termination | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Product Length | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSW-215-16-L-T-LL Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() MTMS-125-01-S-D-230 Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 18 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | Straight Pin | - | - | - | Details | - | - | Flex Stack | - | Tube | MTMS | - | - | - | - | 50 Position | Optional Polarization of Single or Double | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | Solder | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 5.84 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | - | - | ||
![]() TSW-114-18-G-S-001 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TSW-117-10-F-T-RA Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-20-03-G-D-315-SM Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | 40 Position | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | - | 0.315 in | - | ||
![]() S2M-130-01-S-D Samtec, Inc. | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Beryllium Copper | 9 | - | - | Unlatched | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | - | Tiger Eye | - | Tube | S2M | - | - | - | Socket | - | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | Socket (Female) | Black | 2 mm | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() TSH-107-01-F-DV Samtec, Inc. | 13 |
| - | - | - | - | - | - | Samtec | - | - | 31 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | TSH | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-30-09-G-5-160-118 Samtec, Inc. | 6 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SMS-123-01-T-S Samtec, Inc. | 13 |
| - | - | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 19 | - | - | Unlatched | Samtec | - | - | - | - 55 C | - | Through Hole | - | - | - | Details | - | - | Tiger Buy | - | Tube | SMS | - | - | - | Socket | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 5 A | Solder Pin | Socket (Female) | Black | - | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() TS-105-T-C-1 Samtec, Inc. | 13 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | TS | - | - | - | - | - | - | 1 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-32-03-G-D-200-SM-A Samtec, Inc. | 6 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | 64 Position | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | - | 0.2 in | - | ||
![]() TW-20-07-G-D-400-SM-A Samtec, Inc. | 13 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | 40 Position | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 4.9 A | Solder Pin | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | - | 0.4 in | - | ||
![]() TSH-107-01-T-DV Samtec, Inc. | 13 |
| - | - | - | - | - | - | Samtec | - | - | 31 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | TSH | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-28-06-S-D-215-140 Samtec, Inc. | 6 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() SMS-121-01-F-S Samtec, Inc. | 6 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | Polyester | Straight | Samtec | - | Phosphor Bronze | 21 | - | - | Unlatched | Samtec | - | - | - | - 55 C | Through Hole | Through Hole | - | - | - | Details | - | Solder | Tiger Buy | -55 to 125 °C | Tube | SMS | - | - | - | Socket | - | - | - | Receptacle | Headers & Wire Housings | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | 5 A | Solder Pin | Socket (Female) | Black | - | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | 26.67 mm | - | UL 94 V-0 | ||
![]() TW-30-06-SM-6-425-120 Samtec, Inc. | 6 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | Stacking Header | 180 Position | - | 6 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 5.2 A | Solder Pin | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | - | 0.425 in | - | ||
![]() S2M-130-02-S-D Samtec, Inc. | 6 |
| - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Beryllium Copper | 9 | - | - | Unlatched | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | Details | - | - | Tiger Eye | - | Tube | S2M | - | - | - | Socket | - | - | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2 mm | - | - | - | 2.6 A | - | Socket (Female) | Black | 2 mm | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | - | UL 94 V-0 | ||
![]() TSW-114-29-F-S-RA Samtec, Inc. | 6 |
| - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() TW-18-06-G-D-170-SM Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | ||
![]() MTMS-105-25-G-D-115 Samtec, Inc. | 6 |
| - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | Samtec | GOLD (10) OVER NICKEL | Phosphor Bronze | 1 | - | SAMTEC INC | - | Samtec | MTMS-105-25-G-D-115 | MTMS | + 125 C | - 55 C | - | Straight Pin | 2 | Active | 5.66 | Details | Yes | - | Flex Stack | - | Bulk | MTMS | e4 | Yes | BOARD STACKING CONNECTOR | - | 10 Position | Optional Polarization of Single or Double | 2 Row | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 10 | 1.27 mm | compliant | - | Solder | MALE | - | - | SOLDER | GOLD FLASH OVER NICKEL | - | Board to Board & Mezzanine Connectors | 3.18 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | - | - |