- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Contact Finish Termination | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AW-61-03-G-D-205-075-A Samtec, Inc. | 29 |
| - | - | - | BOARD | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 11 | - | SAMTEC INC | - | Samtec | AW-61-03-G-D-205-075-A | - | - | - | STRAIGHT | 2 | - | Active | 5.77 | - | Yes | Flex Stack | Tube | AW | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 122 | 0.8 mm | not_compliant | - | - | - | MALE | - | - | SURFACE MOUNT | Gold (Au) - with Nickel (Ni) barrier | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TW-16-02-F-D-170-SM Samtec, Inc. | In Stock | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TW-05-04-F-D-250-100 Samtec, Inc. | In Stock | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() ZW-01-07-G-D-229-176 Samtec, Inc. | In Stock | - | - | 2 Weeks | Gold | BOARD | Polyester | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | Samtec | ZW-01-07-G-D-229-176 | ZW | + 125 C | - 55 C | STRAIGHT | 2 | ROHS COMPLIANT | Active | 5.63 | Details | Yes | Flex Stack | Bulk | ZW | e4 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | 2 Position | 2 Row | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | - | compliant | - | Solder | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | SOLDER | GOLD FLASH OVER NICKEL (50) | - | Headers & Wire Housings | - | Headers | Vertical | Headers & Wire Housings | 0.229 in | - | ||
![]() HPW-08-04-T-S-650-275 Samtec, Inc. | 29 |
| - | 2 Weeks | - | BOARD | - | - | MATTE TIN OVER NICKEL (50) | COPPER ALLOY | - | - | SAMTEC INC | - | Samtec Inc | HPW-08-04-T-S-650-275 | - | - | - | STRAIGHT | 1 | - | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | 5.08 mm | compliant | - | - | - | MALE | 94V-0 | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | Power to the Board | - | - | - | - | - | - | ||
![]() SMS-150-01-T-S Samtec, Inc. | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | Samtec | - | Phosphor Bronze | 9 | - | - | Unlatched | Samtec | - | - | - | - 55 C | Through Hole | - | - | - | - | Details | - | Tiger Buy | Tube | SMS | - | - | - | - | Socket | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 5 A | Solder Pin | - | Socket (Female) | - | Black | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() YTQ-113-03-L-Q Samtec, Inc. | 29 |
| - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | FleXYZ, Tiger Buy | Bulk | YTQ | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | ||
![]() SO-0815-03-01-02-L Samtec, Inc. | 29 |
| - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | SO | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | Standoffs | - | Standoffs & Spacers | - | - | ||
![]() ZSS-104-09-L-S-1320 Samtec, Inc. | 29 |
| - | 2 Weeks | - | BOARD | - | - | GOLD | NOT SPECIFIED | - | - | SAMTEC INC | - | Samtec Inc | ZSS-104-09-L-S-1320 | ZSS-1 | - | - | STRAIGHT | 1 | - | Active | 5.75 | - | Yes | - | - | ZSS | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | 2.54 mm | compliant | - | - | - | MALE | - | - | SOLDER | GOLD | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() HMTSW-106-10-F-D-640 Samtec, Inc. | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | Samtec | - | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | Straight Pin | - | - | - | - | Details | - | Flex Stack | Bulk | HMTSW | - | - | - | - | - | 12 Position | 2 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 16.26 mm | Headers | Straight | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() TW-12-07-L-T-570-090 Samtec, Inc. | 29 |
| - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() YTE-124-02-L-Q-420 Samtec, Inc. | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YTE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW-05-04-F-D-300-SM Samtec, Inc. | In Stock | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TW-10-09-F-6-160-100 Samtec, Inc. | 29 |
| - | - | - | - | - | Samtec | - | - | 1 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() AW-40-03-G-D-130-075 Samtec, Inc. | 29 |
| - | - | - | - | - | Samtec | - | - | 18 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | AW | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() OPP-03-01-T-S-M-AT Samtec, Inc. | 13 |
| - | - | - | - | - | Samtec | - | - | 27 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Tube | OPP | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() ZSTMM-115-71-G-D-681 Samtec, Inc. | 29 |
| - | 2 Weeks | - | - | - | Samtec | - | - | 1 | - | SAMTEC INC | - | Samtec | ZSTMM-115-71-G-D-681 | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | ZSTMM | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() YTW-40-07-L-Q-450-090 Samtec, Inc. | In Stock | - | - | - | - | - | - | Samtec | - | - | 1 | - | SAMTEC INC | - | Samtec | YTW-40-07-L-Q-450-090 | - | - | - | - | - | - | Active | 5.77 | Details | Yes | FleXYZ | Tube | YTW | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | 8536.69.40.40 | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | ||
![]() AW-38-03-G-D-230-075 Samtec, Inc. | 29 |
| - | - | - | - | - | Samtec | - | - | 19 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | AW | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() PCS2-109-01-LM-D-02 Samtec, Inc. | In Stock | - | - | - | - | - | - | Samtec | - | - | 18 | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | - | Tube | PCS2 | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - |