- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Mfr | MIL Type | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Connector Support Type | Dielectric Withstanding Voltage | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Halogen Free | Mating Post Length | Product Type | Connector System | Shielded | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76829-0106 Molex | In Stock |
| - | 12 Weeks | - | Tin | Through Hole | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Straight | Molex | - | Copper Alloy | - | - | 90 | - | - | MOLEX LLC | - | - | Molex | - | 76829-0106 | - | + 105 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | 768290106 0768290106 | Active | - | - | Active | 2.31 | Details | Yes | Molex Mega-Fit 76829, 5.7mm Pitch, 6 Way, 2 Row, Vertical PCB Header, Through Hole | Solder | Mega-Fit | 0.121589 oz | 600 VAC/DC | - | - | - | - | - | Tray | Mega-Fit | - | - | EAR99 | - | Power | 6 Position | Power | 2 | - | - | 8536.69.40.30 | Headers & Wire Housings | - | - | - | - | - | - | - | 5.7mm | - | Vertical | - | compliant | 23.0A | - | Solder Pin | - | - | 6 | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 5.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Wire to Board | - | 3.73 mm | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | UL 94 V-0 | ||
![]() TMMS-110-01-G-Q-RA Samtec, Inc. | 50 |
| - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | Samtec | - | Phosphor Bronze | - | - | 22 | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Solder | - | - | - | - | - | - | - | -55 to 125 °C | Tube | TMMS | - | - | - | - | - | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | 24.37 mm | - | - | - | - | ||
![]() HPM-02-02-T-S-VS Samtec, Inc. | In Stock | - | - | 2 Weeks | - | Tin | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | MATTE TIN OVER NICKEL (50) | Copper Alloy | - | - | 1 | - | - | SAMTEC INC | - | - | Samtec | - | HPM-02-02-T-S-VS | - | + 105 C | - | - | - | - 55 C | Surface Mount | STRAIGHT | - | - | 1 | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | 5.77 | Details | Yes | - | Solder | - | - | 850 V | - | - | - | - | -55 to 105 °C | Bulk | HPM | e3 | Yes | - | BOARD CONNECTOR | - | - | - | 1 Row | Header | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0800 mm | 2 | - | 5.08 mm | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | Power to the Board | 10.16 mm | - | - | - | - | ||
![]() 311HS013NF2106-8 Glenair | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 1 | - | - | - | - | - | Glenair | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | ||
![]() TS-118-T-AA Samtec, Inc. | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | 12 | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TS | - | - | - | - | - | - | - | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() MS3420-8 Glenair | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 1 | MS3057-A, MS3057-C Circular Cable Clamp | - | - | - | - | Glenair | - | - | - | - | - | - | MIL-DTL-5015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.211644 oz | - | - | - | - | - | - | - | MS | - | - | - | - | Telescoping Bushing | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Telescoping Bushing | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | Accessories | - | - | Circular MIL Spec Tools, Hardware & Accessories | 63.5 mm | - | - | - | - | ||
![]() TW-17-09-G-D-190-SM-A Samtec, Inc. | 47 |
| - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | - | - | 1 | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Flex Stack | - | - | - | - | - | - | -55 to 125 °C | Tube | TW | - | - | - | - | Stacking Header | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | 34 mm | - | - | - | - | ||
![]() TW-12-04-G-D-300-SM Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | 1 | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Flex Stack | - | - | - | - | - | - | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() 42492-0336 Molex | In Stock | - | - | 9 Weeks | - | Gold | BOARD | Polyester | LOCKING | PEG | FRICTION LOCK | - | 0.306 inch | Right Angle | Molex | GOLD (30) | Brass | - | - | 8800 | - | - | MOLEX LLC | POLYESTER | - | Molex | - | 42492-0336 | - | - | - | - | - | - | Through Hole | Press Fit | ONE | - | 1 | - | 75 °C | - | - | 0424920336 | Active | - | - | - | 5.39 | Details | Yes | - | Solder | KK | 0.034145 oz | 250 V | - | - | - | - | 0 to 75 °C | Bulk | 42492 | e4 | Yes | EAR99 | BOARD CONNECTOR | Locking | 2 Position | - | 1 Row | Header | POLARIZED | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 2 | - | 3.96 mm | compliant | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | - | 0.659 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | - | 1500VAC V | 100 Cycles | - | Gold (Au) | RECTANGULAR | 9.7856 N | 3.753 N | WHITE | - | 11.43 mm | Headers & Wire Housings | - | - | 3.96 mm | - | Headers | Right Angle | 0.156 inch | Headers & Wire Housings | - | - | 30u inch | - | UL 94 V-0 | ||
![]() TW-15-07-G-D-510-SM-A Samtec, Inc. | 15 |
| - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | - | - | 1 | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | Surface Mount | Surface Mount | - | 2 | - | -55C to 125C | - | - | - | - | - | 2(mm) | 6.86(mm) | - | - | - | - | - | Solder | Flex Stack | - | - | - | - | - | - | -55 to 125 °C | Tube | TW | - | - | - | - | Board Stacker | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | 30(POS) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 4.9/CONTACT(A) | - | - | - | Headers & Wire Housings | 30 mm | 30(mm) | - | 17.35(mm) | - | ||
![]() TS-102-T-C Samtec, Inc. | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | 1 | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | TS | - | - | - | - | - | - | - | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() 340800202 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | Molex | - | Tin | - | US | 4000 | - | - | MOLEX LLC | - | - | Molex | ACTIVE (Last Updated: 2 years ago) | 34080-0202 | - | - | 14V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.71 | Compliant | Yes | - | - | MX150 | 0.012875 oz | 14 VDC | 14 AWG | 16 AWG | 14 AWG to 16 AWG | - | - | Reel | 34080 | - | - | - | - | - | - | Power | - | Male | - | - | Automotive Connectors | - | - | - | - | Pin (Male) | - | - | - | - | - | - | compliant | 22 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | Low Halogen | - | Automotive Connectors | - | - | - | - | Terminals | - | - | Automotive Connectors | - | - | - | - | - | ||
![]() 1658670-1-CUT-TAPE TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/22EK Glenair | In Stock | - | - | 17 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GLENAIR INC | - | - | Glenair Inc | - | D38999/22EK | D38999/22 | - | - | - | MIL-DTL-38999 III | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dummy Stowage Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-15SSB-429D Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-101964-225 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Industrial | - | - | - | - | 1 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | ||
![]() U77A111230LT Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | - | 450 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | ||
![]() 16-02-1109 Molex | 14500 | - | - | 5 Weeks | - | Gold | - | - | - | - | - | - | - | Straight | - | - | Phosphor Bronze | 30(mohm) | - | - | SL Connector Housing | Female | MOLEX LLC | - | - | Molex | - | 16-02-1109 | - | + 105 C | - | - | - | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | - | - | Active | - | 1.32(mm) | - | 1.64 | - | Yes | - | Crimp | - | - | - | - | - | - | 30 to 24, 30 AWG | -40 to 105 °C | Bag | SL | - | Yes | EAR99 | - | - | - | Signal | - | Receptacle | - | 8536.90.40.00 | Headers & Wire Housings | - | - | - | - | SIGNAL | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | - | SKT | - | - | - | - | - | - | 24-30(AWG) | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | No | - | 3(A) | Contacts | - | - | - | 12.88 mm | 12.96(mm) | - | 2.18(mm) | - | ||
![]() ZW-03-11-F-S-472-275 Samtec, Inc. | 40 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | 1 | - | - | SAMTEC INC | - | - | Samtec | - | ZW-03-11-F-S-472-275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.77 | Details | Yes | - | - | Flex Stack | - | - | - | - | - | - | - | Bulk | ZW | e3 | - | EAR99 | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | 8536.69.40.40 | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() AW-35-03-G-D-205-100-A Samtec, Inc. | 40 |
| - | - | - | - | BOARD | - | - | - | - | - | - | - | Samtec | GOLD (10) | PHOSPHOR BRONZE | - | - | 20 | - | - | SAMTEC INC | - | - | Samtec | - | AW-35-03-G-D-205-100-A | AW | - | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | - | Active | - | - | - | 5.71 | - | Yes | - | - | Flex Stack | - | - | - | - | - | - | - | Tube | AW | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 70 | - | 0.8 mm | not_compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | GOLD (3) | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - |