- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insulator Color | Product Type | Termination Post Length | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Plating Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW-30-08-L-D-550-100 Samtec, Inc. | 29 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | 60 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 5.2 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | 0.55 in | - | ||
![]() LCW-103-07-T-S-230-LL Samtec, Inc. | In Stock | - | - | - | Tin | - | Polybutylene Terephthalate (PBT) | Polyester | - | Straight | Samtec | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | + 105 C | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | Details | - | Solder | - | -55 to 105 °C | Bulk | LCW | - | - | - | - | - | 3 Position | 1 Row | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | Headers & Wire Housings | 5.84 mm | Headers | Straight | - | Headers & Wire Housings | 7.62 mm | - | - | UL 94 V-0 | ||
![]() LCW-115-15-G-S-300-RA Samtec, Inc. | 29 |
| - | - | Gold | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCW | - | - | - | - | - | 15 Position | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | Headers & Wire Housings | 7.62 mm | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() HPW-09-04-T-S-380-250 Samtec, Inc. | 29 |
| - | - | - | BOARD | - | - | - | - | Samtec | MATTE TIN OVER NICKEL (50) | COPPER ALLOY | 1 | SAMTEC INC | - | Samtec | HPW-09-04-T-S-380-250 | - | - | - | - | STRAIGHT | - | 1 | - | - | - | Active | 5.77 | Details | Yes | - | - | - | Bulk | HPW | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | Power Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | 5.08 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Power to the Board | - | - | - | - | Power to the Board | - | - | - | - | ||
![]() TW-05-04-L-D-310-SM-A Samtec, Inc. | 29 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TSW-134-07-F-T Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | TSW | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() YTW-18-07-L-Q-450-115 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | SAMTEC INC | - | Samtec Inc | YTW-18-07-L-Q-450-115 | - | - | - | - | - | - | - | - | - | - | Active | 5.77 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCSS-15-01-T Samtec, Inc. | In Stock | - | - | 2 Weeks | - | CABLE | - | - | - | - | Samtec | TIN | NOT SPECIFIED | 13 | SAMTEC INC | - | Samtec | HCSS-15-01-T | HCSS | - | - | - | - | - | 1 | - | - | - | Active | 5.71 | Details | Yes | - | - | - | Tube | HCSS | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | Cable Assemblies | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 15 | - | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | IDC | - | - | TIN | - | - | Ribbon Cables / IDC Cables | - | IDC Ribbon Cable Assemblies | - | - | Ribbon Cables / IDC Cables | - | - | - | - | ||
![]() ZLTMM-110-06-G-D-383 Samtec, Inc. | 13 |
| - | 2 Weeks | - | BOARD | - | - | - | - | Samtec | GOLD (20) | NOT SPECIFIED | 1 | SAMTEC INC | - | Samtec | ZLTMM-110-06-G-D-383 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | Details | Yes | - | Flex Stack | - | Bulk | ZLTMM | e4 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | SHROUDED | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2 mm | compliant | - | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() ZW-04-09-S-S-500-200 Samtec, Inc. | 29 |
| - | 2 Weeks | Gold | BOARD | Polyester | - | - | - | Samtec | GOLD (30) | PHOSPHOR BRONZE | 1 | SAMTEC INC | - | Samtec | ZW-04-09-S-S-500-200 | ZW | + 125 C | - 55 C | - | STRAIGHT | - | 1 | - | - | - | Active | 5.63 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | 4 Position | 1 Row | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 4 | 2.54 mm | compliant | - | - | Solder | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | - | 0.5 in | - | ||
![]() ZSTMM-125-63-S-D-450 Samtec, Inc. | In Stock | - | - | 2 Weeks | Gold | - | - | Nylon | - | Straight | Samtec | - | Phosphor Bronze | 1 | SAMTEC INC | - | Samtec | ZSTMM-125-63-S-D-450 | - | - | - | Through Hole | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Solder | Flex Stack | -55 to 125 °C | Bulk | ZSTMM | - | - | - | BOARD STACKING CONNECTOR | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.0000 mm | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | 56.17 mm | - | - | - | ||
![]() HFWJ-24-02-T-S Samtec, Inc. | 13 |
| - | 2 Weeks | - | BOARD | - | - | - | - | Samtec | MATTE TIN OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | SAMTEC INC | - | Samtec | HFWJ-24-02-T-S | - | - | - | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | - | - | Bulk | HFWJ | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Power Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | 3.96 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Power to the Board | - | - | - | - | Power to the Board | - | - | - | - | ||
![]() PTF-108-03-SM-D Samtec, Inc. | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PTF | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | ||
![]() AW-42-03-G-D-150-075-ES Samtec, Inc. | 29 |
| - | - | - | BOARD | - | - | - | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 16 | SAMTEC INC | - | Samtec | AW-42-03-G-D-150-075-ES | - | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.76 | Details | Yes | - | Flex Stack | - | Tube | AW | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 84 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() LCW-107-09-G-S-230-RA Samtec, Inc. | In Stock | - | - | - | Gold | BOARD | Polybutylene Terephthalate (PBT) | - | 0.7 inch | - | Samtec | GOLD OVER NICKEL | Phosphor Bronze | 1 | SAMTEC INC | GLASS FILLED POLYESTER | Samtec | LCW-107-09-G-S-230-RA | - | + 125 C | - 55 C | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | - | - | Bulk | LCW | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 7 Position | 1 Row | - | MATING LENGTH=0.230 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 7 | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | 0.37 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | Headers & Wire Housings | 5.84 mm | Headers | Right Angle | 0.26 inch | Headers & Wire Housings | - | 10u inch | - | UL 94 V-0 | ||
![]() HMTMS-103-57-G-S-263 Samtec, Inc. | 29 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | + 125 C | - 55 C | - | Straight Pin | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | HMTMS | - | - | - | - | - | 3 Position | 1 Row | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | 6.6802 mm | Headers | Straight | - | Board to Board & Mezzanine Connectors | - | - | - | UL 94 V-0 | ||
![]() TW-08-06-F-D-440-SM Samtec, Inc. | 29 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() ZLTMM-122-02-S-D-310 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | ZLTMM | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() PCT2-129-03-L-D-02 Samtec, Inc. | 29 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 8 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | PCT2 | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() ZLTMM-113-66-G-D-300 Samtec, Inc. | 13 |
| - | 2 Weeks | - | BOARD | - | - | - | - | Samtec | GOLD (20) OVER NICKEL (50) | NOT SPECIFIED | 1 | SAMTEC INC | - | Samtec | ZLTMM-113-66-G-D-300 | ZLTMM-1 | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.72 | Details | Yes | - | Flex Stack | - | Bulk | ZLTMM | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | GOLD (3) OVER NICKEL (50) | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - |