- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insulator Color | Mating Post Length | Product Type | Device Socket Type | Termination Post Length | Device Type Used On | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Plating Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMM-105-01-F-D-SM-002 Samtec, Inc. | 13 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 57 | - | - | - | - | Samtec | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | FleXYZ | - | Tube | TMM | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() SMS-107-02-H-D Samtec, Inc. | 13 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | 1 | - | - | - | Unlatched | Samtec | - | - | - | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | Details | - | Solder | Tiger Buy | -55 to 125 °C | Bulk | SMS | - | - | - | - | Socket | - | - | Receptacle | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | 5 A | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers | Straight | - | Headers & Wire Housings | 8.89 mm | - | - | UL 94 V-0 | ||
![]() ZML-108-03-L-D Samtec, Inc. | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCW-106-10-T-S-300-RA Samtec, Inc. | 6 |
| - | - | Tin | BOARD | Polybutylene Terephthalate (PBT) | - | - | 0.6 inch | - | Samtec | TIN OVER NICKEL | Phosphor Bronze | 1 | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec | LCW-106-10-T-S-300-RA | - | + 105 C | - 55 C | - | RIGHT ANGLE | ONE | 1 | 105 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | - | - | Bulk | LCW | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 6 Position | 1 Row | - | MATING LENGTH=0.300 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | 0.37 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | Headers & Wire Housings | - | 7.62 mm | - | Headers | Right Angle | 0.29 inch | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() HLS-0107-T-11 Samtec, Inc. | 6 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 32 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | HLS | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | ||
![]() HLT-0317-T-R Samtec, Inc. | In Stock | - | - | - | - | - | PLASTIC | - | - | - | - | Samtec | MATTE TIN OVER NICKEL (50) | BRASS | 1 | - | SAMTEC INC | - | - | Samtec | HLT-0317-T-R | - | - | - | - | - | - | - | - | - | - | Active | 5.69 | Details | Yes | - | - | - | Bulk | HLT | e3 | Yes | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | IC & Component Sockets | IC SOCKET | - | PGA51 | - | - | - | IC & Component Sockets | - | - | - | - | ||
![]() ZW-06-20-F-S-680-310 Samtec, Inc. | 6 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | Samtec | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-06-20-F-S-680-310 | ZW | - | - | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.63 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | 2.54 mm | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() YTQ-138-01-L-Q Samtec, Inc. | 6 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | FleXYZ, Tiger Buy | - | Tube | YTQ | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() ZW-25-14-F-D-1098-098 Samtec, Inc. | In Stock | - | - | 3 Weeks | Gold | BOARD | Polyester | - | Polyester | - | Straight | Samtec | GOLD FLASH OVER NICKEL (50) | Phosphor Bronze | 1 | - | SAMTEC INC | - | - | Samtec | ZW-25-14-F-D-1098-098 | ZW | + 125 C | - 55 C | Through Hole | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Details | Yes | Solder | Flex Stack | -55 to 125 °C | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | 50 Position | 2 Row | Header | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 50 | 2.54 mm | compliant | - | - | Solder | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | Black | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | Headers & Wire Housings | - | - | - | Headers | Vertical | - | Headers & Wire Housings | 63.5 mm | - | 1.098 in | - | ||
![]() ZW-05-14-S-D-1250-140 Samtec, Inc. | 6 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | Samtec | GOLD (30) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-05-14-S-D-1250-140 | ZW | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.63 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() PHF-110-02-S-D Samtec, Inc. | 6 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Samtec | - | Phosphor Bronze | 21 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | PHF | - | - | - | - | - | 20 Position | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() SO-0515-01-02-02 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | SO | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | Standoffs | - | - | Standoffs & Spacers | - | - | - | - | ||
![]() JW-06-04-T-S-290-200 Samtec, Inc. | 6 |
| - | - | - | BOARD | - | - | - | - | - | Samtec | TIN | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | JW-06-04-T-S-290-200 | - | - | - | - | STRAIGHT | - | 1 | - | - | - | Active | 5.77 | Details | Yes | - | - | - | Bulk | JW | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | 3.96 mm | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Power to the Board | - | - | - | - | - | - | Power to the Board | - | - | - | - | ||
![]() SO-0515-02-01-01-L Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | SO | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | Standoffs | - | - | Standoffs & Spacers | - | - | - | - | ||
![]() LCW-107-08-S-S-230 Samtec, Inc. | 6 |
| - | - | Gold | BOARD | Polybutylene Terephthalate (PBT) | LOCKING | - | 0.7 inch | - | Samtec | GOLD (30) OVER NICKEL (50) | Phosphor Bronze | 1 | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec | LCW-107-08-S-S-230 | - | + 125 C | - 55 C | - | Through Hole | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | - | - | Bulk | LCW | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 7 Position | 1 Row | - | MATING LENGTH=0.230 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 7 | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | Headers & Wire Housings | - | 5.84 mm | - | Headers | Straight | 0.2 inch | Headers & Wire Housings | - | 30u inch | - | UL 94 V-0 | ||
![]() ZW-50-07-F-D-200-200 Samtec, Inc. | In Stock | - | - | 2 Weeks | Gold | BOARD | Polyester | - | - | - | - | Samtec | GOLD FLASH | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-50-07-F-D-200-200 | ZW | + 125 C | - 55 C | - | STRAIGHT | - | 2 | - | - | - | Active | 5.63 | Details | Yes | - | Flex Stack | - | Bulk | ZW | e4 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | 100 Position | 2 Row | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 100 | 2.54 mm | compliant | - | - | Solder | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | GOLD FLASH | - | - | - | Headers & Wire Housings | - | - | - | Headers | Vertical | - | Headers & Wire Housings | - | - | 0.2 in | - | ||
![]() TW-05-07-L-S-500-090 Samtec, Inc. | 6 |
| - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() HTS-136-T-A-2 Samtec, Inc. | 6 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | Samtec | TIN OVER COPPER (100) | BRASS | 6 | - | SAMTEC INC | - | - | Samtec | HTS-136-T-A-2 | HTS | - | - | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | - | - | Tube | HTS | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 1 Row | - | - | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 36 | 2.54 mm | not_compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | TIN OVER COPPER (100) | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() HFWS-02-02-TM-S Samtec, Inc. | 13 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | Samtec | MATTE TIN | - | 1 | - | SAMTEC INC | - | - | Samtec | HFWS-02-02-TM-S | - | - | - | - | STRAIGHT | - | 1 | - | - | - | Active | 5.77 | Details | - | - | - | - | Bulk | HFWS | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 | 5.08 mm | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN | - | - | - | Power to the Board | - | - | - | - | - | - | Power to the Board | - | - | - | - | ||
![]() JW-09-04-T-S-300-160 Samtec, Inc. | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JW | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - |