- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Product Length | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCW-102-09-T-S-300-PR Samtec, Inc. | 36 |
| - | - | Tin | BOARD | - | - | - | - | - | 0.2 inch | - | - | TIN OVER NICKEL | Phosphor Bronze | - | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec Inc | LCW-102-09-T-S-300-PR | - | + 105 C | - 55 C | - | RIGHT ANGLE | ONE | 1 | 105 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | - | - | - | - | LCW | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 2 Position | 1 Row | - | MATING LENGTH=0.300 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | 2.54 mm | compliant | - | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | - | 0.335 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | Headers & Wire Housings | 7.62 mm | - | Headers | Right Angle | 0.19 inch | - | - | - | - | UL 94 V-0 | ||
![]() TW-33-03-F-D-190-SM-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Flex Stack | - | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() ZW-32-14-G-D-1024-395 Samtec, Inc. | 44 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | - | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-32-14-G-D-1024-395 | ZW | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Details | Yes | - | Flex Stack | - | - | Bulk | ZW | e4 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD FLASH OVER NICKEL (50) | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() LCW-109-15-T-S-300-RA Samtec, Inc. | 36 |
| - | - | Tin | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 7.62 mm | - | Headers | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() LCW-130-09-L-S-300-RA Samtec, Inc. | 36 |
| - | - | Gold | BOARD | - | Polybutylene Terephthalate (PBT) | - | - | - | 3 inch | - | Samtec | GOLD (10) OVER NICKEL (50) | Phosphor Bronze | 1 | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec | LCW-130-09-L-S-300-RA | - | + 125 C | - 55 C | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | - | - | - | Bulk | LCW | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 30 Position | 1 Row | - | MATING LENGTH=0.300 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | - | 0.37 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | Headers & Wire Housings | 7.62 mm | - | Headers | Right Angle | 0.19 inch | Headers & Wire Housings | - | - | 10u inch | UL 94 V-0 | ||
![]() UPT-08-01-01-T-RA-LC-TR Samtec, Inc. | 36 |
| - | 2 Weeks | - | BOARD | LIQUID CRYSTAL POLYMER | - | LOCKING | PEG | - | 1.604 inch | - | Samtec | MATTE TIN OVER NICKEL | BERYLLIUM COPPER | 1 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | UPT-08-01-01-T-RA-LC-TR | - | - | - | - | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | 5.78 | Details | - | - | PowerStrip | - | - | - | UPT | e3 | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | POWERSTRIP | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | compliant | - | UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | - | - | NO | 0.359 inch | - | BLADE PIN-SKT | - | - | - | SOLDER | - | - | - | MATTE TIN OVER NICKEL | - | - | BLACK | - | Power to the Board | - | S0P8 | - | - | 0.111 inch | Power to the Board | - | - | - | - | ||
![]() PETC-02-12-02-01-S-VT-LC Samtec, Inc. | 66 |
| - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 32 | - | - | - | - | Samtec | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | Details | - | - | PowerStrip | 450 VAC, 650 VAC, 636 VDC, 919 VDC | - | Tray | PETC | - | - | - | - | - | 4 Power, 12 Signal | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | 6.35 mm, 2.54 mm | - | - | - | 40 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | Power to the Board | - | - | - | - | ||
![]() UPT-08-01-01-T-RA-LC Samtec, Inc. | 36 |
| - | 2 Weeks | - | BOARD | LIQUID CRYSTAL POLYMER | - | LOCKING | - | - | - | - | Samtec | MATTE TIN OVER NICKEL (50) | BERYLLIUM COPPER | 1 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | UPT-08-01-01-T-RA-LC | - | - | - | - | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | 5.78 | Details | - | - | PowerStrip | - | - | Tube | UPT | e3 | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | POWERSTRIP | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | compliant | - | UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | NO | - | - | BLADE PIN-SKT | - | - | - | SOLDER | - | - | - | MATTE TIN OVER NICKEL (50) | - | - | BLACK | - | Power to the Board | - | S0P8 | - | - | 0.111 inch | Power to the Board | - | - | - | - | ||
![]() AW-20-03-G-D-122-122 Samtec, Inc. | 36 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | - | - | Samtec | GOLD (10) | PHOSPHOR BRONZE | 36 | - | SAMTEC INC | - | - | Samtec | AW-20-03-G-D-122-122 | AW | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.71 | Details | Yes | - | Flex Stack | - | - | Tube | AW | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 40 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | GOLD (3) | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() LCW-104-09-G-S-230-RA-02 Samtec, Inc. | In Stock | - | - | 2 Weeks | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | SAMTEC INC | - | - | Samtec | LCW-104-09-G-S-230-RA-02 | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Active | 5.77 | Details | Yes | - | - | - | - | Bulk | LCW | e4 | - | - | BOARD CONNECTOR | - | 4 Position | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | Headers & Wire Housings | 5.84 mm | - | Headers | Right Angle | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() HTS-124-T-A Samtec, Inc. | 36 |
| - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 9 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | HTS | - | - | - | - | - | - | 1 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TSSH-112-01-S-D Samtec, Inc. | 36 |
| - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | Samtec | - | Phosphor Bronze | 16 | - | - | - | - | Samtec | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | Solder | - | - | -55 to 125 °C | Tube | TSSH | - | - | - | - | - | - | - | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | 35.56 mm | - | - | - | ||
![]() BTSW-108-01-F-S Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | - | - | - | - | - | Samtec | GOLD FLASH (3) OVER NICKEL (50) | PHOSPHOR BRONZE | 26 | - | SAMTEC INC | - | - | Samtec | BTSW-108-01-F-S | BTSW | - | - | - | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.75 | Details | Yes | - | - | - | - | Tube | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() ZW-02-14-F-D-1093-188 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | - | - | - | - | - | Samtec | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-02-14-F-D-1093-188 | ZW | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Details | Yes | - | Flex Stack | - | - | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | 2.54 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() AW-21-03-G-D-210-075-ES-A Samtec, Inc. | 44 |
| - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | SAMTEC INC | - | - | Samtec Inc | AW-21-03-G-D-210-075-ES-A | - | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | Yes | - | - | - | - | - | AW | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 42 | 0.8 mm | not_compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() AW-08-03-G-D-230-075 Samtec, Inc. | In Stock | - | - | - | - | BOARD | - | - | - | - | - | 0.252 inch | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 91 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | AW-08-03-G-D-230-075 | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | Flex Stack | - | - | Tube | AW | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | PCB STACKING CNNCTR | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | 0.8 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | MALE | - | - | - | 0.218 inch | 0.75 A | SQ PIN-SKT | 5000000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | - | 1000VAC V | 3.048 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.047 inch | BLACK | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | 10u inch | - | ||
![]() HTS-106-G-AA Samtec, Inc. | 36 |
| - | 2 Weeks | - | BOARD | - | - | LOCKING | - | - | 0.6 inch | - | Samtec | GOLD (20) OVER NICKEL (50) | PHOSPHOR BRONZE | 38 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | HTS-106-G-AA | HTS | - | - | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | - | - | - | Tube | HTS | e4 | Yes | - | BOARD CONNECTOR | - | - | 1 Row | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | 2.54 mm | not_compliant | - | UL | - | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | - | - | - | - | - | RND PIN-SKT | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | 20u inch | - | ||
![]() ZW-25-08-FM-D-200-055 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | - | - | - | - | - | Samtec | GOLD (3) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-25-08-FM-D-200-055 | ZW | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.1 | Details | Yes | - | Flex Stack | - | - | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() HLS-0107-G-22 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 32 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | HLS | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | - | - | ||
![]() SMS-134-01-L-D Samtec, Inc. | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Samtec | - | Phosphor Bronze | 13 | - | - | - | Unlatched | Samtec | - | - | + 125 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | Details | - | - | Tiger Buy | - | - | Tube | SMS | - | - | - | - | Socket | 68 Position | 2 Row | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 1.27 mm | - | - | - | 5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 |