- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insulator Color | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Terminal Length | Product Category | IP Rating | Plating Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPMC-103-03-L-D-02 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 30 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tube | HPMC | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | Power to the Board | - | - | - | - | ||
![]() LCW-108-08-S-S-300 Samtec, Inc. | 50 |
| - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | Bulk | LCW | - | - | - | - | - | 8 Position | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 7.62 mm | Headers | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() LCW-136-10-S-S-300 Samtec, Inc. | 50 |
| - | - | Gold | BOARD | Polybutylene Terephthalate (PBT) | LOCKING | 3.6 inch | Samtec | GOLD (30) OVER NICKEL (50) | Phosphor Bronze | 1 | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec | LCW-136-10-S-S-300 | - | + 125 C | - 55 C | Through Hole | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | Bulk | LCW | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 36 Position | 1 Row | MATING LENGTH=0.300 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 36 | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | Headers & Wire Housings | 7.62 mm | Headers | Straight | 0.43 inch | Headers & Wire Housings | - | 30u inch | - | UL 94 V-0 | ||
![]() PHF-113-04-L-D Samtec, Inc. | 50 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 16 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | Tube | PHF | - | - | - | - | - | 26 Position | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() SO-0715-01-02-02 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | SO | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | Standoffs | - | - | Standoffs & Spacers | - | - | - | - | ||
![]() YTE-102-03-M-Q-368 Samtec, Inc. | 41 |
| - | 2 Weeks | - | BOARD | - | - | - | Samtec | GOLD (20) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | YTE-102-03-M-Q-368 | - | - | - | STRAIGHT | - | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Details | Yes | FleXYZ, Tiger Buy | Bulk | YTE | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | - | FLEXYZ | 8536.69.40.40 | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | 2 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() HFWS-03-01-T-S Samtec, Inc. | 41 |
| - | 2 Weeks | - | BOARD | - | - | - | Samtec | MATTE TIN OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | HFWS-03-01-T-S | - | - | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | Bulk | HFWS | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 | 5.08 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Power to the Board | - | - | - | - | Power to the Board | - | - | - | - | ||
![]() ZST-103-03-G-D-515 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | ZST | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-40-06-F-D-220-255 Samtec, Inc. | 50 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() TW-05-08-F-D-550-100 Samtec, Inc. | 34 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() PHF-114-01-L-D Samtec, Inc. | 50 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 15 | - | - | - | Unlatched | Samtec | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Tube | PHF | - | - | - | - | Socket | 28 Position | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() TW-11-06-F-D-280-SM Samtec, Inc. | 50 |
| - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() HFWS-05-02-TM-S-VS Samtec, Inc. | 34 |
| - | 2 Weeks | - | BOARD | - | - | - | - | MATTE TIN | - | - | - | SAMTEC INC | - | - | Samtec Inc | HFWS-05-02-TM-S-VS | - | - | - | STRAIGHT | - | 1 | - | - | - | Active | 5.77 | - | - | - | - | HFWS | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | 5.08 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | MATTE TIN | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() PHF-114-03-L-D Samtec, Inc. | 50 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 15 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | Tube | PHF | - | - | - | - | - | 28 Position | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Straight | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() TW-05-08-F-D-630-100 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | ||
![]() SW-08-04-T-S-350-090 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SW | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() LCW-103-11-T-S-300-RE Samtec, Inc. | 50 |
| - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | Bulk | LCW | - | - | - | - | - | 3 Position | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 7.62 mm | Headers | Right Angle | - | Headers & Wire Housings | - | - | - | UL 94 V-0 | ||
![]() ZW-07-13-F-D-825-165 Samtec, Inc. | 34 |
| - | 2 Weeks | Gold | BOARD | Polyester | - | - | Samtec | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-07-13-F-D-825-165 | ZW | + 125 C | - 55 C | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Details | Yes | Flex Stack | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | 14 Position | 2 Row | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | 2.54 mm | compliant | - | - | Solder | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | Headers & Wire Housings | - | Headers | Vertical | - | Headers & Wire Housings | - | - | 0.825 in | - | ||
![]() YTE-120-02-G-5-760 Samtec, Inc. | 34 |
| - | - | - | BOARD | - | - | - | Samtec | GOLD | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | YTE-120-02-G-5-760 | YTE-1 | - | - | STRAIGHT | - | 5 | - | - | - | Active | 5.75 | Details | Yes | FleXYZ, Tiger Buy | Tube | YTE | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | Board to Board & Mezzanine Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 100 | 2 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | GOLD | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | ||
![]() TW-11-06-F-S-440-070 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - |