- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Base/Housing Material | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Accessory Type | Contact Finish Termination | Contact Pattern | Insulator Color | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Terminal Length | Product Category | Product Length | IP Rating | Plating Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-116-03-F-SH-A-P Samtec, Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | Samtec | - | Phosphor Bronze | 14 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Tube | TSM | - | - | - | - | Pin Header | 16 Position | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67 mm | Headers & Wire Housings | - | Headers | Horizontal | - | Headers & Wire Housings | - | - | - | - | UL 94 V-0 | ||
![]() LCW-109-08-G-M-300 Samtec, Inc. | In Stock | - | - | - | Gold | BOARD | Polybutylene Terephthalate (PBT) | LOCKING | - | 0.9 inch | Samtec | GOLD OVER NICKEL | Phosphor Bronze | 1 | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec | LCW-109-08-G-M-300 | LCW | + 125 C | - 55 C | - | Through Hole | ONE | 1 | 125 °C | -65 °C | - | Active | 5.66 | Details | Yes | - | - | Bulk | LCW | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 9 Position | 1 Row | LOCKING CLIP REMOVED | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 9 | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.2 inch | MALE | - | - | 0.31 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED HOUSING | 1000VAC V | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | Headers & Wire Housings | 7.62 mm | Headers | Straight | 0.13 inch | Headers & Wire Housings | - | - | 10u inch | - | UL 94 V-0 | ||
![]() AW-4003GD230075ES Samtec, Inc. | 36 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 17 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | AW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() TW-05-06-F-D-450-SM-P Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() ZW-16-14-F-D-1007-130 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | - | - | Samtec | GOLD FLASH | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-16-14-F-D-1007-130 | ZW | - | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.63 | Details | Yes | Flex Stack | - | Bulk | ZW | e4 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD FLASH | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() TW-33-02-F-D-190-SM-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() BTSW-107-01-T-D Samtec, Inc. | 36 |
| - | 2 Weeks | Tin | BOARD | Polyester | - | LCP (Liquid Crystal Polymer) | - | Samtec | MATTE TIN | Phosphor Bronze | 30 | - | SAMTEC INC | - | Unlatched | Samtec | BTSW-107-01-T-D | BTSW | + 105 C | - 55 C | Through Hole | Through Hole | - | 2 | - | - | ROHS COMPLIANT | Active | 5.75 | Details | Yes | - | -55 to 105 °C | Tube | BTSW | e3 | Yes | - | BOARD CONNECTOR | - | 14 Position | 2 Row | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 14 | 2.54 mm | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | SOLDER | - | - | Jumper | MATTE TIN | - | - | - | Headers & Wire Housings | - | Accessories | Straight | - | Headers & Wire Housings | 17.78 mm | - | - | - | UL 94 V-0 | ||
![]() SD-117-T-22 Samtec, Inc. | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW-26-03-G-D-230-075-ES Samtec, Inc. | 36 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 26 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | AW | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() LCW-132-07-S-S-230 Samtec, Inc. | 36 |
| - | - | Gold | BOARD | - | LOCKING | - | 3.2 inch | - | GOLD (30) OVER NICKEL (50) | Phosphor Bronze | - | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec Inc | LCW-132-07-S-S-230 | - | + 125 C | - 55 C | - | Through Hole | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | - | - | LCW | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 32 Position | 1 Row | MATING LENGTH=0.230 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 32 | 2.54 mm | compliant | - | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | Headers & Wire Housings | 5.84 mm | Headers | Straight | 0.1 inch | - | - | - | 30u inch | - | UL 94 V-0 | ||
![]() TW-33-02-F-T-160-090 Samtec, Inc. | 36 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() LCW-103-07-L-S-230-LL Samtec, Inc. | 36 |
| - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | Bulk | LCW | - | - | - | - | - | 3 Position | 1 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 5.84 mm | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | UL 94 V-0 | ||
![]() YTE-130-02-L-Q-660 Samtec, Inc. | 36 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | SAMTEC INC | - | - | Samtec Inc | YTE-130-02-L-Q-660 | YTE-1 | - | - | - | STRAIGHT | - | 4 | - | - | - | Active | 5.75 | - | Yes | - | - | - | YTE | - | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | 2 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YFS-130-03-G-10-SB Samtec, Inc. | 36 |
| - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | SamArray, Tiger Eye Lite | - | Bulk | YFS | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | ||
![]() TW-10-12-F-D-685-275 Samtec, Inc. | 36 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | 20 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 5.2 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | 0.685 in | - | ||
![]() HTS-102-G-C Samtec, Inc. | 36 |
| - | 2 Weeks | - | BOARD | - | LOCKING | - | 0.2 inch | Samtec | GOLD (20) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | HTS-102-G-C | HTS | - | - | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | - | Bulk | HTS | e4 | Yes | - | BOARD CONNECTOR | - | - | 1 Row | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | 2.54 mm | not_compliant | - | UL | - | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | - | - | - | - | RND PIN-SKT | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | 20u inch | - | - | ||
![]() BTSW-108-01-F-D Samtec, Inc. | 36 |
| - | - | Gold | - | Polyester | - | - | - | Samtec | - | Phosphor Bronze | 26 | - | - | - | Unlatched | Samtec | - | - | + 105 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Tube | BTSW | - | - | - | - | - | 16 Position | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | - | Headers & Wire Housings | - | Accessories | Straight | - | Headers & Wire Housings | - | - | - | - | UL 94 V-0 | ||
![]() LCW-102-09-T-S-300-PR Samtec, Inc. | 36 |
| - | - | Tin | BOARD | - | - | - | 0.2 inch | - | TIN OVER NICKEL | Phosphor Bronze | - | - | SAMTEC INC | GLASS FILLED POLYESTER | - | Samtec Inc | LCW-102-09-T-S-300-PR | - | + 105 C | - 55 C | - | RIGHT ANGLE | ONE | 1 | 105 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | - | - | LCW | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 2 Position | 1 Row | MATING LENGTH=0.300 INCHES | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 2 | 2.54 mm | compliant | - | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | 5000 MOhms | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | Headers & Wire Housings | 7.62 mm | Headers | Right Angle | 0.19 inch | - | - | - | - | - | UL 94 V-0 | ||
![]() TW-33-03-F-D-190-SM-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | - | Tube | TW | - | - | - | - | Stacking Header | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() ZW-32-14-G-D-1024-395 Samtec, Inc. | 44 |
| - | 2 Weeks | - | BOARD | - | - | - | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | - | SAMTEC INC | - | - | Samtec | ZW-32-14-G-D-1024-395 | ZW | - | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Details | Yes | Flex Stack | - | Bulk | ZW | e4 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD FLASH OVER NICKEL (50) | - | - | - | Headers & Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - |