- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Contact Finish Termination | Contact Pattern | Insulator Color | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YTQ-117-01-L-Q Samtec, Inc. | 6 | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Details | - | FleXYZ, Tiger Buy | Tube | YTQ | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | Board to Board & Mezzanine Connectors | - | - | ||
![]() ZLTMM-125-63-G-D-387 Samtec, Inc. | 6 | - | - | 2 Weeks | - | BOARD | - | - | - | Samtec | GOLD (20) OVER NICKEL (50) | NOT SPECIFIED | 1 | SAMTEC INC | - | Samtec | ZLTMM-125-63-G-D-387 | ZLTMM-1 | - | - | STRAIGHT | - | 2 | - | Active | 5.72 | Details | Yes | Flex Stack | Bulk | ZLTMM | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | SOLDER | - | GOLD (3) OVER NICKEL (50) | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() ZLTMM-115-63-S-D-401 Samtec, Inc. | 6 | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | ZLTMM | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() JW-06-04-T-S-605-325 Samtec, Inc. | In Stock | - | - | - | - | BOARD | - | - | - | - | MATTE TIN | PHOSPHOR BRONZE | - | SAMTEC INC | - | Samtec Inc | JW-06-04-T-S-605-325 | - | - | - | STRAIGHT | - | 1 | - | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | Power Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 3.96 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() HMTSW-102-08-F-T-224-RA Samtec, Inc. | 6 | - | - | 3 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 1 | SAMTEC INC | - | Samtec | HMTSW-102-08-F-T-224-RA | - | + 125 C | - 55 C | Straight Pin | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | HMTSW | e3 | - | - | BOARD STACKING CONNECTOR | - | 6 Position | 3 Row | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Board to Board & Mezzanine Connectors | 5.84 mm | Headers | Right Angle | Board to Board & Mezzanine Connectors | - | UL 94 V-0 | ||
![]() HTS-103-G-AA Samtec, Inc. | 6 | - | - | 2 Weeks | - | BOARD | - | LOCKING | 0.3 inch | Samtec | GOLD (20) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | Samtec | HTS-103-G-AA | HTS | - | - | STRAIGHT | ONE | 1 | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | Bulk | HTS | e4 | Yes | - | BOARD CONNECTOR | - | - | 1 Row | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 2.54 mm | not_compliant | - | UL | - | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | - | RND PIN-SKT | - | 0.1 inch | SOLDER | POLARIZED HOUSING | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | Headers & Wire Housings | - | - | - | Headers & Wire Housings | 20u inch | - | ||
![]() YTW-06-02-L-Q-145-090 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SAMTEC INC | - | Samtec Inc | YTW-06-02-L-Q-145-090 | - | - | - | - | - | - | - | Active | 5.77 | - | Yes | - | - | YTW | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() LCW-136-09-G-S-230-RE Samtec, Inc. | 6 | - | - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Samtec | - | Phosphor Bronze | 1 | - | - | Samtec | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | Bulk | LCW | - | - | - | - | - | 36 Position | 1 Row | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | Headers & Wire Housings | 5.84 mm | Headers | Right Angle | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() PHF-106-01-L-D Samtec, Inc. | 6 | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 34 | - | - | Samtec | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | Details | - | - | Tube | PHF | - | - | - | - | - | 12 Position | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() HTS-103-T-A-1 Samtec, Inc. | 6 | - | - | 2 Weeks | - | BOARD | - | - | - | Samtec | MATTE TIN (150) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | SAMTEC INC | - | Samtec | HTS-103-T-A-1 | HTS | - | - | STRAIGHT | - | 1 | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | Bulk | HTS | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 1 Row | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 2.54 mm | not_compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | SOLDER | - | MATTE TIN (150) OVER NICKEL (50) | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() ZLTMM-112-63-T-D-440 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | ZLTMM | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() ZLTMM-125-75-L-D-250 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | - | - | GOLD (3) OVER NICKEL (50) | NOT SPECIFIED | - | SAMTEC INC | - | Samtec Inc | ZLTMM-125-75-L-D-250 | ZLTMM-1 | - | - | STRAIGHT | - | 2 | - | Active | 5.72 | - | Yes | - | - | ZLTMM | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | SOLDER | - | MATTE TIN | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() AW-71-03-G-D-205-075-A Samtec, Inc. | In Stock | - | - | - | - | BOARD | - | - | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 10 | SAMTEC INC | - | Samtec | AW-71-03-G-D-205-075-A | - | - | - | STRAIGHT | - | 2 | - | Active | 5.77 | - | Yes | Flex Stack | Tube | AW | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | - | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 142 | 0.8 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | SURFACE MOUNT | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() TSM-118-03-F-SV Samtec, Inc. | 6 | - | - | - | - | - | - | - | - | Samtec | - | - | 12 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tube | TSM | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() ZSS-117-05-F-D-450 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | ZSS | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() PHF-107-01-L-D Samtec, Inc. | 6 | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | Samtec | - | Phosphor Bronze | 29 | - | - | Samtec | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | Details | - | - | Tube | PHF | - | - | - | - | - | 14 Position | 2 Row | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | 4.8 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() TW-36-12-F-D-265-150 Samtec, Inc. | 6 | - | - | - | - | - | - | - | - | Samtec | - | - | 1 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | Details | - | Flex Stack | Bulk | TW | - | - | - | - | Stacking Header | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() AW-16-03-G-D-230-075-A Samtec, Inc. | 6 | - | - | - | - | BOARD | - | - | - | Samtec | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | 45 | SAMTEC INC | - | Samtec | AW-16-03-G-D-230-075-A | - | - | - | STRAIGHT | - | 2 | - | Active | 5.77 | - | Yes | Flex Stack | Tube | AW | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 0.8 mm | not_compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | SURFACE MOUNT | - | GOLD (10) OVER NICKEL (50) | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() HTS-103-T-A Samtec, Inc. | In Stock | - | - | 2 Weeks | - | BOARD | - | - | - | Samtec | MATTE TIN (150) OVER NICKEL (50) | PHOSPHOR BRONZE | 1 | SAMTEC INC | - | Samtec | HTS-103-T-A | HTS | - | - | STRAIGHT | - | 1 | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | Bulk | HTS | e3 | Yes | - | BOARD CONNECTOR | - | - | 1 Row | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 2.54 mm | not_compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | SOLDER | - | MATTE TIN (150) OVER NICKEL (50) | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() ZSTMM-125-65-S-D-280 Samtec, Inc. | 13 | - | - | 2 Weeks | - | - | - | - | - | Samtec | - | - | 1 | SAMTEC INC | - | Samtec | ZSTMM-125-65-S-D-280 | - | - | - | - | - | - | - | Active | 5.77 | Details | Yes | Flex Stack | Bulk | ZSTMM | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - |