- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Filtered | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Impedance | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Product Type | Product | Terminal Length | Product Category | RF Series |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM1L-9P-6E7-24B Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | Unfiltered | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-37SBSP-.190 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | LOCKING | JACKPOST | 2.34 inch | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | MWDM2L-37SBSP-.190 | - | - | STRAIGHT | 2 | 150 °C | -55 °C | Active | 5.21 | - | No | F | e0 | No | - | D MICROMINIATURE CONNECTOR | 37 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54 mm | compliant | NICKEL | - | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.333 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | SOLDER | 600VAC V | - | 2.54 mm | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | 0.19 inch | - | - | ||
![]() MWDM2L-51P-6J1-18L Glenair | In Stock | - | - | 13 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | Glenair | GOLD OVER NICKEL | BERYLLIUM COPPER | - | 1 | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair | MWDM2L-51P-6J1-18L | - | - | - | - | - | - | Active | 5.19 | Details | Yes | G | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | 51 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 51 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | - | ||
![]() M39012/16-0503 Amphenol RF | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.69.4010 | - | - | Unavailable | - | - | + 165 C | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | Connectors | - | - | BNC | ||
![]() MWDM2L-21P-6K5-18F Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | - | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | MWDM2L-21P-6K5-18F | - | - | - | - | - | - | Active | 5.4 | - | Yes | C | e4 | Yes | - | D MICROMINIATURE CONNECTOR | 21 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 21 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() MWDM2L-9P-6J7-36P Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-21P-6K1-18K Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | - | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | MWDM2L-21P-6K1-18K | - | - | - | - | - | - | Active | 5.19 | - | Yes | C | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | 21 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 21 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() MWDM2L-51P-6E7-75L Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | Unfiltered | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-9P-6J7-60M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-25SCBRR5-.080 Glenair | In Stock | - | - | 15 Weeks | - | BOARD AND PANEL | ALUMINUM ALLOY | LOCKING | JACKPOST | 1.187 inch | Glenair | GOLD OVER NICKEL | COPPER ALLOY | - | 1 | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair | MWDM1L-25SCBRR5-.080 | - | - | RIGHT ANGLE | - | 150 °C | -55 °C | Active | 5.55 | N | No | D | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | not_compliant | CADMIUM | - | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | SOCKET | SOLDER | 600VAC V | - | 2.54 mm | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | Micro-D D-Sub Connectors | - | 0.08 inch | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-25S-5C3-.500B Glenair | In Stock | - | - | 15 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | TIN LEAD | - | - | - | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | MWDM2L-25S-5C3-.500B | - | - | - | - | - | - | Active | 5.36 | - | - | D | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() MWDM2L-15GP-6E5-20S1 Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | D-Sub Cables | - | ||
![]() MWDM2L-9P-6J7-120B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-15GP-6J1-2B Glenair | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Glenair | - | - | - | 1 | - | - | GLENAIR INC | - | - | Glenair | MWDM2L-15GP-6J1-2B | - | - | - | - | - | - | Active | 5 | Details | Yes | - | - | Yes | - | INTERCONNECTION DEVICE | - | - | - | NO. OF CONTACTS: 15, MALE-MALE, PANEL MOUNT | - | Cable Assemblies | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | D-Sub Cables | - | ||
![]() MWDM2L-25S-6C3-.125B Glenair | In Stock | - | - | 15 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | TIN LEAD | - | - | - | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair Inc | MWDM2L-25S-6C3-.125B | - | - | - | - | - | - | Active | 5.4 | - | - | D | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() MWDM1L-100S-4K7-72B Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | Unfiltered | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | 100 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-51P-4K1-36S Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | Unfiltered | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-31S-6J1-72B Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | Unfiltered | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-37S-6K1-18S Glenair | In Stock | - | - | 13 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | Glenair | GOLD OVER NICKEL | COPPER ALLOY | - | 1 | Unfiltered | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Glenair | MWDM2L-37S-6K1-18S | - | - | - | - | - | - | Active | 5.19 | Details | Yes | F | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 37 | - | compliant | NICKEL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | - | ||
![]() MWDM2L-15GP-6J7-72M Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | D-Sub Cables | - |