- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Product Type | Product | Terminal Length | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM2L-51P-4K1-84B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-9P-4K7-18S Glenair | In Stock | - | - | 12 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-9P-4K7-18S | - | - | - | - | - | - | Active | 5.19 | - | Yes | A | e4 | Yes | - | D MICROMINIATURE CONNECTOR | 9 Position | 2 Row | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 9 | - | compliant | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() MWDM2L-37P-8E7-18M Glenair | In Stock | - | - | 13 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | Glenair | GOLD OVER NICKEL | BERYLLIUM COPPER | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM2L-37P-8E7-18M | - | - | - | - | - | - | Active | 5.19 | Details | Yes | F | e4 | Yes | - | D MICROMINIATURE CONNECTOR | 37 Position | 2 Row | STANDARD: MIL-DTL-83513 | - | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 37 | - | compliant | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-15P-4K5-3B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDL-15CS-4K5-18B Glenair | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | GLENAIR INC | - | Glenair | MWDL-15CS-4K5-18B | - | - | - | - | - | - | Active | 5.57 | - | - | - | - | - | - | - | 15 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-25S-5C3-.125S1 Glenair | In Stock | - | - | 15 Weeks | CABLE | ALUMINUM ALLOY | - | - | - | - | - | TIN LEAD | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-25S-5C3-.125S1 | - | - | - | - | - | - | Active | 5.49 | - | - | D | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | CRIMP | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() M39012/16-0015 Amphenol RF | In Stock | - | - | 12 to 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Individual Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | connectors | ||
![]() MWDM1L-100S-4K7-18S Glenair | In Stock | - | - | 13 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-100S-4K7-18S | - | - | - | - | - | - | Active | 5.22 | - | No | H | e4 | No | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 100 | - | not_compliant | CADMIUM | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | CRIMP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() MWDM2L-37P-4K5-48P Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-51P-6E7-72M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-25SCBSPU-.080 Glenair | In Stock | - | - | 15 Weeks | BOARD | ALUMINUM ALLOY | LOCKING | HOLE .096 | JACKPOST | 1.185 inch | Glenair | GOLD OVER NICKEL | COPPER ALLOY | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair | MWDM2L-25SCBSPU-.080 | STRAIGHT | ONE | 4 | 150 °C | -55 °C | - | Active | 5.12 | Details | No | D | e0 | No | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | NICKEL | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | SOLDER | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | Micro-D D-Sub Connectors | - | 0.08 inch | D-Sub Micro-D Connectors | ||
![]() MWDM1L-51S-6E5-48B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-21S-4K7-12L Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-15P-4K7-36K Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-25P-5C4-.500S Glenair | In Stock | - | - | 15 Weeks | CABLE | ALUMINUM ALLOY | - | - | - | - | Glenair | GOLD OVER NICKEL | - | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM1L-25P-5C4-.500S | - | - | - | - | - | - | Active | 5.4 | N | - | D | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | not_compliant | CADMIUM | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | GOLD OVER NICKEL | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() 10-497447-095 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | 1 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Contacts | Contacts | - | Circular MIL Spec Contacts | ||
![]() MWDM1L-9P-6K5-48B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-31PCBR-.250 Glenair | In Stock | - | - | 15 Weeks | BOARD AND PANEL | ALUMINUM ALLOY | LOCKING | - | - | 1.337 inch | - | TIN LEAD | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-31PCBR-.250 | RIGHT ANGLE | - | - | 150 °C | -55 °C | - | Active | 5.19 | - | No | E | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | 31 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 2.54 mm | not_compliant | CADMIUM | COMMERCIAL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.525 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | SOLDER | 600VAC V | 2.54 mm | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | 0.25 inch | - | ||
![]() MWDM2L-9S-4E1-24B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-9P-4K5-36B Glenair | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | 9 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors |