- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Product Type | Military Connector Accessory Name | Terminal Length | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM2L-21P-6K5-48B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 21 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-37S-6K1-12B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-15P-4K7-18K Glenair | In Stock | - | - | 12 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | Glenair | GOLD OVER NICKEL | BERYLLIUM COPPER | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM2L-15P-4K7-18K | - | - | - | - | - | Active | 5.18 | Details | Yes | B | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | 15 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 15 | - | compliant | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-25SCBSNN-.190 Glenair | In Stock | - | - | 15 Weeks | BOARD | ALUMINUM ALLOY | - | LOCKING | HOLE .096 | - | 1.185 inch | Glenair | GOLD OVER NICKEL | COPPER ALLOY | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair | MWDM2L-25SCBSNN-.190 | STRAIGHT | ONE | 4 | 150 °C | -55 °C | Active | 5.12 | - | No | D | e0 | No | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | NICKEL | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | SOLDER | - | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | Micro-D D-Sub Connectors | - | 0.19 inch | D-Sub Micro-D Connectors | ||
![]() MWDM1L-100S-6K7-18S Glenair | In Stock | - | - | 13 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | Glenair | GOLD OVER NICKEL | COPPER ALLOY | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM1L-100S-6K7-18S | - | - | - | - | - | Active | 5.19 | N | No | H | e4 | No | EAR99 | D MICROMINIATURE CONNECTOR | 100 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 100 | - | not_compliant | CADMIUM | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-21P-8K7-36M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-51P-6K2-6B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-21S-4K5-36S Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-37PCBRR4T-.110 Glenair | In Stock | - | - | 15 Weeks | BOARD AND PANEL | ALUMINUM ALLOY | - | LOCKING | - | JACKPOST | 1.487 inch | Glenair | TIN LEAD | BERYLLIUM COPPER | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM1L-37PCBRR4T-.110 | RIGHT ANGLE | - | - | 150 °C | -55 °C | Active | 5.55 | N | No | F | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.54 mm | not_compliant | CADMIUM | COMMERCIAL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.525 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | SOLDER | - | 600VAC V | 2.54 mm | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | Micro-D D-Sub Connectors | - | 0.11 inch | D-Sub Micro-D Connectors | ||
![]() MWDM1L-51S-6E5-36L Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | 51 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-9P-6K7-18F Glenair | In Stock | - | - | 12 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-9P-6K7-18F | - | - | - | - | - | Active | 5.18 | - | Yes | A | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 9 | - | compliant | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() MWDM2L-37P-4K7-3B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-25S-6J7-18S Glenair | In Stock | - | - | 12 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-25S-6J7-18S | - | - | - | - | - | Active | 5.19 | - | Yes | D | e4 | Yes | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 25 | - | compliant | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 390HS001NF1708A4 Glenair | In Stock | - | - | 8 Weeks | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | GLENAIR INC | - | Glenair Inc | 390HS001NF1708A4 | - | - | - | - | - | Active | 2.01 | - | - | 17 | - | - | - | - | - | - | - | - | - | YES | NO | NO | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | BACKSHELL | - | - | ||
![]() MWDM2L-15GS-6K1-8M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | D-Sub Cables | ||
![]() MWDM2L-37P-5C3-1.000P Glenair | In Stock | - | - | 15 Weeks | CABLE | ALUMINUM ALLOY | - | - | - | - | - | - | TIN LEAD | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-37P-5C3-1.000P | - | - | - | - | - | Active | 5.4 | - | - | F | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | 37 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | NICKEL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() MWDM1L-31CS-4K7-36K Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | D-Sub Cables | ||
![]() MWDM2L-51P-6K7-36L Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-31CS-4K5-48L Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | - | - | - | Glenair | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Cables | - | - | D-Sub Cables | ||
![]() MWDM4L-15P-4K5-18B Glenair | In Stock | - | - | 12 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM4L-15P-4K5-18B | - | - | - | - | - | Active | 5.36 | - | Yes | B | e4 | Yes | - | D MICROMINIATURE CONNECTOR | 15 Position | 2 Row | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 15 | - | compliant | ANODIZED BLACK | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - |