- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Material - Insulation | Number of Terminals | Mounting Option 1 | AWG (min.) | AWG max. | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Classification | Contact Finish Mating | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Housing Gender | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Insert Arrangement | Insulator Material | Latching Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mating Style | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current (details) | Nominal voltage (details) | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shell Size / Insert Arrangement | Shell Sizes | Shell Style# | Stripping length (max.) | Termination Method | Tradename | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Connector Support Type | Polarization Key | Number of Levels | Number of Ports | Accessory Type | Contact Finish Termination | Contact Pattern | Family | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Insulator Color | Fuse Type | Wire Gauge or Range - mm² | Product Type | Wire Size (AWG) | Rated Current | Stripping Length | Termination Post Length | Shell Plating | Rated Voltage | Disconnect Type | Product | Mounting Angle | Features | Product Category | Strain Relief | Product Length | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Thickness | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 390AS002NF0804A3 Glenair | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | GLENAIR INC | - | - | - | - | Glenair | - | 390AS002NF0804A3 | - | - | - | Glenair | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Active | - | - | 2.35 | N | No | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 557E283NF1A05 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | GLENAIR INC | - | - | - | - | Glenair | - | 557E283NF1A-05 | - | - | - | Glenair | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Active | - | - | 5.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSTMM-116-63-L-D-425 Samtec, Inc. | 29 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | SAMTEC INC | - | - | - | - | Samtec | - | ZSTMM-116-63-L-D-425 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.77 | Details | - | - | - | - | - | - | - | Flex Stack | - | - | - | - | Bulk | ZSTMM | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCS2-115-01-L-D-04 Samtec, Inc. | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Tube | PCS2 | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-07-15-F-D-225-125 Samtec, Inc. | 10 |
| - | 2 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | 1 | - | - | - | SAMTEC INC | - | - | - | - | Samtec | - | ZW-07-15-F-D-225-125 | ZW | - | - | - | - | - | STRAIGHT | - | - | - | 2 | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.63 | Details | Yes | - | - | - | - | - | - | Flex Stack | - | - | - | - | Bulk | ZW | e3 | Yes | - | BOARD STACKING CONNECTOR | Stacking Header | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | SOLDER | - | - | - | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPMC-108-04-L-D-02 Samtec, Inc. | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Tube | HPMC | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCW-116-07-L-S-230 Samtec, Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Polyester | - | Straight | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | -55 to 125 °C | - | - | - | - | - | - | - | 16 Position | - | 1 Row | Header | - | Headers & Wire Housings | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | Black | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 5.84 mm | - | - | - | Headers | Straight | - | - | - | 40.64 mm | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() BTSW-106-01-T-D Samtec, Inc. | 44 |
| - | 2 Weeks | Tin | BOARD | - | Polyester | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | MATTE TIN | Phosphor Bronze | - | - | - | - | - | - | - | - | 34 | - | - | - | SAMTEC INC | - | - | - | Unlatched | Samtec | - | BTSW-106-01-T-D | BTSW | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | 2 | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | Tube | BTSW | e3 | Yes | - | BOARD CONNECTOR | - | 12 Position | - | 2 Row | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 12 | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | SOLDER | - | - | - | - | Jumper | MATTE TIN | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Accessories | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() BTSW-108-01-T-D Samtec, Inc. | 44 |
| - | 2 Weeks | Tin | BOARD | - | Polyester | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | MATTE TIN | Phosphor Bronze | - | - | - | - | - | - | - | - | 26 | - | - | - | SAMTEC INC | - | - | - | Unlatched | Samtec | - | BTSW-108-01-T-D | BTSW | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | 2 | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | Tube | BTSW | e3 | Yes | - | BOARD CONNECTOR | - | 16 Position | - | 2 Row | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 16 | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | SOLDER | - | - | - | - | Jumper | MATTE TIN | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Accessories | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() HTS-103-G-B Samtec, Inc. | 44 |
| - | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 0.3 inch | - | Samtec | - | - | - | - | - | - | - | GOLD (20) OVER NICKEL (50) | BRASS | - | - | - | - | - | - | - | - | 1 | - | - | - | SAMTEC INC | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | Samtec | - | HTS-103-G-B | HTS | - | - | - | - | - | STRAIGHT | - | - | ONE | 1 | - | - | - | - | Active | - | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Bulk | HTS | e4 | Yes | - | BOARD CONNECTOR | - | - | - | 1 Row | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 2.54 mm | - | not_compliant | - | UL | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.1 inch | FEMALE | - | RND PIN-SKT | - | 0.1 inch | SOLDER | - | POLARIZED HOUSING | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 20u inch | - | - | - | - | - | ||
![]() QTT-150-02-F-T Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Tube | QTT | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTSW-110-01-T-D Samtec, Inc. | 30 |
| - | - | Tin | - | - | Polyester | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | Unlatched | Samtec | - | - | - | - | + 105 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Tube | BTSW | - | - | - | - | - | 20 Position | - | 2 Row | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | Jumper | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Accessories | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 71662-4168 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 672 | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0716624168 716624168 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | EBBI 50D | - | - | - | - | - | 71662 | - | - | - | - | - | 9 Position | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Receptacles | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27291-3 Amphenol | 346 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-26500 Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Support | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2445090000 Weidmuller | 98 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/70W14 Glenair | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | M83723/70 | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | GLENAIR INC | - | - | - | - | Glenair | - | M83723/70W14 | M83723/70 | - | - | Glenair | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Active | - | - | 2.09 | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | * | - | - | EAR99 | CIRCULAR CONNECTOR ADAPTER | - | - | - | - | - | 8536.69.80.00 | Circular Connectors | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | Adapters | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TV07RW-9-35PC Amphenol | 27 | - | - | - | Gold | - | Aluminum | - | - | 6 | - | - | - | - | - | - | Straight | Amphenol Aerospace | - | - | - | - | - | - | 6Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 09-35 | - | - | Amphenol | - | - | - | Self Locking | - | Amphenol Aerospace Operations | - | - | Jam Nut | - | - | - | - | -65C to 175C | Bulk | - | 88-538551-35K | - | 26.97(mm) | 30.45(mm) | Active | No | - | - | N | - | - | 9-35 | 9 | Jam Nut | - | Crimp | 38999 | - | - | 500VDC/400VAC | - | - | TV 38999 III | - | - | - | - | Circular | 6 Position | - | - | RCP | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | - | 6(POS) | - | - | - | PIN | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | TV | - | - | - | - | - | Standard Circular Connector | - | - | - | - | Cadmium | - | - | Receptacles | Straight | - | Standard Circular Connector | No | - | - | 31.72(mm) | - | - | - | - | - | - | 26.97(mm) | - | - | ||
![]() 1230050000 Weidmuller | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | V0 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block Tools & Accessories | - | - | - | - | - | - | - | - | - | - | Terminal Block Tools & Accessories | - | - | - | - | - | - | - | - | 2 | - | - | - | - | ||
![]() 1548150000 Weidmuller | 13 |
| - | - | - | - | - | - | - | - | - | 28 | 12 | - | - | - | - | Weidmuller | 5.1mm | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | - | - | 50pc(s) | 2.5mm² | 0.5mm² | 2.5mm² | 0.5mm² | - | - | Blue | 50 | - | - | - | - | V0 | - | - | - | Weidmuller | 1548150000 | - | - | - | - | - | - | - | - | 24A | 800V | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | Yes | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | APGTB 2.5 2T VL 4C/2 BL | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 91mm | 50.5mm | 5.1mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 A | 6.3 A | - | - | - | - | - | WAGO CORP | - | - | - | - | WAGO Innovative Connections | - | 2002-1611/1000-541 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Active | - | - | 2.26 | - | Yes | - | - | - | - | - | - | - | 250V | 30V | - | - | - | TOPJOB®S | - | - | EAR99 | - | Disconnect | 2 | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | 12-18 AWG | - | 5mm x 20mm | 0.75-4mm² | - | 22AWG to 12AWG | 6.3A | 10mm ~ 12mm | - | - | 250V | Fuse, Lever | - | - | LED | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | - | - |