- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Insert Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Body Orientation | Brand | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Service Rating | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Sealing | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Family | Product Type | Shell Plating | Contact Arrangement | Terminal Length | Product Category | Strain Relief | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM3L-25SCBRR3T-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD AND PANEL | STAINLESS STEEL | - | - | LOCKING | - | JACKPOST | 1.187 inch | - | - | - | TIN LEAD | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM3L-25SCBRR3T-.110 | RIGHT ANGLE | - | - | - | 150 °C | -55 °C | Active | - | - | - | 5.55 | - | No | - | - | D | - | - | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | SOCKET | - | SOLDER | 600VAC V | - | 2.54 mm | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | ||
![]() MLDM2L-9S-6K5-18M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 1 | Unfiltered | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() MWDM3L-15P-4C3-.500B Glenair | In Stock | - | - | 15 Weeks | - | CABLE | STAINLESS STEEL | - | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM3L-15P-4C3-.500B | - | - | - | - | - | - | Active | - | - | - | 5.39 | - | - | - | - | B | - | - | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 15 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM3L-25SCBSNN-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | STAINLESS STEEL | - | - | LOCKING | HOLE .096 | - | 1.185 inch | - | - | - | TIN LEAD | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LCP/PPS | Glenair Inc | MWDM3L-25SCBSNN-.110 | STRAIGHT | ONE | 4 | - | 150 °C | -55 °C | Active | - | - | - | 5.15 | - | No | - | - | D | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | - | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | - | SOLDER | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | 0.11 inch | - | - | - | - | - | ||
![]() MWDM3L-25SCBSNN-.172 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | STAINLESS STEEL | - | - | LOCKING | HOLE .096 | - | 1.185 inch | - | - | - | TIN LEAD | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LCP/PPS | Glenair Inc | MWDM3L-25SCBSNN-.172 | STRAIGHT | ONE | 4 | - | 150 °C | -55 °C | Active | - | - | - | 5.15 | - | No | - | - | D | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | - | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | - | SOLDER | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | 0.172 inch | - | - | - | - | - | ||
![]() MWDM3L-25S-8K7-18L Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | STAINLESS STEEL | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM3L-25S-8K7-18L | - | - | - | - | - | - | Active | - | - | - | 5.22 | - | Yes | - | - | D | - | - | e4 | Yes | - | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 25 | - | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM2L-21P-6J5-18S Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | Glenair | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | 1 | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM2L-21P-6J5-18S | - | - | - | - | - | - | Active | - | - | - | 5.43 | Details | Yes | - | - | C | - | - | e4 | Yes | EAR99 | D MICROMINIATURE CONNECTOR | - | 21 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 21 | - | - | compliant | NICKEL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() MWDM3L-25PCBRR3-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD AND PANEL | STAINLESS STEEL | - | - | LOCKING | - | JACKPOST | 1.187 inch | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM3L-25PCBRR3-.110 | RIGHT ANGLE | - | - | - | 150 °C | -55 °C | Active | - | - | - | 5.2 | - | No | - | - | D | - | - | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | - | - | SOLDER | 600VAC V | - | 2.54 mm | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | ||
![]() MWDM1L-100PCBSPN-.172 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | LOCKING | HOLE .125 | JACKPOST | 2.17 inch | - | Glenair | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | 1 | Unfiltered | GLENAIR INC | - | GLASS FILLED LCP/PPS | Glenair | MWDM1L-100PCBSPN-.172 | STRAIGHT | ONE | 6 | - | 150 °C | -55 °C | Active | - | - | - | 5.15 | - | No | - | - | H | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 100 Position | 2 Row | - | - | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | 2.54 mm | not_compliant | CADMIUM | - | - | 6 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | MALE | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | - | SOLDER | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | Micro-D D-Sub Connectors | - | - | 0.172 inch | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() MWDM1L-100PCBSPU-.140 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | LOCKING | HOLE .125 | JACKPOST | 2.17 inch | - | Glenair | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | 1 | Unfiltered | GLENAIR INC | - | GLASS FILLED LCP/PPS | Glenair | MWDM1L-100PCBSPU-.140 | STRAIGHT | ONE | 6 | - | 150 °C | -55 °C | Active | - | - | - | 5.15 | - | No | - | - | H | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 100 Position | 2 Row | - | - | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | 2.54 mm | not_compliant | CADMIUM | - | - | 6 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | MALE | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | - | SOLDER | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | Micro-D D-Sub Connectors | - | - | 0.14 inch | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() MWDM3L-25PCBRR3T-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD AND PANEL | STAINLESS STEEL | - | - | LOCKING | - | JACKPOST | 1.187 inch | - | - | - | TIN LEAD | BERYLLIUM COPPER | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM3L-25PCBRR3T-.110 | RIGHT ANGLE | - | - | - | 150 °C | -55 °C | Active | - | - | - | 5.19 | - | No | - | - | D | - | - | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | COMMERCIAL | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | - | - | SOLDER | 600VAC V | - | 2.54 mm | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | ||
![]() MLDM2L-37S-4K1-48B Glenair | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | 1 | Unfiltered | GLENAIR INC | - | - | Glenair | MLDM2L-37S-4K1-48B | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() MWDM2L-100SCBSRN-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | LOCKING | HOLE .125 | JACKPOST | 2.17 inch | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LCP/PPS | Glenair Inc | MWDM2L-100SCBSRN-.110 | STRAIGHT | ONE | 6 | - | 150 °C | -55 °C | Active | - | - | - | 5.15 | - | No | - | - | H | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 100 Position | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | 2.54 mm | compliant | NICKEL | - | - | 6 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | FEMALE | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | - | SOLDER | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | 0.11 inch | - | - | - | - | - | ||
![]() MWDM1L-67P-8K7-18S Glenair | In Stock | - | - | 13 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-67P-8K7-18S | - | - | - | - | - | - | Active | - | - | - | 5.22 | - | No | - | - | - | - | - | e4 | No | - | D MICROMINIATURE CONNECTOR | - | 67 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 67 | - | - | not_compliant | CADMIUM | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WE99JD Amphenol | In Stock | - | - | - | Gold Over Nickel | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | 23 | - | - | - | - | Straight | - | (2/21)Signal | - | Copper Alloy | 21#20,2#16 | - | - | - | E99 | - | - | - | Wall | - | - | -65C to 175C | - | - | - | 33.7(mm) | Not Required(mm) | No | - | - | - | I | 17-99 | - | Crimp | 850VDC/600VAC | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 23(POS) | - | - | - | SKT | - | - | - | Socket | - | - | - | - | Meets IP67 | - | - | 1(Port) | - | - | - | - | - | - | - | D38999 | - | Cadmium | - | - | - | No | 32.74(mm) | - | 33.7(mm) | ||
![]() MWDM1L-67PSB Glenair | In Stock | - | - | 15 Weeks | - | PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-67PSB | - | - | - | - | - | - | Active | - | - | - | 5.22 | - | - | - | - | - | - | - | e4 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 67 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 67 | - | - | not_compliant | CADMIUM | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM3L-25PBS-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | STAINLESS STEEL | - | - | LOCKING | - | - | 1.74 inch | - | Glenair | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | 1 | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM3L-25PBS-.110 | STRAIGHT | - | 2 | - | 150 °C | -55 °C | Active | - | - | - | 5.15 | - | No | - | - | D | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | STANDARD: MIL-DTL-83513 | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.333 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | - | - | SOLDER | 600VAC V | - | 2.54 mm | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | Micro-D D-Sub Connectors | - | - | 0.11 inch | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() M83513/27-H02PN Glenair | In Stock | - | - | 9 Weeks | - | BOARD | METAL | - | - | - | HOLE .125 | - | 3.25 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | M83513/27-H02PN | STRAIGHT | ONE | 4 | - | 125 °C | -55 °C | Active | - | - | - | 5.71 | - | No | - | - | H | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | 2.54 mm | compliant | - | MIL | - | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | FEMALE | NO | 0.55 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | 600VAC V | - | 2.54 mm | 500 Cycles | - | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | - | - | S100P0 | 0.14 inch | - | - | - | 50u inch | - | ||
![]() MWDM2L-51P-6E2-8F Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM3L-25PBSR3T-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD AND PANEL | STAINLESS STEEL | - | - | LOCKING | - | JACKPOST | 1.74 inch | - | Glenair | - | GOLD OVER NICKEL | COPPER ALLOY | - | 1 | Unfiltered | GLENAIR INC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM3L-25PBSR3T-.110 | STRAIGHT | - | 2 | - | 150 °C | -55 °C | Active | - | - | - | 5.22 | - | No | - | - | D | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 25 Position | 2 Row | - | 0.062 Rear Panel Mount, STANDARD: MIL-DTL-83513 | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.54 mm | compliant | - | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.333 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | - | - | - | SOLDER | 600VAC V | - | 2.54 mm | - | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | Micro-D D-Sub Connectors | - | - | 0.11 inch | D-Sub Micro-D Connectors | - | - | - | - |