- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Body Orientation | Brand | Category Number | Component Type | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Positions Loaded | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Family | Insulation | Product Type | Shielded | Shell Plating | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Category | Product Length (mm) | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM1L-51SBRT-.110 Glenair | In Stock | - | - | 13 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | Glenair | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM1L-51SBRT-.110 | - | - | - | - | - | - | - | - | Active | - | - | 5.21 | N | No | G | - | - | - | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 51 Position | - | - | 2 Row | - | STANDARD: MIL-DTL-83513 | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 51 | - | - | not_compliant | - | CADMIUM | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() MWDM3L-21S-6J7-18M1 Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | STAINLESS STEEL | - | - | - | - | - | - | - | - | Glenair | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM3L-21S-6J7-18M1 | - | - | - | - | - | - | - | - | Active | - | - | 5.22 | Details | Yes | C | - | - | - | - | - | e4 | Yes | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | 2 Row | - | STANDARD: MIL-DTL-83513 | - | D-Sub Connectors | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 21 | - | - | compliant | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() DCP-RJ6ST-RD Switchcraft / Conxall | In Stock | - | - | - | Gold | - | - | Thermoplastic | 8 | - | - | - | - | - | Right Angle | - | Cat 6 | - | - | Copper Alloy | 20(mohm) | - | - | SWITCHCRAFT INC | - | Switchcraft Conxall | DCPRJ6STRD | DCP | Panel | - | - | -10C to 60C | - | - | - | Active | 8 | 36.9(mm) | 5.66 | - | - | - | IDT | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | DCP | - | - | - | - | - | - | - | - | - | 36.5(mm) | - | - | ||
![]() M83513/31-F03PP Glenair | In Stock | - | - | 9 Weeks | Gold | BOARD | Stainless Steel | - | - | #2-56 | HOLE.096 | JACKPOST | - | 1.485 inch | - | Glenair | - | - | TIN LEAD | Phosphor Bronze | - | 1 | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/31-F03PP | - | Panel | ONE | 2 | - | 125 °C | -55 °C | - | Active | - | - | 5.71 | Details | No | F | - | MIL-DTL-83513 | - | - | M83513 | e0 | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | - | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 37 | - | 2.54 mm | compliant | 3 A | - | MIL | Through Hole | MIL-C-83513 | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 600VAC V | - | 1.91 mm | 500 Cycles | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | Not Insulated | D-Sub MIL Spec Connectors | - | Passivated Steel | S37P0 | Connectors | Straight | 0.172 inch | D-Sub MIL Spec Connectors | - | 50u inch | - | ||
![]() MWDM2L-37P-4E5-18B Glenair | In Stock | - | - | 13 Weeks | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM2L-37P-4E5-18B | - | - | - | - | - | - | - | - | Active | - | - | 5.39 | - | Yes | F | - | - | - | - | - | e4 | Yes | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 37 | - | - | compliant | - | NICKEL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 310FH001NF18 Glenair | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GLENAIR INC | - | Glenair Inc | 310FH001NF18 | 310-001 | - | - | - | - | - | - | - | Active | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM3L-21S-4K1-18B Glenair | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | STAINLESS STEEL | - | - | - | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM3L-21S-4K1-18B | - | - | - | - | - | - | - | - | Active | - | - | 5.22 | - | Yes | C | - | - | - | - | - | e4 | Yes | - | D MICROMINIATURE CONNECTOR | - | 21 Position | - | - | 2 Row | - | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 21 | - | - | compliant | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74763-0035 Molex | In Stock | - | - | - | Nickel | - | - | - | - | - | - | - | No | - | - | Molex | - | Adapter | - | - | - | 90 | - | MOLEX LLC | - | Molex | 747630035 | - | PCB Mount | - | - | - | - | - | 0747630035 747630035 | Active | - | - | 5.84 | N | No | - | - | - | 3.3 V | Tray | 74763 | - | - | EAR99 | - | - | - | Green (Light Green) | Module-to-Board | - | Dual | - | 8536.69.80.00 | I/O Connectors | - | - | - | - | - | - | - | - | Horizontal | - | unknown | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | No | - | - | - | Horizontal | - | I/O Connectors | - | - | UL 94 V-0 | ||
![]() MWDM2L-100SCBSS-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | LOCKING | HOLE .125 | JACKSCREW | - | 2.17 inch | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM2L-100SCBSS-.110 | - | STRAIGHT | ONE | 6 | - | 150 °C | -55 °C | - | Active | - | - | 5.39 | - | No | H | - | - | - | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 100 Position | - | - | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | 2.54 mm | compliant | - | NICKEL | - | - | - | 6 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | FEMALE | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | ||
![]() MWDM2L-9PCBSS-.140 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | LOCKING | HOLE .096 | JACKSCREW | - | 0.785 inch | - | - | - | - | TIN LEAD | BERYLLIUM COPPER | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM2L-9PCBSS-.140 | - | STRAIGHT | ONE | 4 | - | 150 °C | -55 °C | - | Active | - | - | 5.78 | - | No | A | - | - | - | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 9 Position | - | - | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | 2.54 mm | compliant | - | NICKEL | - | - | - | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | - | - | - | - | 0.14 inch | - | - | - | - | ||
![]() MWDM2L-100SCBSRN-.172 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | LOCKING | HOLE .125 | JACKPOST | - | 2.17 inch | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM2L-100SCBSRN-.172 | - | STRAIGHT | ONE | 6 | - | 150 °C | -55 °C | - | Active | - | - | 5.15 | - | No | H | - | - | - | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 100 Position | - | - | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | 2.54 mm | compliant | - | NICKEL | - | - | - | 6 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | FEMALE | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | - | - | - | - | 0.172 inch | - | - | - | - | ||
![]() MWDM2L-37P-4E5-72B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() MWDM3L-21S-4K1-6B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Position | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() MLDM2L-37S-4K5-6M Glenair | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | 1 | Unfiltered | GLENAIR INC | - | Glenair | MLDM2L-37S-4K5-6M | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() MLDM2L-37S-4K7-18B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() M83513/31-F03PT Glenair | In Stock | - | - | 9 Weeks | Gold | BOARD | Stainless Steel | - | - | #2-56 | HOLE.096 | THREADED INSERT | - | 1.485 inch | - | Glenair | - | - | TIN LEAD | Phosphor Bronze | - | 1 | - | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | M83513/31-F03PT | - | Panel | ONE | 2 | - | 125 °C | -55 °C | - | Active | - | - | 5.71 | Details | No | F | - | MIL-DTL-83513 | - | - | M83513 | e0 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | Female | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | MIL-Spec / MIL-Type | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 37 | - | 2.54 mm | compliant | 3 A | - | MIL | Through Hole | MIL-C-83513 | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 600VAC V | - | 1.91 mm | 500 Cycles | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | 0.139 N | 0.043 inch | - | Not Insulated | D-Sub MIL Spec Connectors | - | Passivated Steel | S37P0 | Connectors | Straight | 0.172 inch | D-Sub MIL Spec Connectors | - | 50u inch | - | ||
![]() MWDM2L-37P-4E5-30M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLDM2L-37S-4J5-12M Glenair | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | 1 | Unfiltered | GLENAIR INC | - | Glenair | MLDM2L-37S-4J5-12M | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() MLDM2L-37S-4K1-48B Glenair | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | 1 | Unfiltered | GLENAIR INC | - | Glenair | MLDM2L-37S-4K1-48B | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | 37 Position | - | - | 2 Row | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | ||
![]() MWDM2L-100SCBSRN-.110 Glenair | In Stock | - | - | 15 Weeks | - | BOARD | ALUMINUM ALLOY | - | - | LOCKING | HOLE .125 | JACKPOST | - | 2.17 inch | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM2L-100SCBSRN-.110 | - | STRAIGHT | ONE | 6 | - | 150 °C | -55 °C | - | Active | - | - | 5.15 | - | No | H | - | - | - | - | - | e0 | No | - | D MICROMINIATURE CONNECTOR | - | 100 Position | - | - | 2 Row | - | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | 2.54 mm | compliant | - | NICKEL | - | - | - | 6 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | FEMALE | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | - | 1.91 mm | - | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | - | 0.075 inch | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - |