- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Product Type | Military Connector Accessory Name | Terminal Length | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWDM1L-100PCBSPN-.110 Glenair | In Stock | - | - | 15 Weeks | BOARD | ALUMINUM ALLOY | - | LOCKING | HOLE .125 | JACKPOST | 2.17 inch | Glenair | GOLD OVER NICKEL | BERYLLIUM COPPER | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair | MWDM1L-100PCBSPN-.110 | - | STRAIGHT | ONE | 6 | 150 °C | -55 °C | - | Active | 5.15 | N | No | - | H | e0 | No | - | D MICROMINIATURE CONNECTOR | 100 Position | 2 Row | - | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | not_compliant | CADMIUM | - | 6 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | MALE | NO | 0.43 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | Micro-D D-Sub Connectors | - | 0.11 inch | D-Sub Micro-D Connectors | ||
![]() MWDM3L-25PCBSNU-.110 Glenair | In Stock | - | - | 15 Weeks | BOARD | STAINLESS STEEL | - | LOCKING | HOLE .096 | THREADED | 1.185 inch | - | TIN LEAD | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM3L-25PCBSNU-.110 | - | STRAIGHT | ONE | 4 | 150 °C | -55 °C | - | Active | 5.15 | - | No | MICRO-D CONNECTORS - Bulk | D | e0 | No | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | - | - | 0.11 inch | - | ||
![]() MWDM1L-25SCBRPT-.080 Glenair | In Stock | - | - | 15 Weeks | BOARD AND PANEL | ALUMINUM ALLOY | - | LOCKING | - | JACKPOST | 1.187 inch | Glenair | TIN LEAD | COPPER ALLOY | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair | MWDM1L-25SCBRPT-.080 | - | RIGHT ANGLE | - | - | 150 °C | -55 °C | - | Active | 5.21 | N | No | - | D | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | not_compliant | CADMIUM | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | SOCKET | SOLDER | - | 600VAC V | 2.54 mm | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | Micro-D D-Sub Connectors | - | 0.08 inch | D-Sub Micro-D Connectors | ||
![]() MWDM3L-25PCBSNU-.140 Glenair | In Stock | - | - | 15 Weeks | BOARD | STAINLESS STEEL | - | LOCKING | HOLE .096 | THREADED | 1.185 inch | - | TIN LEAD | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM3L-25PCBSNU-.140 | - | STRAIGHT | ONE | 4 | 150 °C | -55 °C | - | Active | 5.15 | - | No | - | D | e0 | No | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | - | - | 0.14 inch | - | ||
![]() MWDM2L-21P-6J7-38B Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 390HS001M1510H5 Glenair | In Stock | - | - | 9 Weeks | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | GLENAIR INC | - | Glenair Inc | 390HS001M1510H5 | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.62 | - | Yes | - | 15 | - | - | - | - | - | - | - | - | - | YES | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | BACKSHELL | - | - | ||
![]() MWDM1L-69P-6K7-18S Glenair | In Stock | - | - | 13 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-69P-6K7-18S | - | - | - | - | - | - | - | Active | 5.22 | - | No | - | - | e4 | No | - | D MICROMINIATURE CONNECTOR | 69 Position | 2 Row | STANDARD: MIL-DTL-83513 | - | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 69 | - | not_compliant | CADMIUM | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() MWDM2L-9P-6J5-24M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-9P-6J5-36R Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM1L-25SCBRPT-.172 Glenair | In Stock | - | - | 15 Weeks | BOARD AND PANEL | ALUMINUM ALLOY | - | LOCKING | - | JACKPOST | 1.187 inch | - | TIN LEAD | COPPER ALLOY | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-25SCBRPT-.172 | - | RIGHT ANGLE | - | - | 150 °C | -55 °C | - | Active | 5.17 | - | No | - | D | e0 | No | EAR99 | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | not_compliant | CADMIUM | COMMERCIAL | 3 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | NO | 0.425 inch | 3 A | RND PIN-SKT | 32 mΩ | 5000000000 Ω | - | SOCKET | SOLDER | - | 600VAC V | 2.54 mm | Tin/Lead (Sn60Pb40) | STAGGERED | 2.78 N | - | - | - | 0.172 inch | - | ||
![]() 360AS002B1410H3 Glenair | In Stock | - | - | 8 Weeks | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | GLENAIR INC | - | Glenair Inc | 360AS002B1410H3 | 360-002 | - | - | - | - | - | - | Active | 5.57 | - | - | - | 14 | - | - | - | - | - | - | - | - | - | YES | NO | NO | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | BACKSHELL | - | - | ||
![]() MWDM1L-69P-6K7-36M Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWDM3L-25PCBSPN-.140 Glenair | In Stock | - | - | 15 Weeks | BOARD | STAINLESS STEEL | - | LOCKING | HOLE .096 | JACKPOST | 1.185 inch | - | TIN LEAD | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM3L-25PCBSPN-.140 | - | STRAIGHT | ONE | 4 | 150 °C | -55 °C | - | Active | 5.15 | - | No | - | D | e0 | No | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | - | - | 0.14 inch | - | ||
![]() MWDM3L-25PCBSNN-.140 Glenair | In Stock | - | - | 15 Weeks | BOARD | STAINLESS STEEL | - | LOCKING | HOLE .096 | - | 1.185 inch | Glenair | TIN LEAD | BERYLLIUM COPPER | 1 | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair | MWDM3L-25PCBSNN-.140 | - | STRAIGHT | ONE | 4 | 150 °C | -55 °C | - | Active | 5.15 | - | No | - | D | e0 | No | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | - | D-Sub Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | Micro-D D-Sub Connectors | - | 0.14 inch | D-Sub Micro-D Connectors | ||
![]() MWDM2L-9P-6J5-20S1 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 9 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM2L-21P-6J7-72P Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | 1 | Unfiltered | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Position | 2 Row | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | D-Sub Micro-D Connectors | ||
![]() MWDM3L-25PCBSNU-.172 Glenair | In Stock | - | - | 15 Weeks | BOARD | STAINLESS STEEL | - | LOCKING | HOLE .096 | THREADED | 1.185 inch | - | TIN LEAD | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LCP/PPS | Glenair Inc | MWDM3L-25PCBSNU-.172 | - | STRAIGHT | ONE | 4 | 150 °C | -55 °C | - | Active | 5.15 | - | No | - | D | e0 | No | - | D MICROMINIATURE CONNECTOR | 25 Position | 2 Row | - | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 600VAC V | 1.91 mm | Tin/Lead (Sn63Pb37) | STAGGERED | 2.78 N | 0.075 inch | - | - | 0.172 inch | - | ||
![]() 360FS001M1212H4 Glenair | In Stock | - | - | 8 Weeks | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | GLENAIR INC | - | Glenair Inc | 360FS001M1212H4 | 360-001 | - | - | - | - | - | ROHS COMPLIANT | Active | 5.57 | - | Yes | - | 12 | - | - | - | - | - | - | - | - | - | YES | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | BACKSHELL | - | - | ||
![]() MWDM1L-9P-6J7-18S Glenair | In Stock | - | - | 12 Weeks | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | Unfiltered | GLENAIR INC | GLASS FILLED LIQUID CRYSTAL POLYMER | Glenair Inc | MWDM1L-9P-6J7-18S | - | - | - | - | - | - | - | Active | 5.22 | - | No | - | A | e4 | No | EAR99 | D MICROMINIATURE CONNECTOR | 9 Position | 2 Row | STANDARD: MIL-DTL-83513 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | WITH CABLE ASSEMBLY | 9 | - | not_compliant | CADMIUM | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | - | CRIMP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 360AA001M2820A Glenair | In Stock | - | - | 8 Weeks | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | - | GLENAIR INC | - | Glenair Inc | 360AA001M2820A | 360-001 | - | - | - | - | - | ROHS COMPLIANT | Active | 5.57 | - | Yes | - | 28 | - | - | - | - | - | - | - | - | - | YES | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | BACKSHELL | - | - |