- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Length-Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Overall Contact Length | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Contact Finish Termination | Contact Pattern | Insulator Color | Device Socket Type | Device Type Used On | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ITD2-43-D Samtec, Inc. | In Stock | - | - | 2 Weeks | CABLE | - | - | LOCKING | - | - | - | - | SAMTEC INC | - | - | Samtec Inc | ITD2-43-D | ITD2 | - | - | - | 2 | - | - | - | Active | 5.75 | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 86 | - | - | - | - | - | compliant | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | FEMALE | - | 0.606 inch | - | SQ PIN-SKT | 0.079 inch | - | WIRE | POLARIZED HOUSING | - | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() YTE-134-02-F-6-700 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | GOLD FLASH OVER NICKEL (50) | - | PHOSPHOR BRONZE | SAMTEC INC | - | - | Samtec Inc | YTE-134-02-F-6-700 | - | - | STRAIGHT | - | 6 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | FLEXYZ | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 204 | - | 2 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | SOCKET | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() ZSS-105-08-T-D-1000 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | TIN OVER NICKEL | - | NOT SPECIFIED | SAMTEC INC | - | - | Samtec Inc | ZSS-105-08-T-D-1000 | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | - | e3 | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | FLEX STACK, SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() ZW-15-12-S-D-540-150-LL Samtec, Inc. | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) | - | PHOSPHOR BRONZE | SAMTEC INC | - | - | Samtec Inc | ZW-15-12-S-D-540-150-LL | ZW | - | STRAIGHT | - | 2 | - | - | - | Active | 5.63 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 30 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | SOLDER | - | MATTE TIN | - | - | - | - | - | - | - | - | ||
![]() ZLTMM-105-74-S-D-552 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | - | NOT SPECIFIED | SAMTEC INC | - | - | Samtec Inc | ZLTMM-105-74-S-D-552 | ZLTMM-1 | - | STRAIGHT | - | 2 | - | - | - | Active | 5.72 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 | - | 2 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | SOLDER | - | MATTE TIN | - | - | - | - | - | - | - | - | ||
![]() HLT-1615-T-T Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | PLASTIC | - | - | TIN OVER NICKEL (50) | - | BRASS | SAMTEC INC | - | - | Samtec Inc | HLT-1615-T-T | - | - | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | IC SOCKET | PGA240 | - | - | - | - | ||
![]() HLT-1112-G-T Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | PLASTIC | - | - | GOLD (20) OVER NICKEL (50) | - | BRASS | SAMTEC INC | - | - | Samtec Inc | HLT-1112-G-T | - | - | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | IC SOCKET | PGA132 | - | - | - | - | ||
![]() ZW-16-11-T-D-201-055 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | MATTE TIN OVER NICKEL (50) | - | PHOSPHOR BRONZE | SAMTEC INC | - | - | Samtec Inc | ZW-16-11-T-D-201-055 | ZW | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 32 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | SOLDER | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() MB1-120-01-SM-S-01-SL Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | GOLD | - | - | SAMTEC INC | - | - | Samtec Inc | MB1-120-01-SM-S-01-SL | MB1 | - | STRAIGHT | - | 1 | - | - | - | Active | 5.75 | Yes | - | - | - | - | e3 | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 20 | - | 1 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | SURFACE MOUNT | - | MATTE TIN | - | - | - | - | - | - | - | - | ||
![]() HTSW-107-08-S-D-RA-019 Samtec, Inc. | In Stock | - | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | 0.230 (5.84mm) | Phosphor Bronze | - | Liquid Crystal Polymer (LCP) | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | -55°C ~ 125°C | Bulk | HTSW | - | - | Active | Solder | - | Header | 14 | -- | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | -- | - | 0.240 (6.10mm) | Board to Board or Cable | 13 | - | Varies by Wire Gauge | 0.100 (2.54mm) | Natural | - | - | 0.100 (2.54mm) | 0.090 (2.29mm) | Unshrouded | - | - | Tin | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | 30.0µin (0.76µm) | -- | UL94 V-0 | ||
![]() HLT-0415-G-R Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | PLASTIC | - | - | GOLD (20) OVER NICKEL (50) | - | BRASS | SAMTEC INC | - | - | Samtec Inc | HLT-0415-G-R | - | - | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | IC SOCKET | PGA60 | - | - | - | - | ||
![]() FWJ-24-05-T-S-RA Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | 3.742 inch | TIN OVER NICKEL (50) | - | PHOSPHOR BRONZE | SAMTEC INC | - | GLASS FILLED POLYESTER | Samtec Inc | FWJ-24-05-T-S-RA | - | - | RIGHT ANGLE | ONE | 1 | 105 °C | -65 °C | - | Active | 5.77 | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 24 | - | 3.96 mm | - | - | - | compliant | - | - | - | UL | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.125 inch | MALE | - | 0.25 inch | - | SQ PIN-SKT | 0.156 inch | RECEPTACLE | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | BLACK | - | - | - | - | - | - | ||
![]() YTW-05-09-S-Q-120-085 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | - | PHOSPHOR BRONZE | SAMTEC INC | - | - | Samtec Inc | YTW-05-09-S-Q-120-085 | - | - | STRAIGHT | - | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 20 | - | 2 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() HLT-1606-T-R Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | PLASTIC | - | - | TIN OVER NICKEL (50) | - | BRASS | SAMTEC INC | - | - | Samtec Inc | HLT-1606-T-R | - | - | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | IC SOCKET | PGA96 | - | - | - | - | ||
![]() YTW-25-06-T-Q-120-050 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | TIN OVER NICKEL | - | PHOSPHOR BRONZE | SAMTEC INC | - | - | Samtec Inc | YTW-25-06-T-Q-120-050 | - | - | STRAIGHT | - | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 100 | - | 2 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() HLS-0303-S-2-L Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HLS-0112-TT-22-L Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | POLYETHYLENE | - | - | TIN | - | NOT SPECIFIED | SAMTEC INC | - | - | Samtec Inc | HLS-0112-TT-22-L | - | - | - | - | - | - | - | - | Active | 5.11 | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | IC SOCKET | SIP12 | - | - | - | - | ||
![]() HLT-1012-T-R Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | PLASTIC | - | - | TIN OVER NICKEL (50) | - | BRASS | SAMTEC INC | - | - | Samtec Inc | HLT-1012-T-R | - | - | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | IC SOCKET | PGA120 | - | - | - | - | ||
![]() ZW-30-08-F-S-245-148 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | GOLD FLASH OVER NICKEL (50) | - | PHOSPHOR BRONZE | SAMTEC INC | - | - | Samtec Inc | ZW-30-08-F-S-245-148 | ZW | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 30 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | SOLDER | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() HTMS-101-02-L-S-RA Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | GOLD (10) OVER NICKEL (50) | - | PHOSPHOR BRONZE | SAMTEC INC | - | - | Samtec Inc | HTMS-101-02-L-S-RA | HTMS | - | RIGHT ANGLE | - | 1 | - | - | ROHS COMPLIANT | Active | 5.68 | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | SOLDER | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | - |