- Manufacturer
- Manufacturer
- Series
- Subcategory
- Contact Materials
- Manufacturer Part Number
- Product Type
- RoHS
- Brand
- Ihs Manufacturer
- Part Life Cycle Code
- Product Category
- Reach Compliance Code
Attribute column
Categories
Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Device Socket Type | Device Type Used On | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YTW-13-10-S-Q-250-215 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | YTW-13-10-S-Q-250-215 | - | STRAIGHT | - | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() ZW-03-14-G-D-828-301 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | ZW-03-14-G-D-828-301 | ZW | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | e4 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | GOLD FLASH OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() ZLTMM-105-73-L-D-364 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD (10) | NOT SPECIFIED | SAMTEC INC | - | Samtec Inc | ZLTMM-105-73-L-D-364 | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD STACKING CONNECTOR | SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | - | - | - | - | - | NS | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | ||
![]() HSS-108-T-22-L Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMTMS-110-53-S-D-130 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | SAMTEC INC | - | Samtec Inc | HMTMS-110-53-S-D-130 | - | - | - | - | - | - | - | Active | 5.77 | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTMS-148-02-T-S-RA Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | 2.4 inch | NOT SPECIFIED | NOT SPECIFIED | SAMTEC INC | NYLON | Samtec Inc | HTMS-148-02-T-S-RA | HTMS | RIGHT ANGLE | ONE | 1 | 105 °C | -65 °C | - | Active | 5.68 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 1.27 mm | compliant | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.098 inch | MALE | - | 0.17 inch | 1 A | SQ PIN-SKT | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 600VAC V | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | - | 0.14 inch | 150u inch | ||
![]() YTW-29-07-T-Q-250-050 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | TIN OVER NICKEL | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | YTW-29-07-T-Q-250-050 | - | STRAIGHT | - | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 116 | 2 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() YFW-20-12-H-10-SB-TR Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | - | SAMTEC INC | - | Samtec Inc | YFW-20-12-H-10-SB-TR | YFW | STRAIGHT | - | 10 | - | - | - | Active | 5.83 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 1.27 mm | not_compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN LEAD | - | - | - | - | - | - | - | ||
![]() TSW-148-26-F-S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSS-136-01-G-D-535 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | - | - | SAMTEC INC | - | Samtec Inc | ZSS-136-01-G-D-535 | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() LCW-112-20-G-S-300-RA Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | 1.2 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | SAMTEC INC | GLASS FILLED POLYESTER | Samtec Inc | LCW-112-20-G-S-300-RA | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | MATING LENGTH=0.300 INCHES | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | 0.37 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | - | 0.59 inch | 10u inch | ||
![]() LCW-101-09-L-M-300 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | LOCKING | 0.1 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | SAMTEC INC | GLASS FILLED POLYESTER | Samtec Inc | LCW-101-09-L-M-300 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | LOCKING CLIP REMOVED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | UL | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | - | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | - | 0.33 inch | 10u inch | ||
![]() YTW-11-07-S-Q-250-050 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | YTW-11-07-S-Q-250-050 | - | STRAIGHT | - | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() ZW-01-11-S-S-200-410 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | ZW-01-11-S-S-200-410 | ZW | STRAIGHT | - | 1 | - | - | - | Active | 5.63 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN | - | - | - | - | - | - | - | ||
![]() HLT-0319-G-T Samtec, Inc. | In Stock | - | - | 2 Weeks | - | PLASTIC | - | - | GOLD (20) OVER NICKEL (50) | BRASS | SAMTEC INC | - | Samtec Inc | HLT-0319-G-T | - | - | - | - | - | - | - | Active | 5.69 | Yes | e4 | Yes | EAR99 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | IC SOCKET | PGA57 | - | - | ||
![]() LCW-110-11-S-M-300-RA Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | 1 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | SAMTEC INC | GLASS FILLED POLYESTER | Samtec Inc | LCW-110-11-S-M-300-RA | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | MATING LENGTH=0.300 INCHES | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | 0.37 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | - | 0.39 inch | 30u inch | ||
![]() YTW-16-10-T-Q-120-050 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | TIN OVER NICKEL | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | YTW-16-10-T-Q-120-050 | - | STRAIGHT | - | 4 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() ZW-16-14-F-D-984-222 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD FLASH OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | ZW-16-14-F-D-984-222 | ZW | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() ZF5S-13-01-T-WT-TR Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | LOCKING | 0.478 inch | SN ON NI | PHOSPHOR BRONZE | SAMTEC INC | LIQUID CRYSTAL POLYMER (LCP) | Samtec Inc | ZF5S-13-01-T-WT-TR | - | RIGHT ANGLE | - | 1 | 105 °C | -55 °C | - | Active | 5.77 | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 13 | 0.508 mm | compliant | UL | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.083 inch | - | - | 0.223 inch | 2.4 A | BELLOWED TYPE | - | 0.02 inch | - | SURFACE MOUNT | - | - | - | RECTANGULAR | ZIF N | NATURAL | - | - | - | - | ||
![]() HMTMS-130-59-S-D-100 Samtec, Inc. | In Stock | - | - | 2 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | SAMTEC INC | - | Samtec Inc | HMTMS-130-59-S-D-100 | HMTMS | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN OVER NICKEL (50) | - | - | - | - | - | - | - |