- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Combination 1u2009 | Conductor Combination 2u2009 | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Crimp Typeu2009 | Cross-Section Area (Copper Cable)u2009(mm²) | Forceu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Power Connector Tool Product Availabilityu2009 | Power Connector Tool Sizeu2009(mm) | Power Connector Tool Weightu2009(kg) | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | Color | Viewing Angle | Family | Luminous Flux | Dominant Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-1199019-3 TE Connectivity | In Stock | - | - | 597944-000 | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-1199019-3 | CKSN025P | - | - | - | - | - | ||
![]() 1-1199649-0 TE Connectivity | In Stock | - | - | 307624-000 | - | Aluminum, Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1199649-0 | KL045TN | - | - | - | - | - | ||
![]() 6-1200027-8 TE Connectivity | In Stock | - | - | F00692-000 | - | Aluminum, Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-1200027-8 | KL0552NTN | - | - | - | - | - | ||
![]() 6-1199019-9 TE Connectivity | In Stock | - | - | 566244-000 | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-1199019-9 | CKLE0502NTN | - | - | - | - | - | ||
![]() CL1286-000 TE Connectivity | In Stock | - | - | 4-1899326-7 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | - | - | 150, 95 | - | - | - | - | - | - | - | - | 5.6 x 2.8 mm | Dome | 1000 mA | - | - | - | - | - | - | - | - | - | CL1286-000 | CKR150-95X03/1 | Red | 100 ° | - | 700 lm | 623 nm | ||
![]() HEL-4865-TN TE Connectivity | In Stock | - | - | 8-1199001-2 | - | - | - | - | - | - | - | .25 | Round, Sector, Solid, Stranded | - | - | - | - | - | - | - | - | - | - | Aluminum-Copper | Worldwide | - | ≤ 1 | - | - | - | - | - | 627586-000 | HEL-4865-TN | - | - | - | - | - | ||
![]() 2338592-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | 2338592-1 | 5 TD 82 T160 | - | - | - | - | - | ||
![]() HEL-4812-M12X50 TE Connectivity | In Stock | - | - | 3-1198994-9 | - | - | - | - | - | - | - | - | Round, Sector, Solid, Stranded | - | - | - | - | - | - | - | - | - | - | Aluminum-Copper | Worldwide | Bolted Bus Termination | ≤ 1 | - | - | - | - | - | 885302-000 | HEL-4812-M12X50 | - | - | - | - | - | ||
![]() 1-2377130-1 TE Connectivity | 402 |
| - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | Housing | 1-2377130-1 | EP II plug housing, 11P, NON-GWT | - | - | - | - | - | ||
![]() 1586887-1 TE Connectivity | 680 |
| - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Housing | 1586887-1 | 06P UMNL CAP HSG, P/M, GW | - | - | - | - | - | ||
![]() 1830434-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 3 tons | - | - | - | - | - | - | - | - | - | - | Worldwide | 8.5 | .07 | - | 1830434-1 | 3E 35 CU WM | - | - | - | - | - | ||
![]() 1830437-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | 3 tons | - | - | - | - | - | - | - | - | - | - | Worldwide | 13.4 | .07 | - | 1830437-1 | 3E 95 CU WM | - | - | Industrial RJ45 Connectors | - | - | ||
![]() EK0859-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 2/0 AWG | 2/0 AWG | - | - | - | - | - | - | - | AMERICAS | Exothemically Welded Grounding Connections | - | - | - | - | - | - | - | - | - | - | - | - | EK0859-002 | TE2/0-2/0A | - | - | - | - | - | ||
![]() EK0863-003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4/0 AWG | 4/0 AWG | - | - | - | - | - | - | - | AMERICAS | Exothemically Welded Grounding Connections | - | - | - | - | - | - | - | - | - | - | - | - | EK0863-003 | XN4/0-4/0A | - | - | - | - | - | ||
![]() 2378352-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | 2378352-1 | 5 CS 84 P7-P225 M405 | - | - | - | - | - | ||
![]() F94275-000 TE Connectivity | In Stock | - | - | 4-1200887-1 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | - | - | 120, 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F94275-000 | CKR150-120/1 | - | - | - | - | - | ||
![]() UTX-H1406L/50 TE Connectivity | In Stock | - | - | 8-1200096-6 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 957516-000 | CG10LM6/50 | - | - | - | - | - | ||
![]() UTX-H2314/1 TE Connectivity | In Stock | - | - | 1-1200118-0 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 797750-000 | CS1-120-16/1 | - | - | - | - | - | ||
![]() UTX-H1415/50 TE Connectivity | In Stock | - | - | 6-1200120-3 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 666512-000 | CG25M8/50 | - | - | - | - | - | ||
![]() UTX-H1390/1 TE Connectivity | In Stock | - | - | 5-1200097-2 | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 195960-000 | CG240MB/1 | - | - | - | - | - |