- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Rangeu2009(mm²) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Number of Contacts | Housing Color | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2332673-4 TE Connectivity | 31 |
| - | - | Nylon | Straight | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | 2 | Connector Assembly | No | 2332673-4 | UMP,PLUG,ASSY,POWER,2POSN,8AWG | - | - | - | Housing | - | - | - | 2 POS | Black | - | - | - | ||
![]() 2332799-4 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug & Receptacle | Wire-to-Board | - | - | - | - | Flange Mount | 10 | Connector Assembly | - | 2332799-4 | UMP,CONNKIT,PWRSGNL,PCB,8AWG | -10 to 40 °C | Quick Connect | - | - | - | - | - | - | - | - | 121.7 mm | - | ||
![]() 2332798-4 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug & Receptacle | Wire-to-Wire | - | - | - | - | - | 10 | Connector Assembly | - | 2332798-4 | UMP,CONNKIT,PWRSGNL,8AWG | - | - | 20.0000 ppm/°C | - | 20 Ohm | 25 W | - | - | - | 1 | 49.23 mm | 27.43 mm | ||
![]() 6646871-1 TE Connectivity | In Stock | - | - | - | - | - | - | .295, .472 | 2.5, 12 | - | - | - | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | 70 | Header | - | 6646871-1 | CONN,PIN,RT | - | - | - | Kit | - | - | - | - | - | - | 52 mm | - | ||
![]() 1-1744428-0 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.155u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | 10 | Header | - | 1-1744428-0 | 3.96 EP HDR ASSY 10P R/A, GW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1744427-4 TE Connectivity | 95 |
| - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | 4 | Header | - | 1744427-4 | EP Header Asy,Shrouded,4 Pos, GW | - | - | 10.0000 ppm/°C | - | 24.3 Ohm | 0.1 W | - | - | - | 0.1 | 2 | 1.25 | ||
![]() 2326934-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | 2326934-1 | 5 PE 84 F MR405 E200 125 C258 | - | - | 25 ppm/°C | - | 1.18 kOhm | 0.1 W | High Reliability | - | - | 0.1 | - | - | ||
![]() 1586702-1 TE Connectivity | 122 |
| - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | 2 | Housing | - | 1586702-1 | 02P UMNL PLUG HSG NATL LEAD IN | - | - | ± 200ppm/°C | - | 820 mOhm | 2 W | - | - | - | ± 5% | 6.35 mm | 3.15 mm | ||
![]() 8-1856389-5 TE Connectivity | In Stock | - | - | AMPS-8-1856389-5 | - | - | - | - | - | Copper | Worldwide | Crimp | .6 | 1 – 2.6 | - | - | - | - | - | - | - | - | - | - | - | - | 8-1856389-5 | Clip FASTON B 6,3x0,8 Lait eta | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6600393-7 TE Connectivity | In Stock | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | 6 | Header | - | 6600393-7 | MBXL VERT HDR 6ACP STR | - | - | 10.0000 ppm/°C | - | 8.25 kOhm | 0.1 W | - | - | - | 0.1 | 2 | 1.25 | ||
![]() 9-1856388-0 TE Connectivity | In Stock | - | - | E12622-000 | - | - | - | - | - | Copper | Worldwide | Crimp | .6 | .25 – 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | 9-1856388-0 | FASTON Mixte Rouge 6,3x0,8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1856390-3 TE Connectivity | In Stock | - | - | E15886-000 | - | - | - | - | - | Copper | Worldwide | Crimp | .6 | .25 – 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | 1856390-3 | Clip FASTON R 2,8x0,5 Bz ph et | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1871570-1 TE Connectivity | In Stock | - | - | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | 12 | Housing | - | 1871570-1 | GIC 3.3 PLUG HOUSING 12POS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2349893-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | 2349893-1 | 5 MJ 84 A T125 MR345 E200 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2349912-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | 2349912-1 | 5 CTA 84 F MR405 E200 L605 | - | - | 25 ppm/°C | - | 4.99 kOhm | 0.1 W | High Reliability | - | - | 1 | - | - | ||
![]() 2029002-1 TE Connectivity | 10 |
| - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | 9 | Header | - | 2029002-1 | 09P UMNL HDR ASSY PC, NDH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEL-4812 TE Connectivity | In Stock | - | - | 1199010-8 | - | - | - | - | - | - | - | - | - | - | - | Round, Sector, Solid, Stranded | - | - | Aluminum-Copper | Worldwide | Bolted Bus Termination | ≤ 1 | - | - | - | - | 231082-000 | HEL-4812 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEL-4832 TE Connectivity | In Stock | - | - | 3-1198993-8 | - | - | - | - | - | - | - | - | - | - | - | Round, Sector, Solid, Stranded | - | - | Aluminum-Copper | Worldwide | Bolted Bus Termination | ≤ 1 | - | - | - | - | 945708-000 | HEL-4832 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEL-2070-Z-AK TE Connectivity | In Stock | - | - | 6-1200496-9 | - | - | - | - | - | - | - | - | - | - | 10 – 50, 10 – 50 | Round, Stranded | - | - | Aluminum-Copper | Worldwide | - | ≤ 1 | - | - | - | - | E94665-000 | HEL-2070-Z-AK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEL-4843-KB TE Connectivity | In Stock | - | - | 8-1198998-8 | - | - | - | - | - | - | - | - | - | - | - | Round, Sector, Solid, Stranded | - | - | Aluminum-Copper | Worldwide | Bolted Bus Termination | ≤ 1 | - | - | - | - | 693600-000 | HEL-4843-KB | - | - | - | - | - | - | - | - | - | - | - | - |