- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Base Product Number | Body Length | Center Pin Length | Contact Finish Mating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mating Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Insulation Resistance | Row Spacing | Note | Termination Type | Accessory Type | Contact Finish Termination | Contact Termination | Insulation | Product | Mounting Angle | Features | Inside Contact Diameter | Outside Contact Diameter | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | Brass | - | 480 | - | - | Female | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | JRF | - | - | - | High Frequency | 1 Position | Green | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | Male | - | - | - | - | 100 MOhms | - | - | - | - | - | - | Insulated | Headers | Vertical | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 1080 | - | - | Female | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | JRF | - | - | - | High Frequency | - | Green | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | ||
![]() 75757-1282 Molex | In Stock | - | - | Gold | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | 1.102 inch | - | - | Tin | - | 342 | MOLEX LLC | 75757-1282 | - | + 125 C | - | - 40 C | - | 2 | - | 0757571282 757571282 | Obsolete | Active | 5.84 | Details | Yes | - | MX150 | 0.147904 oz | 500 VDC | - | - | - | Tube | 75757 | e3 | - | COMBINATION LINE CONNECTOR | Breakaway | 16 Position | Black | Power | 2 Row | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | 3.5 mm | 16 | Vertical | - | compliant | 17 A | Solder | 0.378 inch | MALE | - | NO | 0.177 inch | SQ PIN-SKT | - | - | - | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 75757-1361 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 350 | MOLEX LLC | 75757-1361 | - | + 125 C | - | - 40 C | - | - | - | 0757571361 757571361 | Obsolete | Active | 5.84 | Details | Yes | - | MX150 | 0.119685 oz | 500 VDC | - | - | - | Tube | 75757 | e3 | EAR99 | RECTANGULAR POWER CONNECTOR | Breakaway | 12 Position | Black | Power | 2 Row | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.5 mm | 12 | Vertical | - | compliant | 17 A | Solder | - | MALE | 94V-0 | NO | - | - | - | - | - | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 75757-1422 Molex | In Stock | - | - | Tin | - | - | - | Thermoplastic (TP) | - | - | - | - | Tin | - | 1350 | MOLEX LLC | 75757-1422 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 0757571422 | Obsolete | Active | 5.84 | Details | Yes | - | MX150 | 0.034392 oz | 500 VDC | - | - | - | Tube | 75757 | - | - | - | Breakaway | 4 Position | Black | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Vertical | - | compliant | 17 A | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 75757-1241 Molex | In Stock | - | - | Gold | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | NOT SPECIFIED | Tin | - | 532 | MOLEX LLC | 75757-1241 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 0757571241 | Active | Active | 5.77 | Details | Yes | - | MX150 | 0.073969 oz | 500 VDC | - | - | - | Tube | 75757 | e3 | EAR99 | RECTANGULAR POWER CONNECTOR | Pin Strip | 8 Position | Black | Power | 2 Row | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.5 mm | 8 | Vertical | - | compliant | 17 A | Solder Pin | - | Pin (Male) | 94V-0 | NO | - | - | - | 6 mm | - | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 75757-1161 Molex | 57 |
| - | Tin | BOARD | - | - | High Temperature Thermoplastic | - | - | - | TIN | Brass | MX150 Single Row Unshrouded Header | 350 | MOLEX LLC | 75757-1161 | - | - | - | - | Through Hole | - | - | 0757571161 | Active | Active | 1.74 | Details | Yes | Automotive Connectors MX150 2X6 VERT HEADE HEADER ASSY 2.5 TIN | MX150 | 0.119685 oz | 500 VDC | - | - | - | Tube | 75757 | e3 | EAR99 | RECTANGULAR POWER CONNECTOR | Breakaway | 12 Position | Black | Power | 2 Row | Pin (Male) | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.5 mm | 12 | Vertical | - | compliant | 17 A | Solder Pin | - | MALE | 94V-0 | NO | - | - | - | 3.5 mm | - | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 2137704-4 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 225 | - | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Details | - | - | - | - | 750 V | - | - | - | - | - | - | - | - | - | 1 Position | Orange | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 2137704-3 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 225 | - | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Details | - | - | - | - | 750 V | - | - | - | - | - | - | - | - | - | 1 Position | Orange | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() R1-23A Shin Chin | In Stock | - | - | Nickel | - | - | - | - | - | - | 7.5 mm | - | Brass | - | 100 | - | - | - | + 80 C | - | - 20 C | Panel | - | - | 163-2325-E | - | - | - | Details | - | - | - | 0.434810 oz | 500 VDC | - | - | - | Bulk | - | - | - | DC Power Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Lug | - | Female | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | Jacks | Straight | - | 2.4 mm | 5.9 mm | - | UL 94 V-0 | ||
![]() 34961-0383 Molex | 1235 |
| - | Tin | - | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | - | 704 | - | - | - | - | - | - | Through Hole | - | - | 349610383 0349610383 | - | - | - | Details | - | - | Mini50 | - | - | - | - | - | - | 34961 | - | - | - | - | 38 Position | - | - | 2 Row | Pin (Male) | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | ||
![]() R4-57-1 Shin Chin | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | Details | - | - | - | 0.549686 oz | - | 14 AWG | - | 14 AWG | Bulk | - | - | - | - | - | - | Black | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | ||
![]() 98660-0001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | - | - | 0986600001 | - | - | - | Details | - | - | - | 0.114640 oz | - | - | - | - | Bulk | 98660 | - | - | - | Strain Relief | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | Accessories | - | - | - | - | - | - | ||
![]() ELP2Y02 Amphenol Industrial | 382 |
| - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | C10-738026-2YS2 | - | - | - | Details | - | - | - | 2.401980 oz | 800 VAC | - | - | - | - | ePower-Lite | - | - | - | - | 2 Position | Orange | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | IP67, IP69K | - | 70 A | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | IP67, IP69K | UL 94 V-0 | ||
![]() ELP2Y03 Amphenol Industrial | 177 |
| - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | C10-738026-2YS3 | - | - | - | Details | - | - | - | 2.442813 oz | 800 VAC | - | - | - | - | ePower-Lite | - | - | - | - | 2 Position | Orange | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | IP67, IP69K | - | 70 A | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | IP67, IP69K | UL 94 V-0 | ||
![]() 34967-1020 Molex | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 14400 | - | - | - | - | - | - | - | - | - | 349671020 0349671020 | - | - | - | Details | - | - | Mini50 | - | - | - | - | - | - | 34967 | - | - | - | Backshell | 10 Position | Black | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | ||
![]() MX80B03PZ1A JAE Electronics | In Stock |
| - | Tin | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | MX80B | - | - | - | Copper Alloy | - | 1 | - | - | - | + 125 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | - | Bag | - | - | Active | - | Details | - | - | - | - | - | 24 AWG | 26 AWG | 24 AWG to 26 AWG | Bulk | MX80 | - | - | Plug | Wire Housings | 3 Position | Black | - | 1 Row | Plug (Male) | - | Latch Holder | - | - | - | - | Pin | - | - | 2.54 mm | - | - | IP67 | - | 4.5 A | Crimp | - | Without Pin Contacts | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | Connectors | Straight | Waterproof (Mated, IP67) | - | - | - | - | ||
![]() HVSL1200082B195 Amphenol Pcd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Details | - | - | - | - | 1 kV | - | - | - | - | - | - | - | - | - | 2 Position | Orange | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() HVSL1200062A195 Amphenol Pcd | 2286 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Details | - | - | - | 1.141 lbs | 1 kV | - | - | - | - | HVSL1200 | - | - | RADSOK Plug with HVIL | - | 2 Position | Orange | - | 1 Row | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | IP68, IP6K9K | - | 350 A | Crimp | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | Insulated | Connectors | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 34975-6170 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MX64 | - | - | - | - | - | - | 34975 | - | - | - | - | - | Black | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - |