- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Breaking Load (Min)u2009(kN) | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Combination 1u2009 | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | Housing Coloru2009 | LV ABC Typeu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Overheadu2009 | Power Contact Typeu2009 | Power System Clamp Product Availabilityu2009 | Power System Clamp Voltage Classu2009(kV) | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Wire Sizeu2009(AWG) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2357202-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | 2357202-1 | 5 MU 84 T120 MR325 | - | - | ||
![]() 1926736-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade, Pin | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1926736-5 | MiniPAK HDL, 25s10p, RA Plug, | UL 94V-0 | - | ||
![]() 2178186-1 TE Connectivity | In Stock | - | - | - | - | 7.8u2009mmu2009[u2009.307u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Housing | 2178186-1 | CABLE PLUG WITH DETECTION CONTACTS, 6mm2 | - | - | ||
![]() 2357061-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | 2357061-1 | 5 CT 84 MR325 | - | - | ||
![]() 2356981-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 600 | 600 | - | Contact | - | - | - | 2356981-1 | EP-II CONTACT LANCELESS, 26~24AWG | - | 26 – 24 | ||
![]() 2315835-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | 2315835-7 | 5 TJ 82 P7-P225 T5IPS | - | - | ||
![]() 2212329-1 TE Connectivity | In Stock | - | - | - | - | 250u2009mmu2009[u20099.84u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Connector Assembly | 2212329-1 | FORGE, ASSY PIN, 6#0-3#4-0#8-1#12-0#22 | - | - | ||
![]() 83747-1 TE Connectivity | In Stock | - | - | 127796-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA | Wedge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83747-1 | WRENCH-LOK#2-#2 | - | - | ||
![]() 83751-2 TE Connectivity | 5 | - | - | 153996-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA | Wedge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83751-2 | WRENCH-LOK 300-300, 500-3/0 | - | - | ||
![]() 83747-3 TE Connectivity | 1 | - | - | 125290-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA | Wedge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83747-3 | WRENCH-LOK 1/0-1/0, 3/0-#2 | - | - | ||
![]() 2212367-1 TE Connectivity | In Stock | - | - | - | - | 250u2009mmu2009[u20099.84u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Connector Assembly | 2212367-1 | FORGE, ASSY PIN, 0#0-6#4-0#8-2#12-0#22 | - | - | ||
![]() 81417-3 TE Connectivity | In Stock | - | - | 513290-000 | - | - | - | - | - | - | 1/0 AWG through 4/0 AWG | - | - | - | - | - | - | - | AMERICAS | Structure Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81417-3 | STRUC GROUND CLAMP - BRONZE | - | - | ||
![]() 2212341-1 TE Connectivity | In Stock | - | - | - | - | 250u2009mmu2009[u20099.84u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Connector Assembly | 2212341-1 | FORGE, ASSY SCKT, 2#0-2#4-2#8-2#12-2#22 | - | - | ||
![]() 2359201-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | 2359201-1 | 5 CT 84 S205 M405 | - | - | ||
![]() 709359-2 TE Connectivity | In Stock | - | - | 534042-000 | - | - | Aluminum | Worldwide | Crimp | .6, 1 | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 709359-2 | CPTAU 95 D25 | - | - | ||
![]() 944892-000 TE Connectivity | In Stock | - | - | 3-1199688-0 | - | - | - | - | - | - | - | - | Solid, Stranded | - | - | - | - | - | - | - | - | - | Aluminum, Aluminum-Copper, Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 1 | - | - | - | - | - | - | - | - | 944892-000 | BAH-024020018 | - | - | ||
![]() 1350533-1 TE Connectivity | In Stock | - | - | 892664-000 | - | - | - | - | - | - | - | - | Stranded | - | - | - | - | - | - | - | - | - | Aluminum, Aluminum-Copper, Copper | AMERICAS, ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 1 | - | - | - | - | - | - | - | - | 1350533-1 | VCXI 22 | - | - | ||
![]() 1-2334530-2 TE Connectivity | 1499 | - | - | - | - | - | - | - | - | - | - | - | - | Printed Circuit Board | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Header | 1-2334530-2 | MBPLUS,R/A,PLUG,SOLDER,5LP + 25S + 2P | UL 94V-0 | - | ||
![]() 1923597-1 TE Connectivity | In Stock | - | - | BLMC-95/240-16-800A | - | - | - | - | - | - | - | - | Sector, Solid, Stranded | - | - | - | - | - | - | - | - | - | Aluminum-Copper | AMERICAS, ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 42 | - | - | - | - | - | - | - | - | 1923597-1 | BLMC-95/240-16-800A | - | - | ||
![]() 717963-2 TE Connectivity | In Stock | - | - | 462466-000 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated Neutral Messenger | - | - | - | - | - | - | - | Yes | - | Worldwide | ≤ 1 | - | 717963-2 | CA 1500/2000 X 20 | - | - |