- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Material | Housing Material | Panel Mount | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Overall Contact Length | Row Spacing | Note | Accessory Type | Contact Termination | Insulation | Product | Mounting Angle | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34905-6447 Molex | 40349 |
| - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 15000 | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | 349056447 0349056447 | - | - | - | Details | - | CTX50 | - | 14 V | - | Reel | 34905 | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Not Insulated | Terminals | - | - | - | - | - | - | - | - | - | ||
![]() 31404-7810 Molex | 1463 |
| - | - | - | - | - | Polybutylene Terephthalate (PBT) | No | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | Panel Mount | - | 314047810 1314047810 | - | - | - | Details | - | MX64 | - | - | - | - | 31404 | - | - | 6 Position | Black | Power | 1 Row | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | ||
![]() MX77A012HF1 JAE Electronics | 46 |
| - | Tin | Surface Mount, Right Angle | Square | - | Polyphenylene Sulfide (PPS) | - | MX77A | Tin | 0.240 (6.10mm) | Copper Alloy | - | 25.5 mm x 19 mm x 9.7 mm | 1386 | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | + 85 C | JAE Electronics | - 40 C | SMD/SMT | Tray | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | MX77 | Solder | Header | 12 Position | - | Battery Management | 2 | Pin (Male) | Locking Ramp | Male Pin | 3A | - | - | 0.382 (9.70mm) | Board to Cable/Wire | All | - | 3 A | - | Black | Solder | 0.116 (2.95mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | 9.7 mm | 25.5 mm | 19 mm | - | - | - | UL 94 V-0 | ||
![]() MX77A008HF1 JAE Electronics | 243 |
| - | Tin | Surface Mount, Right Angle | Square | - | Polyphenylene Sulfide (PPS) | - | MX77A | Tin | 0.240 (6.10mm) | Copper Alloy | - | 20.1 mm x 19 mm x 9.7 mm | 1540 | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | + 85 C | JAE Electronics | - 40 C | SMD/SMT | Tray | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | MX77 | Solder | Header | 8 Position | - | Battery Management | 2 | Pin (Male) | Locking Ramp | Male Pin | 3A | - | - | 0.382 (9.70mm) | Board to Cable/Wire | All | - | 3 A | - | Black | Solder | 0.116 (2.95mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | 9.7 mm | 20.1 mm | 19 mm | - | - | - | UL 94 V-0 | ||
![]() MX77A032HF1 JAE Electronics | 587 |
| - | Tin | Surface Mount, Right Angle | Square | - | Polyphenylene Sulfide (PPS) | - | MX77A | Tin | 0.240 (6.10mm) | Copper Alloy | - | - | 770 | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | + 85 C | JAE Electronics | - 40 C | SMD/SMT | Tray | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | MX77 | Solder | Header | 32 Position | - | Battery Management | 2 | Pin (Male) | Locking Ramp | Male Pin | 3A | - | - | 0.382 (9.70mm) | Board to Cable/Wire | All | - | 3 A | - | Black | Solder | 0.116 (2.95mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | 9.7 mm | 44.1 mm | 19 mm | - | - | - | UL 94 V-0 | ||
![]() MX77A020HF1 JAE Electronics | 1078 |
| - | Tin | Surface Mount, Right Angle | Square | - | Polyphenylene Sulfide (PPS) | - | MX77A | Tin | 0.240 (6.10mm) | Copper Alloy | - | 32.7 mm x 19 mm x 9.7 mm | 1078 | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | + 85 C | JAE Electronics | - 40 C | SMD/SMT | Tray | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Tray | MX77 | Solder | Header | 20 Position | - | Battery Management | 2 | Pin (Male) | Locking Ramp | Male Pin | 3A | - | - | 0.382 (9.70mm) | Board to Cable/Wire | All | - | 3 A | - | Black | Solder | 0.116 (2.95mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | 9.7 mm | 32.7 mm | 19 mm | - | - | - | UL 94 V-0 | ||
![]() MX77D004SF2 JAE Electronics | 2600 |
| - | Tin | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | MX77D | - | - | Copper Alloy | - | 11.9 mm x 17 mm x 9.5 mm | 2860 | - | - | - | - | + 85 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | Tray | - | - | Active | - | Details | - | - | - | - | - | Tray | MX77 | - | Receptacle | 4 Position | Black | Battery Management | 1 | Receptacle (Female) | Latch Holder | Female Socket | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | Contacts Not Included | - | Crimp | - | Housings | Straight | - | 9.5 mm | 11.9 mm | 17 mm | - | - | - | UL 94 V-0 | ||
![]() MX77D004SF3 JAE Electronics | 94 |
| - | Tin | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | MX77D | - | - | Copper Alloy | - | - | 2860 | - | - | - | - | + 85 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | Tray | - | - | Active | - | Details | - | - | - | - | - | Tray | MX77 | - | Receptacle | 4 Position | Black | Battery Management | 1 | Receptacle (Female) | Latch Holder | Female Socket | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | Contacts Not Included | - | Crimp | - | Housings | Straight | - | 9.5 mm | 11.9 mm | 17 mm | - | - | - | UL 94 V-0 | ||
![]() MX77D040SF1 JAE Electronics | 48 |
| - | Tin | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | MX77D | - | - | Copper Alloy | - | 46.9 mm x 17 mm x 9.5 mm | 780 | - | - | - | - | + 85 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | Tray | - | - | Active | - | Details | - | - | - | - | - | Tray | MX77 | - | Receptacle | 40 Position | Black | Battery Management | 2 | Receptacle (Female) | Latch Holder | Female Socket | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | Contacts Not Included | - | Crimp | - | Housings | Straight | - | 9.5 mm | 46.9 mm | 17 mm | - | - | - | UL 94 V-0 | ||
![]() MX77D012SF1 JAE Electronics | 73 |
| - | Tin | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | MX77D | - | - | Copper Alloy | - | 21.1 mm x 17 mm x 9.5 mm | 1560 | - | - | - | - | + 85 C | JAE Electronics | - 40 C | Cable Mount / Free Hanging | Tray | - | - | Active | - | Details | - | - | - | - | - | Tray | MX77 | - | Receptacle | 12 Position | Black | Battery Management | 2 | Receptacle (Female) | Latch Holder | Female Socket | - | - | - | - | - | - | - | 3 A | - | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | Contacts Not Included | - | Crimp | - | Housings | Straight | - | 9.5 mm | 21.1 mm | 17 mm | - | - | - | UL 94 V-0 | ||
![]() 33482-4852 Molex | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 150 | - | - | - | - | + 125 C | - | - 40 C | - | - | 334824852 4334824852 | - | - | - | Details | - | MX150 | 0.402476 oz | - | - | Bulk | 33482 | - | - | - | Gray | Signal | 2 Row | Plug (Male) | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34986-2177 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 365 | - | - | - | - | - | - | - | - | - | 349862177 2349862177 CVP349862177 | - | - | - | Details | - | MX150 | - | - | - | - | 34986 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160111-6047 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 | - | - | - | - | - | - | - | - | - | 1601116047 1601116047 CVP-1601116047 | - | - | - | Details | - | MX150 | - | - | - | - | 160111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34905-2450 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | - | - | 349052450 0349052450 | - | - | - | - | - | CTX50 | - | - | - | Reel | 34905 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | ||
![]() 31404-9116 Molex | 473 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | 400 | - | - | - | - | + 125 C | - | - 40 C | - | - | 314049116 0314049116 CVP314049116 | - | - | - | Details | - | MX64 | - | - | - | Bulk | 31404 | - | - | - | Black | Power | 1 Row | Socket (Female) | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34696-9103 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 | - | - | - | - | - | - | - | - | - | 346969103 0346969103 CVP34696-9103 | - | - | - | Details | - | Stac64 | - | - | - | - | 34696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34967-0003 Molex | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | CTX50 Loose Piece Cavity Plug | - | 15000 | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | CVP-349670003 349670003 0349670003 | - | - | - | - | - | Mini50 | - | - | - | Bulk | 34967 | - | - | 1 Position | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - | ||
![]() 34967-2004 Molex | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 349672004 0349672004 | - | - | - | - | - | Mini50 | - | - | - | Bulk | 34967 | - | - | 2 Position | Black | - | - | Receptacle (Female) | - | - | - | 1.8 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | - | - | - | - | ||
![]() 31404-9111 Molex | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 800 | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | Black | Signal | 1 Row | Socket (Female) | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34967-4005 Molex | In Stock | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 2400 | MOLEX LLC | - | 349674005 | - | - | - | - | - | - | - | Active | - | 5.66 | Details | Yes | Mini50 | 0.116722 oz | - | - | - | 34967 | - | - | - | Black | Power | 1 Row | Socket (Female) | - | - | - | 1.8 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |