- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Accessory Type | Contact Finish Termination | Insulator Color | Insulation | Contact Arrangement | Product | Mounting Angle | Features | Flammability | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98644-2004 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 448 | - | - | - | - | - | - | - | - | - | - | - | 0986442004 986442004 | - | - | - | Details | - | CMC | 1.004602 oz | - | - | - | - | - | 98644 | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | ||
![]() 98631-2011 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 0986312011 | - | - | - | Details | - | HDX | 0.265825 oz | - | - | - | - | Tray | 98631 | - | - | - | - | - | 30 Position | Black | - | 2 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | ||
![]() 19427-0103 Molex | In Stock | - | - | - | Gold | BOARD AND PANEL | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT) | - | - | - | - | NOT SPECIFIED | Tin | - | 240 | MOLEX LLC | - | 194270103 | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | 0194270103 | Active | Active | 5.64 | Details | Yes | MX150L | 1 oz | 600 V | - | - | - | Tray | 19427 | - | - | - | COMBINATION LINE CONNECTOR | Without PCB Flange | 12 Position | - | Power | 2 Row | Plug (Male) | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.84 mm | 12 | Right Angle | compliant | 18 A | - | Solder | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Headers | Right Angle | - | 94V-0 | UL 94 V-0 | ||
![]() 19428-0005 Molex | In Stock | - | - | - | Tin | BOARD AND PANEL | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polyester | - | - | - | - | NOT SPECIFIED | Tin | - | 200 | MOLEX LLC | - | 194280005 | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | 0194280005 | Active | Active | 5.66 | Details | Yes | MX150L | 0.764246 oz | 600 V | - | - | - | Tray | 19428 | - | - | - | COMBINATION LINE CONNECTOR | Standard Profile | 10 Position | - | Power | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.84 mm | 10 | Vertical | compliant | 18 A | - | Solder | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | UL 94 V-0 | ||
![]() 19428-0032 Molex | In Stock | - | - | - | Gold | BOARD AND PANEL | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polyester | - | - | - | 3.3 inch | NOT SPECIFIED | Tin | - | 180 | MOLEX LLC | - | 194280032 | - | + 125 C | - 40 C | SMD/SMT | - | 2 | - | - | 0194280032 | Active | Active | 5.65 | Details | Yes | MX150L | - | 600 V | - | - | - | Tray | 19428 | - | - | - | COMBINATION LINE CONNECTOR | Low Profile | 16 Position | - | Power | 2 Row | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.84 mm | 16 | Vertical | compliant | 18 A | - | Solder | - | MULTIPLE MATING PARTS AVAILABLE | 1.2 inch | MALE | 94V-0 | NO | - | 18 A | - | - | - | - | SOLDER | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | UL 94 V-0 | ||
![]() 34967-4003 Molex | In Stock | - | - | - | - | CABLE | GLASS FILLED NYLON/SYNDIOTACTIC POLYSTYRENE | - | - | - | No | 0.713 inch | - | - | - | 2400 | MOLEX LLC | - | 349674003 | - | - | - | - | - | 1 | - | - | - | Active | - | 5.66 | - | - | Mini50 | - | - | - | - | - | - | 34967 | - | - | EAR99 | COMBINATION LINE CONNECTOR | - | - | Gray | Power | 1 Row | Socket (Female) | - | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | 1.8 mm | 4 | - | unknown | - | - | - | - | 349684803 | 0.654 inch | FEMALE | - | NO | 1.199 inch | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85084-3612 Molex | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 72 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | 850843612 0850843612 | - | - | - | Details | - | SRC | 3.815937 oz | - | - | - | - | - | 85084 | - | - | - | - | - | - | Black | Power | 10 Row | Socket (Female) | - | - | - | - | - | - | - | - | - | 0.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | High Performance Alloy (HPA) | MX150 Female Terminal for Mat-Sealed Connector | 1000 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | 330013005 0330013005 33001-3005 | - | - | - | Details | - | MX150 | 0.015344 oz | 14 V | 22 AWG | - | 22 AWG | Reel | 33001 | - | - | - | - | - | - | - | Power | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | Left Reel Payoff | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 150 | - | - | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | SRV | - | - | - | - | Plug Housing | 2 Position | - | - | 1 Row | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Without Pin Contacts | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | Insulated | - | Housings | Straight | - | - | UL 94 V-0 | ||
![]() 75900-1142 Molex | In Stock | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Tin | - | 315 | MOLEX LLC | - | 75900-1142 | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | 0759001142 | Obsolete | Active | 5.84 | Details | Yes | MX150 | 0.106422 oz | 500 VDC | - | - | - | Tube | 75900 | - | - | - | - | Pin Strip | 8 Position | Black | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Right Angle | compliant | 17 A | - | Solder Pin | - | - | - | Pin (Male) | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 34840-3440 Molex | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 300 | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | 348403440 0348403440 | - | - | - | Details | - | MX150 | - | - | - | - | - | - | 34840 | - | - | - | - | - | - | Gray | Signal | 2 Row | Plug (Male) | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75757-1362 Molex | In Stock | - | - | - | Gold | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | Thermoplastic (TP) | - | - | - | 0.827 inch | - | Tin | - | 450 | MOLEX LLC | - | 75757-1362 | - | + 125 C | - 40 C | SMD/SMT | - | 2 | - | - | 0757571362 | Obsolete | Active | 5.84 | Details | Yes | MX150 | 0.123917 oz | 500 VDC | - | - | - | Tube | 75757 | e3 | - | - | COMBINATION LINE CONNECTOR | Breakaway | 12 Position | Black | Power | 2 Row | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | 3.5 mm | 12 | Vertical | compliant | 17 A | - | Solder | - | - | 0.378 inch | MALE | - | NO | 0.177 inch | - | SQ PIN-SKT | - | - | - | SOLDER | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Headers | Straight | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | High Performance Alloy (HPA) | MX150 Cable Seal Female Terminal | 100 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | 0340832003 34083-2003 | - | - | - | Details | - | MX150 | 0.008325 oz | 14 V | 22 AWG | - | 22 AWG | Cut Tape | 34083 | - | - | - | - | - | - | - | Power | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | Straight | Right Reel Payoff, Grip Code 22 | - | - | ||
![]() HCMDPB-09-K JST | In Stock | - | - | - | Tin | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | 400 | - | - | - | - | + 100 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Details | - | - | - | 14 VDC | - | - | - | Bulk | HCM | - | - | - | - | Inner Lock | 9 Position | Black | - | 2 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | - | - | - | - | - | - | - | - | 20 MOhms | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | ||
![]() 19428-0027 Molex | In Stock | - | - | - | Gold | BOARD AND PANEL | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polyester | - | - | - | 1.9 inch | NOT SPECIFIED | Tin | - | 360 | MOLEX LLC | - | 194280027 | - | + 125 C | - 40 C | SMD/SMT | - | 2 | - | - | 0194280027 | Active | Active | 5.65 | Details | Yes | MX150L | - | 600 V | - | - | - | Tray | 19428 | - | - | - | COMBINATION LINE CONNECTOR | Low Profile | 4 Position | - | Power | 2 Row | - | POLARIZED, SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.84 mm | 4 | Vertical | compliant | 18 A | - | Solder | - | MULTIPLE MATING PARTS AVAILABLE | 1.2 inch | MALE | 94V-0 | NO | - | 18 A | - | - | - | - | SOLDER | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | UL 94 V-0 | ||
![]() 34825-8161 Molex | In Stock | - | - | 11 Weeks | - | BOARD | GLASS FILLED SYNDIOTACTIC POLYSTYRENE | - | - | - | - | 1.048 inch | - | Tin | - | 170 | MOLEX LLC | - | 34825-8161 | - | + 105 C | - 40 C | - | - | 2 | - | - | 348258161 0348258161 | Active | Active | 5.66 | Details | Yes | Mini50 | 0.086809 oz | 500 VDC | - | - | - | Reel | 34825 | - | - | EAR99 | COMBINATION LINE CONNECTOR | - | 16 Position | Gray | Power | 2 Row | - | POALRIZED | 8536.69.40.30 | - | - | - | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | compliant | 4 A | - | - | - | - | 0.479 inch | MALE | - | NO | 0.614 inch | - | SQ PIN-SKT | - | - | - | SOLDER | - | - | - | - | - | - | - | Straight | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | High Performance Alloy (HPA) | MX150 Male Terminal for Mat-Sealed or Unsealed Connectors | 100 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | 330110004 0330110004 33011-0004 | - | - | - | Details | - | MX150 | 0.015309 oz | 14 V | 16 AWG | 20 AWG | 16 AWG to 20 AWG | Cut Tape | 33011 | - | - | - | - | Blade | - | - | Power | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | Left Reel Payoff | - | - | ||
![]() 34690-9202 Molex | In Stock | - | - | - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | - | Tin | - | 896 | - | - | - | - | + 100 C | - 40 C | Through Hole | - | - | - | - | 0346909202 | - | - | - | Details | - | Stac64 | 0.266495 oz | 500 V | - | - | - | - | 34690 | - | - | - | - | Shrouded | 20 Position | Brown | - | 2 Row | Pin (Male) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 10 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 19417-0029 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Tin | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | 0194170029 | - | - | - | Details | - | MX150L | 0.039718 oz | - | 14 AWG | 16 AWG | 14 AWG to 16 AWG | Reel | 19417 | - | - | - | - | - | - | - | Power | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | ||
![]() 94550-4104 Molex | 49 |
| - | - | - | CABLE | - | - | LATCH | LOCKING | Yes | 0.787 inch | NOT SPECIFIED | NOT SPECIFIED | - | 1800 | MOLEX LLC | NYLON | 94550-4104 | 94550 | + 85 C | - 40 C | RIGHT ANGLE | ONE | - | 85 °C | -40 °C | 0945504104 | Active | - | 4.9 | Details | Yes | RAST 5 | 0.122048 oz | - | - | - | - | Bulk | 94550 | - | Yes | - | RECTANGULAR POWER CONNECTOR | - | - | Natural | Signal | 1 Row | Socket (Female) | - | - | - | - | - | - | - | YES | - | 5 mm | 4 | - | compliant | - | UL | - | COMMERCIAL | - | 1.039 inch | FEMALE | - | - | 1.068 inch | - | - | 5000000000 Ω | - | RECEPTACLE | CRIMP | 1500VAC V | - | - | NATURAL | - | S0P4 | Housings | - | - | - | UL 94 V-2 |