- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Sizes | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Voltage, Rating | Wire Sizeu2009(AWG) | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Number of Ports | Power Dissipation | Family | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTX-H1430/25 TE Connectivity | In Stock | - | - | - | 8-1200096-3 | - | - | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 957012-000 | CG160M20/25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | ||
![]() 843034-000 TE Connectivity | In Stock | - | - | - | 5-1200116-2 | - | - | - | Aluminum | ANZPAC | Compression | ≤ 1 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 843034-000 | AG16MB/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D37457-000 TE Connectivity | In Stock | - | - | - | 5-1200588-2 | - | - | - | Aluminum, Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | 25, 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D37457-000 | BK70-25/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1650162-3 TE Connectivity | 42 |
| - | - | 701-65-02157 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 250 | 250 | Contact | - | 1650162-3 | 701-65-02157=CONTACT,PIN,#20 | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 361388-1 TE Connectivity | In Stock | - | - | Tin-Lead | - | Thermoplastic | Right Angle | - | Copper | ANZPAC, ASIA | Compression | ≤ 1 | 400 | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 361388-1 | CG400MB/10 Cu Crimp Lug | Solder | - | - | - | -65 to 105 °C | - | - | - | Header | - | - | 2.5400 mm | - | - | Black | - | - | - | - | 7.62 mm | - | ||
![]() 2839498-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2839498-1 | 5 TTPDL 82 T80 80 C124 27 | - | - | 100 V | - | - | 10.0000 ppm/°C | - | 71.5 kOhm | - | - | 0.1 W | - | High Precision/High Stability | - | - | - | - | - | 0.1 | 2 mm | 1.25 mm | ||
![]() 2316181-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2316181-5 | 5 UATFR 5IPS/5IPS 5B | - | - | - | - | - | 100 ppm/°C | - | 120 | - | - | 0.25 W | - | - | - | - | - | - | - | 1 | 10.8 mm | - | ||
![]() 2315985-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2315985-3 | 5 TD 82 T31/2IPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315835-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2315835-8 | 5 TJ 82 P5 T6IPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315835-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2315835-1 | 5 TJ 82 P3 T21/2IPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1766287-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | Wire-to-Wire | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Contact | - | 1766287-1 | CONTACT,SKT BODY | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2357203-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2357203-1 | 5 PD 84 MR325 100 C290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316181-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2316181-3 | 5 UATFR 31/2IPS/31/2IPS 1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315985-5 TE Connectivity | In Stock | - | - | - | - | - | Straight | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | Through Hole | - | - | - | - | - | 2315985-5 | 5 TD 82 T5IPS | Solder | - | - | - | - | - | MTC Modular Connector | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315836-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2315836-6 | 5 TJR 82 T6IPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Beam XL, XLE, & HD Power Connectors | - | - | - | ||
![]() 2315836-1 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | - | - | - | - | - | Tube | - | - | - | Copper Alloy | - | 16 | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | Cable Mount | - | - | - | - | - | 2315836-1 | 5 TJR 82 T21/2IPS | Crimp | - | - | - | -55 to 200 °C | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6648515-1 TE Connectivity | In Stock | - | - | Gold | - | Polyester | Right Angle | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Wire | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | 2 | - | - | - | Housing | 6648515-1 | HOUSING,PIN,R MODULE | Solder | - | - | - | -55 to 105 °C | - | Power | - | Header | - | - | 5.0800 mm | - | 12 POS | - | 1 | - | - | - | 39.4 mm | - | ||
![]() 83750-4 TE Connectivity | In Stock | - | - | - | 941904-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA | Wedge | - | - | - | - | - | - | - | - | - | - | 83750-4 | WRENCH-LOK 500-450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2212293-1 TE Connectivity | In Stock | - | - | - | - | - | - | 250u2009mmu2009[u20099.84u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Connector Assembly | 2212293-1 | FORGE, ASSY PIN, 4#0-4#4-0#8-0#12-2#22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83750-2 TE Connectivity | In Stock | - | - | - | 833680-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA | Wedge | - | - | - | - | - | - | - | - | - | - | 83750-2 | WRENCH-LOK 400-400, 500-300 | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | 4.32 mm | 2.54 x 4.32 |