- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Category | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Cross-Section Area (Copper Cable)u2009(mm²) | Forceu2009 | Frequency Aging | In-Line Disconnect Switch Application Typeu2009 | In-Line Disconnect Switch Product Availabilityu2009 | In-Line Disconnect Switch Voltage Classu2009(kV) | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Pole Throw Configuration | Power Connector Tool Product Availabilityu2009 | Power Connector Tool Sizeu2009(mm) | Power Connector Tool Technologyu2009 | Qualification | Rectangular Power Connector Typeu2009 | Standard Frequency | Supplier Package | Switch Configuration | TE Internal # | TE Internal Description | Voltage, Rating | Wire Size (AAC Cable)u2009 | Wire Size (ACSR Cable)u2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Function | Number of Contacts | Housing Color | Operating Supply Voltage | Mechanical Life | Inductance Tolerance | Series Resistance | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2029150-4 TE Connectivity | In Stock |
| - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Header | - | - | - | 2029150-4 | 4P R/A HDR VAL-U-LOK V2 W/P | - | - | - | - | 50.0000 ppm/°C | - | 124 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 2029178-4 TE Connectivity | 10 |
| - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Receptacle | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Housing | - | - | - | 2029178-4 | 4P SR RCPT VAL-U-LOK GW | - | - | - | - | 50.0000 ppm/°C | - | 1.74 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 1-2213755-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | Header | - | - | - | 1-2213755-2 | 3 ROW 9P HIGH TEMP UMNL PIN ASSM | - | - | - | - | 100 ppm/K | - | 147 Ohm | - | - | 0.5 W | - | General Purpose | - | - | - | - | - | - | - | - | - | 1 | - | 3.2 | 2.5 | ||
![]() 2107725-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 400 | 6 tons | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | 400 x 120 x 70 | Li-Ion Battery Technology | - | - | - | - | - | 2107725-1 | AUTOPRESS L62+ COF+CHARG | - | - | - | - | 100.0000 ppm/°C | - | 200 kOhm | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | 2 | - | 7.62 | - | ||
![]() 1710725-6 TE Connectivity | In Stock | - | - | - | AMPS-0-1710725-6 | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, EMEA | ≤ 15 | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | 1710725-6 | 15kILD-KR9C-w/T-556.5 | - | 556.5 | 477 (26/7), 556.5 (18/1) | - | - | Housing | - | 1 | Receptacle | - | 2.5400 mm | - | - | - | - | 2 POS | Natural | - | - | - | - | - | - | 10.5 mm | - | ||
![]() 2321549-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | - | - | 2321549-1 | 5 TTPDL 82 T120 100 C290 47 | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2204452-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .078, .196 | 2, 5 | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | - | - | - | Header | - | - | - | 2204452-2 | MULTI-BEAM HD R/A PLUG 15S+2LP+6P+15S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2825260-2 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Plug | Wire-to-Board | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | Surface Mount | 12 | SPST | - | - | - | - | Header | - | SMD | ON (OFF) | 1-2825260-2 | 12P VRT HDR VAL-U-LOK HCS V0 | - | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | 2000 Cycles | - | - | - | - | - | - | ||
![]() 1-2825260-8 TE Connectivity | In Stock | - | - | - | - | - | - | SMD | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | ±3(1st) ppm/Year | - | - | - | - | - | - | - | Surface Mount | 18 | - | - | - | - | - | Header | 245.76 MHz | SMD | - | 1-2825260-8 | 18P VRT HDR VAL-U-LOK HCS V0 | - | - | - | -20 to 70 °C | - | SMD | - | - | - | - | - | - | 20 ppm | 6 | - | - | - | 2.5000 V | - | - | - | - | LVDS | - | - | ||
![]() 1-2825261-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | Header | - | - | - | 1-2825261-6 | 16P VAL-U-LOK HCS VRT HDR W/P V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 4.7 | 3.4 | ||
![]() 1710726-3 TE Connectivity | In Stock | - | - | - | AMPS-0-1710726-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, EMEA | ≤ 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1710726-3 | 29kILD-L-FRAME-KS9C | - | 450, 477, 500, 556.5 | 397.5 (18/1, 24/7, 26/7, 30/7), 477 (18/1), 477 (26/7), 556.5 (18/1) | - | 50.0000 ppm/°C | - | 196 kOhm | - | - | 0.5 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | 1 | - | 17.45 | - | ||
![]() 2213738-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Header | - | - | - | 2213738-3 | 3P HIGH TEMP SHROUDED EP HEADER ASSY | - | - | - | - | 100.0000 ppm/°C | - | 1.21 kOhm | - | - | 1.0000 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | 1 | - | 15.87 | - | ||
![]() 1-6450121-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .1, .25 | 2.54, 6.35 | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | AEC-Q200 | Header | - | - | - | 1-6450121-5 | MBXL R/A HDR 16S+4P | - | - | - | - | 200 ppm/K | - | 1.8 MOhm | - | - | 0.125 W | - | General Purpose | - | - | - | - | - | - | - | - | - | 5 | - | 2 mm | 1.25 mm | ||
![]() 2329051-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | - | 2329051-1 | 5 CAMALT 84 F M320/M425 E100 | - | - | - | - | 50.0000 ppm/°C | - | 7.87 kOhm | - | - | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 7.06 | - | ||
![]() 2325256-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | - | 2325256-1 | 5 CTA 82 F S325 E450 L465 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600636-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .1, .25 | 2.54, 6.35 | - | Receptacle | Cable-to-Panel | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | 22 | - | - | - | - | - | Housing | - | - | - | 1600636-8 | MBXL RCPT PMT 3P+16S+3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Block | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2232546-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Header | - | - | - | 2-2232546-5 | GI2.5 HDR ASS 2P BLK NO BOSS TAPE | - | - | - | - | 20.0000 ppm/°C | - | 25 kOhm | - | - | 12.5 W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 34.93 mm | 20.32 mm | ||
![]() 1744489-4 TE Connectivity | 48 |
| - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Header | - | - | - | 1744489-4 | 3.96 EP HDR ASY 04P NO PEG, GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-641966-1 TE Connectivity | 10 |
| - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 3 | - | - | - | - | - | Header | 11 MHz | HC-49/US | - | 1-641966-1 | 03P UMNL PIN HDR ASSY BLK | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 30 Ohm | - | - | - | - | ||
![]() 2314456-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | - | 2314456-1 | 5 PD 82 L445 100 C34 | - | - | - | - | 50 ppm/°C | - | 147 kOhm | - | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | - | - | - | 1 | - | 3.2 | 1.6 |