- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Backplane Architectureu2009 | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | Tab Size | TE Internal # | TE Internal Description | Terminate To | Termination Method | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Plating | Number of Ports | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 926681-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | 12 | - | - | - | - | - | Housing | - | - | 926681-1 | UNIV.M-N-L.CAP HSG. | - | - | - | - | - | - | 100 ppm/K | - | 140 kOhm | - | 1 W | - | General Purpose | - | - | - | - | 1 | 3.2 | 4.6 | ||
![]() 3-641208-4 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Header | - | - | 3-641208-4 | 04P MTA156 HDR ASSY FL ST 30AU | - | - | - | - | - | - | 30.0000 ppm/°C | - | 500 Ohm | - | 10.0000 W | - | Power | - | - | - | - | 5 | 47.62 | - | ||
![]() 1-172340-2 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | 10 | - | Nylon | Straight | 4.2u2009mmu2009[u2009.163u2009inu2009] | - | - | - | Plug | Wire-to-Wire | Copper Alloy | - | - | - | - | - | Through Hole | 9 | - | - | - | - | - | Housing | - | - | 1-172340-2 | 9 POS TR MINI UNIV PLG | - | Solder | - | - | - | - | - | Battery | - | RCP | - | 2.5000 mm | - | 10 | 10 POS | - | 1 | - | 32.7 mm | - | ||
![]() 1-172159-2 TE Connectivity | 7017 | - | - | - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Housing | - | - | 1-172159-2 | MINI UNIVERSAL M-N-L CAP 4P | - | - | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | - | - | ||
![]() 1-640406-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Housing | No | - | 1-640406-0 | 05P UMNL VALVE CONN HSG | - | - | - | - | - | - | 100.0000 ppm/°C | - | 16.5 kOhm | - | 0.125 W | - | - | - | - | - | - | 1 | 7.06 | - | ||
![]() 926899-1 TE Connectivity | 6097 |
| - | Gold | - | - | - | - | Straight | - | - | - | - | - | - | Brass | Tin | - | - | - | - | Cable Mount | - | 600 | - | - | - | Contact | - | - | - | 926899-1 | TERM MACHO UNIVER.MATE-N-LOK | Coaxial Cable | Crimp | - | 16 – 13 | 1.31 – 2.63 | -65 to 165 °C | - | - | - | Plug | - | - | - | - | - | - | - | - | 37.7 mm | - | ||
![]() 926885-3 TE Connectivity | 5885 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 600 | - | - | - | Contact | - | - | - | 926885-3 | UNIV.M-N-L.PIN | - | - | - | 24 – 18 | .2 – .8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2326128-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2326128-1 | 5 MU 82 A T100 L445 E200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2325965-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2325965-1 | 5 MT 82 T100 M345 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1744524-6 TE Connectivity | In Stock | - | - | - | Brass | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Header | - | 6.4 mm² | 1744524-6 | EP 06P HEADER ASY NO 4 PIN | - | - | 16 to 12, 16 AWG | - | - | - | - | Quick Disconnect Terminal | - | Receptacle | - | - | - | - | - | Tin | - | - | 22.86 mm | - | ||
![]() 4-644460-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 11 | - | - | - | - | - | Connector Assembly | - | - | 4-644460-1 | 11P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2428446-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2428446-1 | 5 PD 82 F M405 E100 100 C557 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-6450830-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .1, .115, .3 | 2.54, 2.92, 7.62 | - | Plug | Board-to-Board | - | - | - | - | - | - | - | 35 | - | - | - | - | - | Header | - | - | 1-6450830-9 | MBXL R/A HDR 4P + 28S + 3ACP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1410271-0 TE Connectivity | In Stock | - | - | - | - | - | Traditional Backplane | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | 4 | - | - | PCB Mount Header | Right Angle | - | - | - | - | 2-1410271-0 | MULTIGIG RT PWR .8 R/A HDR 4P PBFR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXP-CS20-M120P-CU TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 4000 | 4000 | - | - | Contact | - | - | - | ZPF000000000205390 | CONTACT MALE CAL.20, 120 MM2 - FXP | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXP-CA20-M70P-CU TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 4000 | 4000 | - | - | Contact | - | - | - | ZPF000000000205383 | CONTACT MALE ANG.90, CAL.20, 70MM2 - FXP | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 640501-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 9 | - | - | - | - | - | Header | - | - | 640501-3 | 09P MR HDR ASSY V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1717011-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Header | - | - | 2-1717011-4 | EP CONN.HDR ASSY 4/5P NATURAL (NO.3 POST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2330650-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | Aluminum, Copper | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2330650-1 | 5 CT 84 MR345 SK305 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770033-1 TE Connectivity | 120 |
| - | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Housing | - | - | 770033-1 | 03P UMNL II PLUG-FRONT 94VO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |