- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector CSA Certifiedu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770033-1 TE Connectivity | 120 |
| - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | 3 | - | - | - | Housing | 770033-1 | 03P UMNL II PLUG-FRONT 94VO | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-647123-6 TE Connectivity | 500 | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | 6 | - | - | - | Header | 2-647123-6 | 06P MTA156 SHRD HDR ASSY SQ SN | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1971906-7 TE Connectivity | In Stock | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 14 | - | - | - | Header | 2-1971906-7 | HEADER ASSY 14POS,KEYING-B,NEW GIC3.3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2328959-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | Aluminum | - | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2328959-1 | 5 CAE 82 L425/L590 E100 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1645526-1 TE Connectivity | 17 |
| - | - | 3u2009mmu2009[u2009.12u2009inu2009] | - | - | - | - | - | - | - | Housing for Male Terminals | Board-to-Board | - | - | - | - | - | - | - | 4 | - | - | - | Header | 1645526-1 | UPM RA Header 4P Hi Current Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() 2238096-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 50, 300 | Contact | - | - | 2238096-1 | AMP POWER DBL LOCK CONN, REC. CONTACT | - | 20 | .52 | - | - | - | - | - | - | - | ||
![]() 2182485-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum-Copper | No | AMERICAS, ANZPAC | Shear Bolt | ≤ 35 | - | - | - | - | - | 2182485-2 | ASBP-500-750-6 | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640427-0 TE Connectivity | 9 |
| - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 10 | - | - | - | Connector Assembly | 4-640427-0 | 10P MTA156 CONN ASSY 20AWG YEL | - | - | - | - | - | - | - | - | - | - | ||
![]() 1443402-4 TE Connectivity | In Stock | - | - | A03885-000 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | 1443402-4 | COMP SPLICE CU, SB #2 UTILUX | - | - | - | - | - | - | - | - | - | - | ||
![]() 1443403-1 TE Connectivity | In Stock | - | - | A53052-000 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | 1443403-1 | COMP SPLICE CU, LB #6 UTILUX | - | - | - | - | - | - | - | - | - | - | ||
![]() 2391017-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | Aluminum | - | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2391017-1 | 5 CT 82 M365 S225 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1443402-2 TE Connectivity | In Stock | - | - | C91178-000 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | 1-1443402-2 | COMP SPLICE CU, SB 350 UTILUX | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1443403-4 TE Connectivity | In Stock | - | - | F83951-000 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | 1-1443403-4 | COMP SPLICE CU, LB 500 UTILUX | - | - | - | - | - | - | - | - | - | - | ||
![]() 644000-3 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | 6 | - | - | - | Header | 644000-3 | 06P MTA156 HDR ASSY W/O#2 & 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 925075-6 TE Connectivity | 3000 |
| - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | 4 | - | - | - | Housing | 925075-6 | 4W CIRCULAR MATE-N-LOK PIN HSG NAT | - | - | - | - | - | - | - | - | - | - | ||
![]() 641936-8 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | 9 | - | - | - | Header | 641936-8 | 09P MTA156 HDR ASSY OMIT #4,8 | - | - | - | - | - | - | - | - | - | - | ||
![]() 644749-6 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | 6 | - | - | - | Header | 644749-6 | 06P MTA156 HDR ASSY STR SQ SN | - | - | - | - | - | - | - | - | - | - | ||
![]() 2386760-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | Aluminum, Copper | - | EMEA, LAM, NAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | 2386760-1 | 5 CT 82 MR325 MK405 | 200 V | - | - | 50.0000 ppm/°C | 10.2 | 0.125 W | High Reliability, MIL-PRF-55182 | 0.1 | 7.62 mm | - | ||
![]() 2376851-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Aluminum | - | EMEA, LAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | 2376851-1 | 5 TTBFL 82 T80 M405 27 | - | - | - | 100 ppm/°C | 330 Ohm | 0.25 W | High Reliability | 2 | 3.18 | 1.6 | ||
![]() 6450810-1 TE Connectivity | In Stock | - | - | - | - | .1, .2, .3 | 2.54, 5.08, 7.62 | - | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | 64 | - | - | AEC-Q200 | Connector Assembly | 6450810-1 | MBXL VERT HDR 4ACP+48S+12HDP | - | - | - | 25 ppm/°C | 200 kOhm | 0.1 W | Precision Low TCR | 0.1 | 2 mm | 1.25 mm |