- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Gender
- Pitch
- Number of Positions
- Packaging
- Product
- Series
- Part # Aliases
- Contact Materials
- Contact Plating
- Mounting Styles
Attribute column
Categories
Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Body Material | Number of Terminals | Contact Material - Plating | Panel Mount | Base Product Number | Body Orientation | Center Pin Length | Contact Materials | Description/Function | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer Part Number | Mating Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Method | Mounting Styles | Number of Rows Loaded | Package | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Shipping Restrictions | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Insulation Color | Reference Standard | Termination Style | Number of Contacts | Contact Gender | Empty Shell | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Termination Type | Number of Ports | Accessory Type | Contact Termination | Insulation | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Current Rating (Max) | Stackable | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Product | Mounting Angle | Features | Pin Diameter | Inside Contact Diameter | Outside Contact Diameter | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZE05-16DS-HU/R Hirose | In Stock |
| - | Tin | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.6 mm x 15.3 mm x 10.2 mm | - | 280 | Hirose ZE05 Series ZE05-2022SCF Pin Contacts | - | - | - | - | - | + 125 C | Hirose Electric Co Ltd | - 40 C | - | Cable Mount / Free Hanging | - | Tray | 752-2205-0-00 | - | - | - | Active | - | Details | - | - | - | - | - | - | 250 VAC | - | - | - | - | Tray | ZE05 | - | - | Plug | - | 16 Position | Black | - | 2 Row | Plug (Male) | - | Latch Lock | - | Female Socket | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | Crimp | - | Without Socket Contacts | - | - | - | 100 MOhms | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Housings | Right Angle | - | - | - | - | - | - | 10.2 mm | 17.6 mm | 15.3 mm | - | - | - | ||
![]() 2301724-6 TE Connectivity | 25 |
| - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 18 AWG | 22 AWG | 22 AWG to 18 AWG | - | - | - | - | - | - | - | 16 Position | Black | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160111-6002 Molex | 2896 |
| - | - | Free Hanging (In-Line) | - | - | Nylon | - | - | - | - | No | 160111 | - | - | - | MX150 Hybrid Mat-Sealed Female Connector Assembly, Keying Option B | - | - | 385 | - | - | - | - | - | - | + 125 C | Molex | - 40 C | - | Cable Mount / Free Hanging | - | Box | 1601116002 01601116002 | - | - | - | Active | - | - | - | - | MX150 | - | - | - | - | - | - | - | - | Bulk | 160111 | - | - | Receptacle | - | 12 Position | Gray | Power | 2 Row | Receptacle (Female) | - | Latch Holder | - | Female Socket | - | - | - | 3.5 mm | - | - | - | - | - | - | - | Crimp | - | Without Socket Contacts | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | No | - | - | - | - | Housings | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S760KZ Switchcraft / Conxall | In Stock | - | - | Nickel | Free Hanging (In-Line) | - | - | - | Thermoplastic (TP) | Brass | 2 | Tin | - | - | Straight | 25.4 mm | Copper Alloy | - | - | EAR99 | 100 | - | - | - | Unavailable | - | - | - | Switchcraft Inc. | - | - | Cable | - | Bulk | - | - | Not Required(mm) | 9.5(mm) | Active | - | Details | - | Solder | - | - | 24VDC | 24VDC | 24 VDC | - | - | - | - | Bulk | - | Solder Eyelet(s) | - | Plug | DC POWER | - | - | - | - | PL | - | - | - | - | - | - | 5 A | - | - | Unshielded | - | - | 5 A | White | - | Solder | 2(POS) | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 2 Conductors, 2 Contacts | - | Does Not Contain Switch | 5(A) | - | Silver, Black | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.217 (5.50mm OD) | 0.374 (9.50mm) | Plugs | Straight | Cable Clamp, Thread Lock | - | 2 mm | 5.5 mm | - | 43.2(mm) | - | - | - | Not Required(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 960 | - | - | - | - | - | Male | + 105 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | JRF | - | - | - | High Frequency | - | Blue | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | 1080 | - | - | - | - | - | Female | + 105 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | JRF | - | - | - | High Frequency | - | Blue | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2203663-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | 1-2203663-4 | - | - | - | - | - | Panel Mount | - | - | - | Active | - | - | - | 5.66 | Details | - | - | - | - | - | - | - | 18 AWG | 22 AWG | 22 AWG to 18 AWG | - | - | - | - | - | COMBINATION LINE CONNECTOR | Plug Assembly | 18 Position | Black | - | 2 Row | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Wire Wrap | - | Female | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 31.42 mm | 34.95 mm | 25.1 mm | - | - | - | ||
![]() 93792-0020 Molex | In Stock | - | - | - | CABLE AND PANEL | - | GLASS FILLED NYLON/SYNDIOTACTIC POLYSTYRENE | - | - | - | - | - | No | - | - | - | - | - | - | - | 36 | - | - | MOLEX LLC | - | 937920020 | - | + 125 C | - | - 40 C | - | Panel Mount | 3 | - | 0937920020 | End Of Life | - | - | - | 5.66 | - | - | - | SRC | 5 oz | - | - | - | - | - | - | - | - | 93792 | - | EAR99 | COMBINATION LINE CONNECTOR | - | 20 Position | Black | Signal | 7 Row | Plug (Male) | 8536.69.40.30 | - | NO | - | NO | GENERAL PURPOSE | - | 0.3 mm | 20 | - | - | unknown | - | - | UL | - | - | Without Pin Contacts | NO | BLADE PIN-SKT | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31404-7116 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | 314047116 0314047116 | - | - | - | - | - | Details | - | - | MX64 | - | - | - | - | - | - | - | - | - | 31404 | - | - | - | - | - | Black | Wire-to-Wire | 1 Row | Socket (Female) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31404-9552 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | 314049552 0314049552 | - | - | - | - | - | Details | - | - | MX64 | - | - | - | - | - | - | - | - | - | 31404 | - | - | - | - | - | Black | Power | 1 Row | Socket (Female) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31404-7113 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | 314047113 0314047113 | - | - | - | - | - | Details | - | - | MX64 | - | - | - | - | - | - | - | - | - | 31404 | - | - | - | - | - | Black | Signal | 1 Row | Socket (Female) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1723 | - | - | Tin | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1700 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | 100 VAC, 100 VDC | 22 AWG | 22 AWG | - | - | Bulk | ULH | - | - | - | - | 2 Position | Black | - | 1 Row | Pin (Male) | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 5 A | - | - | Wire Wrap | - | Pin (Male) | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 3.5 mm | 8.9 mm | 7.6 mm | - | - | UL 94 V-0 | ||
![]() 34899-4082 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | 348994082 0348994082 | - | - | - | - | - | Details | - | - | MXP120 | 0.185047 oz | - | - | - | - | - | - | - | - | 34899 | - | - | - | - | - | Gray (Dark) | Body Electronics | 1 Row | Plug | - | - | - | - | - | - | - | 4 mm | - | - | - | - | 13 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33471-3340 Molex | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 125 C | - | - 40 C | Free Hanging | - | - | - | 334713340 0334713340 | - | - | - | - | - | Details | - | - | MX150 | - | - | - | - | - | - | - | - | - | 33471 | - | - | - | - | 3 Position | Gray | - | 1 Row | Receptacle (Female) | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34345-0003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | 343450003 0343450003 | - | - | - | - | - | Details | - | - | MX150 | - | - | - | - | - | - | - | - | - | 34345 | - | - | - | - | 1 Position | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Cavity Plug | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | 1856 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | 100 VAC, 100 VDC | - | - | - | - | Bulk | ULH | - | - | - | - | 10 Position | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | 1.5 mm | 11.05 mm | 22.25 mm | - | - | UL 94 V-0 | ||
![]() 34885-5521 Molex | In Stock | - | - | - | - | - | - | - | Polyester | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | 348855521 0348855521 | - | - | - | - | - | Details | - | - | CMX | 1.423022 oz | - | - | - | - | - | - | - | - | 34885 | - | - | - | - | - | Brown | Power | 5 Row | Socket (Female) | - | - | - | - | - | - | - | 2.5 mm, 3.7 mm | - | - | - | - | 10 A, 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33472-3001 Molex | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 150 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | 334723001 0334723001 | - | - | - | - | - | Details | - | - | MX150 | - | - | - | - | - | - | - | - | - | 33472 | - | - | - | - | 16 Position | Black | - | 2 Row | Receptacle (Female) | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1723 | - | - | Tin | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1700 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | 100 VAC, 100 VDC | 22 AWG | 22 AWG | - | - | Bulk | ULH | - | - | - | - | 6 Position | Black | - | 1 Row | Pin (Male) | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 5 A | - | - | Wire Wrap | - | Pin (Male) | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 3.5 mm | 8.9 mm | 13.95 mm | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1700 | - | - | - | - | - | - | + 125 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | 100 VAC, 100 VDC | 22 AWG | 22 AWG | - | - | Bulk | ULH | - | - | - | - | 10 Position | Black | - | 1 Row | Pin (Male) | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 5 A | - | - | Wire Wrap | - | Pin (Male) | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | 3.5 mm | 8.9 mm | 21.95 mm | - | - | UL 94 V-0 |