- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Contact Materials
- Series
- Number of Positions
- Pitch
- Contact Plating
- Number of Rows
- Mounting Angle
- Housing Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Categories
Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Card Thickness | Board Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45912-0038 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | 14 | Thermoplastic | - | LOCKING | COMPLIANT BOARDLOCK | - | 2.071 inch | GOLD (30) | Tin | US | 510 | MOLEX LLC | Polymer | LIQUID CRYSTAL POLYMER (LCP) | - | 45912-0038 | 45912 | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0459120038 | Active | - | 5.75 | Details | Yes | EXTreme PowerEdge | 0.328259 oz | 250 V | - | Tray | 45912 | e3 | Yes | - | Press-Fit | EAR99 | CARD EDGE CONNECTOR | 14 Position | 105 °C | -40 °C | Black | 2 | Female | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 14 | Vertical | 2.5 mm | compliant | 40 A | UL | - | - | COMMERCIAL | 4 | 12.9 mm | STAGGERED | 0.354 inch | FEMALE | Black | 4.5 mm | 0.591 inch | 3 A | HYBRID | 15 mΩ | - | - | 5000000000 Ω | - | - | - | RECEPTACLE | 14 | PRESS FIT | Tin | 1000VDC V | - | TIN (150) | RECTANGULAR | 1.39 N | .139 N | - | BLACK | - | - | Vertical | - | 0.169 inch | - | 30u inch | 1.5748 mm | - | No | - | ||
![]() 10061913-102ZLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | Gold | - | Surface Mount | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | 10061913 | - | - | Copper Alloy | - | 40 | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | SMD/SMT | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | -55°C ~ 85°C | Tray | - | - | - | - | Solder | - | - | 98 Position | - | - | Black | 2 Row | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 (1.00mm) | - | - | - | - | 1.1 A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | Vertical | Board Guide, Locking Ramp, Pick and Place, Solder Retention | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | - | - | - | ||
![]() HSEC8-120-01-S-PV-4-2-WT Samtec, Inc. | 50 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | SOLDERABLE RETENTION CLIPS | - | 1.917 inch | AU | Beryllium Copper | - | 56 | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | PRODUCTION (Last Updated: 1 year ago) | HSEC8-120-01-S-PV-4-2-WT | - | + 125 C | - | - 55 C | Board Lock | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.77 | Details | Yes | Edge Rate | - | - | - | Tray | HSEC8-PV | e3 | - | - | - | EAR99 | CARD EDGE CONNECTOR | 24 Position | - | - | - | 2 Row | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 44 | - | - | compliant | 3.2 A, 27.5 A | - | - | - | COMMERCIAL | - | - | - | 0.315 inch | - | - | - | 0.599 inch | 2.8 A | HYBRID | 15 mΩ | - | - | 1000000000 Ω | - | - | 0.032 inch | - | - | - | - | - | 1000 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.069 inch | BLACK | Power, Signal | Headers | Straight | - | - | - | - | - | - | - | - | ||
![]() MEC2-20-01-L-TH1-NP-WT Samtec, Inc. | 5 |
| - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Beryllium Copper | - | 12 | - | - | - | - | - | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | - | - | - | - | Details | - | - | - | 238 V | - | Tube | MEC2 | - | - | - | - | - | - | 40 Position | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | - | - | - | - | ||
![]() CE1008000110111 AMPHENOL FCI ASIA PTE LTD | 178200 |
| - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 900 | AMPHENOL ICC | - | - | - | CE1008000110111 | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | - | 12 V | - | Tray | - | e3 | - | - | - | - | CARD EDGE CONNECTOR | 80 Position | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | compliant | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Signal | Headers | Straight | - | - | - | - | - | 1.6 mm | - | - | ||
![]() 10121506-480020BLF AMPHENOL FCI ASIA PTE LTD | 53460 |
| - | - | - | GXT | - | Through Hole | - | Thermoplastic (TP) | Thermoplastic | - | - | 10121506 | - | - | Copper Alloy | - | 270 | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | - | - | - | Press-Fit | - | - | 20 Position | - | - | Black | 2 Row | Female | - | - | - | - | - | - | - | - | - | 2.54 mm, 1.27 mm | - | - | - | - | 9 A | - | Gold or Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 24; 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | - | 0.062 (1.57mm) | - | - | - | ||
![]() 387-012-541-202 EDAC Inc. | In Stock | - | - | - | - | Gold | Standard | Through Hole | - | Thermoplastic Polyester | Polyester Thermoplastic | - | - | 387-012 | - | - | Copper Alloy | - | 25 | EDAC INC | - | - | - | 387-012-541-202 | - | + 105 C | EDAC Inc. | - 40 C | Through Hole | - | - | - | - | Bulk | - | Contact Manufacturer | Active | 5.77 | Details | - | - | - | - | -40°C ~ 105°C | - | 387 | - | - | - | Wire Wrap | - | CARD EDGE CONNECTOR | 12 Position | - | - | Black | 2 Row | Female | - | - | - | - | - | - | Cantilever | - | - | 3.96 mm | - | - | - | compliant | 3 A | - | Gold | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 6 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With Flanges | Vertical | - | - | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | Lead Free | ||
![]() 10121505-003212CLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | Through Hole | - | Thermoplastic (TP) | Thermoplastic | - | - | 10121505 | - | - | Copper Alloy | - | 360 | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE | - | - | - | Press-Fit | - | - | 12 Position | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5 GOhms, 500 MOhms | 16; 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | Board Lock | - | - | - | 0.062 (1.57mm) | - | - | - | ||
![]() 10122238-160012BLF AMPHENOL FCI ASIA PTE LTD | 26190 |
| - | - | - | GXT | - | Board Edge, Straddle Mount | - | Thermoplastic (TP) | Thermoplastic | - | - | 10122238 | - | - | Copper Alloy | - | 270 | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | - | - | - | Solder | - | - | 12 Position | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54 mm, 1.27 mm | - | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 8; 6 | Straddle Mount Opening, Unthreaded, 0.146 (3.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | - | - | - | - | 0.062 (1.57mm) | - | - | - | ||
![]() SE1818023111111 AMPHENOL FCI ASIA PTE LTD | 36 |
| - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 540 | - | - | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | - | - | - | 8 Power, 180 Signal | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 0.65 mm | - | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | - | - | - | ||
![]() CE1201800110111 AMPHENOL FCI ASIA PTE LTD | 38 |
| - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | - | 400 | - | - | - | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | - | - | - | 2 Power, 18 Signal | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | 1.6 mm | - | - | ||
![]() 356-022-400-102 EDAC Inc. | 18 |
| - | - | - | Gold | - | Panel Mount | - | Thermoplastic Polyester | Polyester Thermoplastic | - | - | 356-022 | - | - | Copper Alloy | - | 1 | EDAC INC | - | - | - | 356-022-400-102 | - | + 105 C | EDAC Inc. | - 40 C | Panel Mount | - | - | - | - | Bulk | - | Active | Active | 5.77 | - | - | - | - | - | -40°C ~ 105°C | - | 356 | - | - | - | Solder Eyelet(s) | - | CARD EDGE CONNECTOR | 22 Position | - | - | Black | 1 Row | Female | - | - | - | - | - | - | Cantilever | - | - | 3.96 mm | - | - | - | compliant | 5 A | - | Tin | Wire Hole | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | 22 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | - | - | - | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | - | - | ||
![]() HSEC8-120-01-SM-DV-A-PE Samtec, Inc. | 103 |
| - | 3 Weeks | - | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | HSEC8-120 | 0.906 inch | AU ON NI | Beryllium Copper | - | 84 | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | - | HSEC8-120-01-SM-DV-A-PE | - | - | Samtec Inc. | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Tray | - | Active | Active | 5.77 | Details | Yes | Edge Rate | - | - | -55°C ~ 125°C | Tray | HSEC8 | - | - | - | Solder | - | CARD EDGE CONNECTOR | 40 | - | - | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.031 (0.80mm) | 40 | - | - | compliant | - | - | Gold | - | COMMERCIAL | 2 | - | - | 0.28 inch | - | - | - | 0.314 inch | 2.8 A | BELLOWED TYPE | 15 mΩ | PCI Express™ | Dual | 1000000000 Ω | 20 | - | 0.032 inch | - | - | SURFACE MOUNT | - | - | 1000 Cycles | - | - | - | - | - | BLACK | - | - | - | Board Guide | - | 3.00µin (0.076µm) | 30u inch | 0.063 (1.60mm) | - | - | - | ||
![]() 87715-9900 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | 3780 | - | - | - | - | - | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | 0877159900 | - | - | - | Details | - | - | 0.068008 oz | 50 VAC/DC | - | Tray | 87715 | - | - | - | - | - | - | 26 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | - | - | - | - | ||
![]() 10131077-240824BLF AMPHENOL FCI ASIA PTE LTD | 22 |
| - | - | - | GXT | - | Through Hole, Right Angle | - | Thermoplastic (TP) | Thermoplastic | - | - | 10131077 | - | - | Copper Alloy | - | 196 | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | * | - | - | Active | Solder | - | - | 24 Position | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54 mm, 1.27 mm | - | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 12; 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | - | 0.062 (1.57mm) | - | - | - | ||
![]() 10125138-002800BLF AMPHENOL FCI ASIA PTE LTD | 31 |
| - | - | - | GXT | - | Through Hole | - | Thermoplastic (TP) | Thermoplastic | - | - | 10125138 | - | - | Copper Alloy | - | 540 | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | * | - | - | Active | Press-Fit | - | - | 28 (Power) | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 9 A | - | Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power | Receptacles | Vertical | Board Lock | - | - | - | 0.062 (1.57mm) | - | - | - | ||
![]() 10121506-001612ALF AMPHENOL FCI ASIA PTE LTD | 34 |
| - | - | - | GXT | - | Through Hole | - | Thermoplastic (TP) | Thermoplastic | - | - | 10121506 | - | - | Copper Alloy | - | 630 | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | * | - | - | Active | Solder | - | - | 12 Position | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 2.54 mm, 1.27 mm | - | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 8; 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | - | 0.062 (1.57mm) | - | - | - | ||
![]() 10121505-321644ALF AMPHENOL FCI ASIA PTE LTD | 35640 |
| - | - | - | GXT | - | Through Hole | - | Thermoplastic (TP) | Thermoplastic | - | - | 10121505 | - | - | Copper Alloy | - | 18 | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | - | Active | - | Details | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | - | - | - | Press-Fit | - | - | 44 Position | - | - | Black | 2 Row | Female | - | - | - | - | - | - | - | - | - | 2.54 mm, 1.27 mm | - | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 24; 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | - | 0.062 (1.57mm) | - | - | - | ||
![]() HSEC8-125-01-SM-DV-A-WT-K Samtec, Inc. | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | SAMTEC INC | - | - | - | HSEC8-125-01-SM-DV-A-WT-K | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Details | Yes | Edge Rate | - | - | - | Tray | HSEC8 | e3 | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSEC8-120-01-H-DV-A-PE Samtec, Inc. | 34 |
| - | 3 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | 0.906 inch | AU ON NI | BERYLLIUM COPPER | - | 84 | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | - | HSEC8-120-01-H-DV-A-PE | - | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.77 | Details | Yes | Edge Rate | - | - | - | Tray | HSEC8 | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | compliant | - | - | - | - | COMMERCIAL | 2 | - | - | 0.28 inch | - | - | - | 0.314 inch | 2.8 A | BELLOWED TYPE | 15 mΩ | - | - | 1000000000 Ω | - | - | 0.032 inch | - | - | SURFACE MOUNT | - | - | 1000 Cycles | - | - | - | - | - | BLACK | - | - | - | - | - | - | 30u inch | - | - | - | - |