- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Contact Materials
- Series
- Number of Positions
- Pitch
- Contact Plating
- Number of Rows
- Mounting Angle
- Housing Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Categories
Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-036-201-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 36 Position | - | 1 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 887-028-559-808 EDAC Inc. | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-028 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 28 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 14 | Top Mount Opening, Threaded Insert, 4-40 | Receptacles | Right Angle | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 103-005-250-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 5 Position | - | 2 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Horizontal | - | - | - | 1.57 mm | ||
![]() 106-032-253-100 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 32 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | - | - | - | - | 1.57 mm | ||
![]() 105-105-208-100 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 105 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 106-019-253-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 19 Position | - | 1 Row | - | - | 5.08 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | - | - | - | - | 1.57 mm | ||
![]() 106-015-251-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 15 Position | - | 2 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | - | - | - | - | 1.57 mm | ||
![]() 746-060-541-106 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 746-060 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 746 | Press-Fit, Wire Wrap | 60 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 60 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-045-201-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 45 Position | - | 1 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 746-052-553-501 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 746-052 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 746 | Press-Fit, Wire Wrap | 52 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 52 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-048-201-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 48 Position | - | 1 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 106-047-251-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 47 Position | - | 2 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | - | - | - | - | 1.57 mm | ||
![]() 887-026-541-602 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-026 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Wire Wrap | 26 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 26 | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 746-037-553-106 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Thermoplastic Polyester | Polyester Thermoplastic | 746-037 | Copper Alloy | 1 | + 105 C | EDAC Inc. | - 40 C | Press Fit | Bulk | Active | Details | -40°C ~ 105°C | 746 | Press-Fit, Wire Wrap | 37 Position | Black | 1 Row | Female | Cantilever | 3.175 mm | 3 A | Gold | Wire Wrap | Non Specified - Single Edge | Single | 5000 MOhms | 37 | - | Receptacles | Vertical | - | 30.0µin (0.76µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-026-540-812 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-026 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Wire Wrap | 26 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 105-015-208-100 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | - | - | * | - | 15 Position | - | 1 Row | - | - | 2.54 mm | 5 A | - | Solder Pin | - | - | - | - | - | Contacts | Vertical | - | - | - | 1.57 mm | ||
![]() 887-026-556-212 EDAC Inc. | In Stock | - | - | Gold | Board Edge, Straddle Mount | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-026 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 26 Position | Black | 2 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Dual Edge | Dual | 5000 MOhms | 13 | Flush Mount, Side Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | Card Extender | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-027-524-612 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-027 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Solder | 27 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 27 | Side Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 887-030-541-107 EDAC Inc. | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | 887-030 | Copper Alloy | 1 | + 125 C | EDAC Inc. | - 40 C | Panel Mount | Bulk | Active | Details | -40°C ~ 125°C | 887 | Wire Wrap | 30 Position | Black | 1 Row | Female | Cantilever | 3.96 mm | 3 A | Gold | Solder Pin | Non Specified - Single Edge | Single | 5000 MOhms | 30 | Flush Mount, Top Opening, Threaded Insert, M3 | Receptacles | Vertical | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | 1.57 mm | ||
![]() 103-056-251-200 EDAC Inc. | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | EDAC Inc. | - | Through Hole | Strip | Active | Details | - | * | - | 56 Position | - | 2 Row | - | - | 5.08 mm | 10 A | - | Solder Pin | - | - | - | - | - | Contacts | Horizontal | - | - | - | 1.57 mm |